4D Systems Pty. Ltd. 7.0" DIABLO16 Intelligent Display uLCD-70DT

Description
The uLCD-70DT is designed for applications demanding a large intelligent display module, and is the largest size available from 4D Systems to date. Driving the display and peripherals is the DIABLO16 processor, a very capable and powerful chip which enables stand-alone functionality, programmed using the 4D Systems Workshop 4 IDE Software. The Workshop IDE enables graphic solutions to be constructed rapidly and with ease due to its design being solely for 4D's graphics processors. The DIABLO16 Processor offers considerable FLASH and RAM upgrades over the PICASO processor, and also provides mappable functions such as I2C, SPI, Serial, PWM, Pulse Out, and Quadrature Input, to various GPIO, and also provide up to 4 Analog Input channels. The display module has an array of features including PWM for Sound, Touch Detection, micro-SD memory storage, general purpose I/O including Analog Inputs, multiple TTL Serial, I2C and SPI channels and multiple millisecond resolution timers, amongst many more features. Anything that has been designed in the past to run on a PICASO Processor can theoretically run on this DIABLO16 Module with minor changes. Please ensure you contact the 4D Systems' support team if unsure if upgrading from a PICASO product and wanting to design with or change over to this uLCD-70DT Module. 7.0", 800x480 pixels, Intelligent Display Module with Resistive-Touch. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 7.0" Intelligent LCD-TFT display module powered by DIABLO16. 800 x 480 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel. Easy 5 pin interface to any TTL Serial Host: VCC, TX, RX, GND, RESET 6 banks of 32750 bytes of Flash memory for User Application Code and Data 32Kb of SRAM purely for the User. 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs. On-board micro-SD memory card connector for multimedia storage and data logging purposes. HC memory card support is also available for cards larger than 4GB. A SPI compatible micro-SD card is required. Micro-SD signals available externally if an external micro-SD card connector is preferred DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated raw PWM Audio pin driven by WAV files from micro-SD card. The GPIO is variously configurable for alternative functions such as: 3x I2C channels available 1x dedicated for SD Card and 3x configurable SPI channels available 1x dedicated and 3x configurable TTL Serial comm ports available Up to 6 GPIO can be used as Pin Counters Up to 6 GPIO for PWM (simple and Servo) Up to 10 GPIO for Pulse Output Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels) Display full color images, animations, icons and video clips on chosen 4D Systems display. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: 165 x 100 x 15.5 mm (including tabs), Weighing ~208g. Display Viewing Area: 154.1 x 85.9mm 4x mounting tabs with 3.5mm holes for mechanical mounting. RoHS and CE Compliant.
Datasheet
Description
The uLCD-70DT is designed for applications demanding a large intelligent display module, and is the largest size available from 4D Systems to date. Driving the display and peripherals is the DIABLO16 processor, a very capable and powerful chip which enables stand-alone functionality, programmed using the 4D Systems Workshop 4 IDE Software. The Workshop IDE enables graphic solutions to be constructed rapidly and with ease due to its design being solely for 4D's graphics processors. The DIABLO16 Processor offers considerable FLASH and RAM upgrades over the PICASO processor, and also provides mappable functions such as I2C, SPI, Serial, PWM, Pulse Out, and Quadrature Input, to various GPIO, and also provide up to 4 Analog Input channels. The display module has an array of features including PWM for Sound, Touch Detection, micro-SD memory storage, general purpose I/O including Analog Inputs, multiple TTL Serial, I2C and SPI channels and multiple millisecond resolution timers, amongst many more features. Anything that has been designed in the past to run on a PICASO Processor can theoretically run on this DIABLO16 Module with minor changes. Please ensure you contact the 4D Systems' support team if unsure if upgrading from a PICASO product and wanting to design with or change over to this uLCD-70DT Module. 7.0", 800x480 pixels, Intelligent Display Module with Resistive-Touch. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 7.0" Intelligent LCD-TFT display module powered by DIABLO16. 800 x 480 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel. Easy 5 pin interface to any TTL Serial Host: VCC, TX, RX, GND, RESET 6 banks of 32750 bytes of Flash memory for User Application Code and Data 32Kb of SRAM purely for the User. 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs. On-board micro-SD memory card connector for multimedia storage and data logging purposes. HC memory card support is also available for cards larger than 4GB. A SPI compatible micro-SD card is required. Micro-SD signals available externally if an external micro-SD card connector is preferred DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated raw PWM Audio pin driven by WAV files from micro-SD card. The GPIO is variously configurable for alternative functions such as: 3x I2C channels available 1x dedicated for SD Card and 3x configurable SPI channels available 1x dedicated and 3x configurable TTL Serial comm ports available Up to 6 GPIO can be used as Pin Counters Up to 6 GPIO for PWM (simple and Servo) Up to 10 GPIO for Pulse Output Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels) Display full color images, animations, icons and video clips on chosen 4D Systems display. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: 165 x 100 x 15.5 mm (including tabs), Weighing ~208g. Display Viewing Area: 154.1 x 85.9mm 4x mounting tabs with 3.5mm holes for mechanical mounting. RoHS and CE Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.0
Minchinbury, Australia
7.0" DIABLO16 Intelligent Display
uLCD-70DT
7.0" DIABLO16 Intelligent Display uLCD-70DT
The uLCD-70DT is designed for applications demanding a large intelligent display module, and is the largest size available from 4D Systems to date. Driving the display and peripherals is the DIABLO16 processor, a very capable and powerful chip which enables stand-alone functionality, programmed using the 4D Systems Workshop 4 IDE Software. The Workshop IDE enables graphic solutions to be constructed rapidly and with ease due to its design being solely for 4D's graphics processors. The DIABLO16 Processor offers considerable FLASH and RAM upgrades over the PICASO processor, and also provides mappable functions such as I2C, SPI, Serial, PWM, Pulse Out, and Quadrature Input, to various GPIO, and also provide up to 4 Analog Input channels. The display module has an array of features including PWM for Sound, Touch Detection, micro-SD memory storage, general purpose I/O including Analog Inputs, multiple TTL Serial, I2C and SPI channels and multiple millisecond resolution timers, amongst many more features. Anything that has been designed in the past to run on a PICASO Processor can theoretically run on this DIABLO16 Module with minor changes. Please ensure you contact the 4D Systems' support team if unsure if upgrading from a PICASO product and wanting to design with or change over to this uLCD-70DT Module. 7.0", 800x480 pixels, Intelligent Display Module with Resistive-Touch. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 7.0" Intelligent LCD-TFT display module powered by DIABLO16. 800 x 480 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel. Easy 5 pin interface to any TTL Serial Host: VCC, TX, RX, GND, RESET 6 banks of 32750 bytes of Flash memory for User Application Code and Data 32Kb of SRAM purely for the User. 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs. On-board micro-SD memory card connector for multimedia storage and data logging purposes. HC memory card support is also available for cards larger than 4GB. A SPI compatible micro-SD card is required. Micro-SD signals available externally if an external micro-SD card connector is preferred DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated raw PWM Audio pin driven by WAV files from micro-SD card. The GPIO is variously configurable for alternative functions such as: 3x I2C channels available 1x dedicated for SD Card and 3x configurable SPI channels available 1x dedicated and 3x configurable TTL Serial comm ports available Up to 6 GPIO can be used as Pin Counters Up to 6 GPIO for PWM (simple and Servo) Up to 10 GPIO for Pulse Output Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels) Display full color images, animations, icons and video clips on chosen 4D Systems display. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: 165 x 100 x 15.5 mm (including tabs), Weighing ~208g. Display Viewing Area: 154.1 x 85.9mm 4x mounting tabs with 3.5mm holes for mechanical mounting. RoHS and CE Compliant.

The uLCD-70DT is designed for applications demanding a large intelligent display module, and is the largest size available from 4D Systems to date.

Driving the display and peripherals is the DIABLO16 processor, a very capable and powerful chip which enables stand-alone functionality, programmed using the 4D Systems Workshop 4 IDE Software. The Workshop IDE enables graphic solutions to be constructed rapidly and with ease due to its design being solely for 4D's graphics processors.

The DIABLO16 Processor offers considerable FLASH and RAM upgrades over the PICASO processor, and also provides mappable functions such as I2C, SPI, Serial, PWM, Pulse Out, and Quadrature Input, to various GPIO, and also provide up to 4 Analog Input channels.

The display module has an array of features including PWM for Sound, Touch Detection, micro-SD memory storage, general purpose I/O including Analog Inputs, multiple TTL Serial, I2C and SPI channels and multiple millisecond resolution timers, amongst many more features.

Anything that has been designed in the past to run on a PICASO Processor can theoretically run on this DIABLO16 Module with minor changes. Please ensure you contact the 4D Systems' support team if unsure if upgrading from a PICASO product and wanting to design with or change over to this uLCD-70DT Module.


  • 7.0", 800x480 pixels, Intelligent Display Module with Resistive-Touch.
  • Ready to become the GUI for your target application and capable of being an interface controller for a number of applications.
  • Starter Kits available for first time users.
  • Bundles with hardware interface boards for Arduino and Raspberry Pi also available.
  • See product description below for more details.

Information about the display module

  • Powerful 7.0" Intelligent LCD-TFT display module powered by DIABLO16.
  • 800 x 480 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel.
  • Easy 5 pin interface to any TTL Serial Host:
    VCC, TX, RX, GND, RESET
  • 6 banks of 32750 bytes of Flash memory for User Application Code and Data
  • 32Kb of SRAM purely for the User.
  • 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs.
  • On-board micro-SD memory card connector for multimedia storage and data logging purposes. HC memory card support is also available for cards larger than 4GB. A SPI compatible micro-SD card is required.
  • Micro-SD signals available externally if an external micro-SD card connector is preferred
  • DOS compatible file access (FAT16 format) as well as low level access to card memory.
  • Dedicated raw PWM Audio pin driven by WAV files from micro-SD card.
  • The GPIO is variously configurable for alternative functions such as:
    • 3x I2C channels available
    • 1x dedicated for SD Card and 3x configurable SPI channels available
    • 1x dedicated and 3x configurable TTL Serial comm ports available
    • Up to 6 GPIO can be used as Pin Counters
    • Up to 6 GPIO for PWM (simple and Servo)
    • Up to 10 GPIO for Pulse Output
    • Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels)
  • Display full color images, animations, icons and video clips on chosen 4D Systems display.
  • Supports all available Windows fonts.
  • 4.0V to 5.5V range operation (single supply).
  • Module dimensions: 165 x 100 x 15.5 mm (including tabs), Weighing ~208g.
  • Display Viewing Area: 154.1 x 85.9mm
  • 4x mounting tabs with 3.5mm holes for mechanical mounting.
  • RoHS and CE Compliant.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
uLCD-70DT
Display Modules uLCD-70DT
Display Modules 7" TFT LCD Touch w DIABLO16 processor

Display Modules 7" TFT LCD Touch w DIABLO16 processor

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number uLCD-70DT uLCD-70DT
Product Name 7.0" DIABLO16 Intelligent Display Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1631910 - RS Components, Ltd.
Specs
Number of Lines 2
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LC display - E89150 - ifm electronic gmbh
ifm electronic gmbh
Specs
Display Type Graphic Display
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2289-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 85.92 mm (3.38 inch)
View Details