4D Systems Pty. Ltd. 9.0" Intelligent Display Module with DIABLO16 Graphics Controller uLCD-90DCT

Description
This 9.0” Diablo16 Integrated Display Module is part of the microLCD range of modules Designed and Manufactured by 4D Systems. The 9.0” model was designed specifically to cater for the demand of physically large displays, for ease of integration and use, and with careful consideration for space requirements and functionality. This specific module features a 9.0” color TFT LCD display, with Resistive Touch (DT), or Capacitive Touch (DCT). It is powered by the feature-rich 4D Systems Diablo16 Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The Diablo16 processor features include 16 customizable GPIO, capable of PWM, Serial, I2C, SPI, Pulse Out, Quadrature Input, and Analog Input. The 9.0” Diablo16 Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. This 9.0” module is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system. Anything designed to run on other 4D Systems display modules featuring Picaso or Diablo16 Graphic Processors can be run on this Integrated Display Module, with little or no required modifications. Please contact 4D Systems Support Team for assistance if migrating from a previous model. This module features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements. The uLCD-90DT/DCT utilizes the same PCB found on the popular gen4 Series Intelligent Display Modules, such as the gen4-uLCD-70DT, making integration and application sharing easy. Unlike the gen4 modules, the uLCD-90 range does not feature plastic frames with mounting tabs, and instead integrates metal mounting ears directly into the display housing. 9.0", 800 x 480 pixels, Intelligent Display Module with Capacitive Touch. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the uLCD-90DT/DCT Smart Display Module Powerful 9.0” Intelligent LCD-TFT display module powered by DIABLO16. 800 x 480 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel (DT) or Capacitive Touch Panel (DCT). 6 banks of 32750 bytes of Flash memory for User Application Code and Data. 32Kb of SRAM purely for the User. 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs. The GPIO is variously configurable for alternative functions such as: 3x I2C channels available. 1x SPI dedicated for SD Card and 3x configurable SPI channels available. 1x dedicated and 3x configurable TTL Serial comm ports available. Up to 6 GPIO can be used as Pin Counters. Up to 6 GPIO for PWM (simple and Servo). Up to 10 GPIO for Pulse Output. Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels). 30pin FPC connection, for all signals, power, communications, GPIO and programming. On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier. Display full color images, animations, icons and video clips. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: (D): 230.7 x 126.4 x 6.4mm (Thickness is 3.4mm LCD + 3.0mm PCB). (DT): 230.7 x 126.4 x 7.9mm (Thickness is 4.9mm LCD + 3.0mm PCB) (DCT): 230.7 x 126.4 x 8.15mm (Thickness is 5.15mm LCD + 3.0mm PCB) 4x metal mounting tabs with 4.2mm holes for mechanical mounting using M4 screws RoHS, REACH and CE compliant.
Datasheet
Description
This 9.0” Diablo16 Integrated Display Module is part of the microLCD range of modules Designed and Manufactured by 4D Systems. The 9.0” model was designed specifically to cater for the demand of physically large displays, for ease of integration and use, and with careful consideration for space requirements and functionality. This specific module features a 9.0” color TFT LCD display, with Resistive Touch (DT), or Capacitive Touch (DCT). It is powered by the feature-rich 4D Systems Diablo16 Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The Diablo16 processor features include 16 customizable GPIO, capable of PWM, Serial, I2C, SPI, Pulse Out, Quadrature Input, and Analog Input. The 9.0” Diablo16 Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. This 9.0” module is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system. Anything designed to run on other 4D Systems display modules featuring Picaso or Diablo16 Graphic Processors can be run on this Integrated Display Module, with little or no required modifications. Please contact 4D Systems Support Team for assistance if migrating from a previous model. This module features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements. The uLCD-90DT/DCT utilizes the same PCB found on the popular gen4 Series Intelligent Display Modules, such as the gen4-uLCD-70DT, making integration and application sharing easy. Unlike the gen4 modules, the uLCD-90 range does not feature plastic frames with mounting tabs, and instead integrates metal mounting ears directly into the display housing. 9.0", 800 x 480 pixels, Intelligent Display Module with Capacitive Touch. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the uLCD-90DT/DCT Smart Display Module Powerful 9.0” Intelligent LCD-TFT display module powered by DIABLO16. 800 x 480 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel (DT) or Capacitive Touch Panel (DCT). 6 banks of 32750 bytes of Flash memory for User Application Code and Data. 32Kb of SRAM purely for the User. 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs. The GPIO is variously configurable for alternative functions such as: 3x I2C channels available. 1x SPI dedicated for SD Card and 3x configurable SPI channels available. 1x dedicated and 3x configurable TTL Serial comm ports available. Up to 6 GPIO can be used as Pin Counters. Up to 6 GPIO for PWM (simple and Servo). Up to 10 GPIO for Pulse Output. Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels). 30pin FPC connection, for all signals, power, communications, GPIO and programming. On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier. Display full color images, animations, icons and video clips. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: (D): 230.7 x 126.4 x 6.4mm (Thickness is 3.4mm LCD + 3.0mm PCB). (DT): 230.7 x 126.4 x 7.9mm (Thickness is 4.9mm LCD + 3.0mm PCB) (DCT): 230.7 x 126.4 x 8.15mm (Thickness is 5.15mm LCD + 3.0mm PCB) 4x metal mounting tabs with 4.2mm holes for mechanical mounting using M4 screws RoHS, REACH and CE compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.0
Minchinbury, Australia
9.0" Intelligent Display Module with DIABLO16 Graphics Controller
uLCD-90DCT
9.0" Intelligent Display Module with DIABLO16 Graphics Controller uLCD-90DCT
This 9.0” Diablo16 Integrated Display Module is part of the microLCD range of modules Designed and Manufactured by 4D Systems. The 9.0” model was designed specifically to cater for the demand of physically large displays, for ease of integration and use, and with careful consideration for space requirements and functionality. This specific module features a 9.0” color TFT LCD display, with Resistive Touch (DT), or Capacitive Touch (DCT). It is powered by the feature-rich 4D Systems Diablo16 Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The Diablo16 processor features include 16 customizable GPIO, capable of PWM, Serial, I2C, SPI, Pulse Out, Quadrature Input, and Analog Input. The 9.0” Diablo16 Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. This 9.0” module is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system. Anything designed to run on other 4D Systems display modules featuring Picaso or Diablo16 Graphic Processors can be run on this Integrated Display Module, with little or no required modifications. Please contact 4D Systems Support Team for assistance if migrating from a previous model. This module features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements. The uLCD-90DT/DCT utilizes the same PCB found on the popular gen4 Series Intelligent Display Modules, such as the gen4-uLCD-70DT, making integration and application sharing easy. Unlike the gen4 modules, the uLCD-90 range does not feature plastic frames with mounting tabs, and instead integrates metal mounting ears directly into the display housing. 9.0", 800 x 480 pixels, Intelligent Display Module with Capacitive Touch. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the uLCD-90DT/DCT Smart Display Module Powerful 9.0” Intelligent LCD-TFT display module powered by DIABLO16. 800 x 480 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel (DT) or Capacitive Touch Panel (DCT). 6 banks of 32750 bytes of Flash memory for User Application Code and Data. 32Kb of SRAM purely for the User. 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs. The GPIO is variously configurable for alternative functions such as: 3x I2C channels available. 1x SPI dedicated for SD Card and 3x configurable SPI channels available. 1x dedicated and 3x configurable TTL Serial comm ports available. Up to 6 GPIO can be used as Pin Counters. Up to 6 GPIO for PWM (simple and Servo). Up to 10 GPIO for Pulse Output. Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels). 30pin FPC connection, for all signals, power, communications, GPIO and programming. On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier. Display full color images, animations, icons and video clips. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: (D): 230.7 x 126.4 x 6.4mm (Thickness is 3.4mm LCD + 3.0mm PCB). (DT): 230.7 x 126.4 x 7.9mm (Thickness is 4.9mm LCD + 3.0mm PCB) (DCT): 230.7 x 126.4 x 8.15mm (Thickness is 5.15mm LCD + 3.0mm PCB) 4x metal mounting tabs with 4.2mm holes for mechanical mounting using M4 screws RoHS, REACH and CE compliant.

This 9.0” Diablo16 Integrated Display Module is part of the microLCD range of modules Designed and Manufactured by 4D Systems.

The 9.0” model was designed specifically to cater for the demand of physically large displays, for ease of integration and use, and with careful consideration for space requirements and functionality.

This specific module features a 9.0” color TFT LCD display, with Resistive Touch (DT), or Capacitive Touch (DCT). It is powered by the feature-rich 4D Systems Diablo16 Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User.

The Diablo16 processor features include 16 customizable GPIO, capable of PWM, Serial, I2C, SPI, Pulse Out, Quadrature Input, and Analog Input.

The 9.0” Diablo16 Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation.

This 9.0” module is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system.

Anything designed to run on other 4D Systems display modules featuring Picaso or Diablo16 Graphic Processors can be run on this Integrated Display Module, with little or no required modifications. Please contact 4D Systems Support Team for assistance if migrating from a previous model.

This module features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements.

The uLCD-90DT/DCT utilizes the same PCB found on the popular gen4 Series Intelligent Display Modules, such as the gen4-uLCD-70DT, making integration and application sharing easy. Unlike the gen4 modules, the uLCD-90 range does not feature plastic frames with mounting tabs, and instead integrates metal mounting ears directly into the display housing.

  • 9.0", 800 x 480 pixels, Intelligent Display Module with Capacitive Touch.
  • Ready to become the GUI for your target application and capable of being an interface controller for a number of applications.
  • Starter Kits available for first time users.
  • Bundles with hardware interface boards for Arduino and Raspberry Pi also available.
  • See product description below for more details.

Information about the uLCD-90DT/DCT Smart Display Module

  • Powerful 9.0” Intelligent LCD-TFT display module powered by DIABLO16.
  • 800 x 480 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel (DT) or Capacitive Touch Panel (DCT).
  • 6 banks of 32750 bytes of Flash memory for User Application Code and Data.
  • 32Kb of SRAM purely for the User.
  • 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs.
  • The GPIO is variously configurable for alternative functions such as:
    • 3x I2C channels available.
    • 1x SPI dedicated for SD Card and 3x configurable SPI channels available.
    • 1x dedicated and 3x configurable TTL Serial comm ports available.
    • Up to 6 GPIO can be used as Pin Counters.
    • Up to 6 GPIO for PWM (simple and Servo).
    • Up to 10 GPIO for Pulse Output.
    • Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels).
  • 30pin FPC connection, for all signals, power, communications, GPIO and programming.
  • On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes.
  • DOS compatible file access (FAT16 format) as well as low level access to card memory.
  • Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier.
  • Display full color images, animations, icons and video clips.
  • Supports all available Windows fonts.
  • 4.0V to 5.5V range operation (single supply).
  • Module dimensions:
    • (D): 230.7 x 126.4 x 6.4mm
      (Thickness is 3.4mm LCD + 3.0mm PCB).
    • (DT): 230.7 x 126.4 x 7.9mm
      (Thickness is 4.9mm LCD + 3.0mm PCB)
    • (DCT): 230.7 x 126.4 x 8.15mm
      (Thickness is 5.15mm LCD + 3.0mm PCB)
  • 4x metal mounting tabs with 4.2mm holes for mechanical mounting using M4 screws
  • RoHS, REACH and CE compliant.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
uLCD-90DCT
Display Modules uLCD-90DCT
Display Modules 9.0 800x480 pixels Diablo16 Capacitive

Display Modules 9.0 800x480 pixels Diablo16 Capacitive

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number uLCD-90DCT uLCD-90DCT
Product Name 9.0" Intelligent Display Module with DIABLO16 Graphics Controller Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204594 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LC display - E89150 - ifm electronic gmbh
ifm electronic gmbh
Specs
Display Type Graphic Display
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
FastTrack TFT Display Modules with PRECI-Touch® Sensors - 9949-03 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 48.96 mm (1.93 inch)
View Details