4D Systems Pty. Ltd. Display Modules - LCD, OLED, Graphic ULCD-32PTU

Description
MOD TFT-LCD 3.2" 240X320 TOUCH
Request a Quote Datasheet
Description
MOD TFT-LCD 3.2" 240X320 TOUCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - LCD, OLED, Graphic - 1613-1092-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
1613-1092-ND
Display Modules - LCD, OLED, Graphic 1613-1092-ND
MOD TFT-LCD 3.2" 240X320 TOUCH

MOD TFT-LCD 3.2" 240X320 TOUCH

Buy Now Datasheet
Display, Lcd Graphic, 240 X 320; Resolution 4D Systems - 32AK9664 - Newark, An Avnet Company
Chicago, IL, United States
Display, Lcd Graphic, 240 X 320; Resolution 4D Systems
32AK9664
Display, Lcd Graphic, 240 X 320; Resolution 4D Systems 32AK9664
DISPLAY, LCD GRAPHIC, 240 X 320; Resolution:240 x 320; Display Appearance:RGB; Logic Voltage:5V; Interface Type:I2C, UART; Font Set:-; Display Mode:Resistive; LCD Display Type:TFT; Module Size:56.3mm x 79.7mm; Operating Temperature RoHS Compliant: Yes

DISPLAY, LCD GRAPHIC, 240 X 320; Resolution:240 x 320; Display Appearance:RGB; Logic Voltage:5V; Interface Type:I2C, UART; Font Set:-; Display Mode:Resistive; LCD Display Type:TFT; Module Size:56.3mm x 79.7mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 1613-1092-ND 32AK9664
Product Name Display Modules - LCD, OLED, Graphic Display, Lcd Graphic, 240 X 320; Resolution 4D Systems
Display Type Graphic Display Graphic Display
Unlock Full Specs
to access all available technical data