The uLCD-43D/DT/DCT is a powerful 4.3" TFT LCD Intelligent Display, powered by the 4D Systems DIABLO16 Processor
An extensive range of hardware and software peripherals have been integrated into the design, to give the user freedom to adapt the module to suit almost any application. Features include; a 4.3" TFT 480x272 touch screen display, audio, micro-SD card connector, an expansion port along with a series of GPIO, I2C, SPI, and UART serial comms.
The uLCD-43D/DT/DCT serves as the perfect solution to be deployed at the forefront of any product design, requiring a brilliance of color, animation or images on a 4.3" widescreen display.
uLCD-43D (Non Touch version)
uLCD-43DT (Resistive Touch version)
uLCD-43DCT (Capacitive Touch version)
The uLCD-43D (DIABLO16) range was designed to be a drop in replacement for the uLCD-43P (PICASO) range, and features the same mechanical dimensions for ease of upgrading. There are however some electrical differences. Please refer to the Datasheet of the uLCD-43D for more information. This is relevant for all models, non touch, resistive touch and capacitive touch.
4.3", 480x272 pixels, Intelligent Display Module with Resistive Touch.
Ready to become the GUI for your target application and capable of being an interface controller for a number of applications.
Starter Kits available for first time users.
Bundles with hardware interface boards for Arduino and Raspberry Pi also available.
See product description below for more details.
Information about the display module
Powerful 4.3" Intelligent LCD-TFT display module powered by DIABLO16.
480 x 272 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel
Easy 5 pin interface to any TTL Serial Host:
VCC, TX, RX, GND, RESET
6 banks of 32750 bytes of Flash memory for User Application Code and Data
32Kb of SRAM purely for the User.
16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs.
The GPIO is variously configurable for alternative functions such as:
3x I2C channels available
1x SPI dedicated for SD Card and 3x configurable SPI channels available
1x dedicated and 3x configurable TTL Serial comm ports available
Up to 6 GPIO can be used as Pin Counters
Up to 6 GPIO for PWM (simple and Servo)
Up to 10 GPIO for Pulse Output
Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels)
On-board micro-SD memory card connector for multimedia storage and data logging purposes.
Full sided SD memory card connector is available for volume purchases.
DOS compatible file access (FAT16 format) as well as low level access to card memory.
Dedicated raw PWM Audio pin driven by WAV files from micro-SD card.
On-board audio amplifier with a tiny 8Ω speaker for sound generation and WAV file playback.
Display full color images, animations, icons and video clips on chosen 4D Systems display.
Supports all available Windows fonts.
4.0V to 5.5V range operation (single supply).
Module dimensions: 105 x 67.3 (including tabs) – See drawing, Weighing ~89 g.
Display Viewing Area: 95.04 x 53.85mm
4x mounting tabs with 3.0mm holes for mechanical mounting.
RoHS and CE Compliant.
The uLCD-43D/DT/DCT is a powerful 4.3" TFT LCD Intelligent Display, powered by the 4D Systems DIABLO16 Processor
An extensive range of hardware and software peripherals have been integrated into the design, to give the user freedom to adapt the module to suit almost any application. Features include; a 4.3" TFT 480x272 touch screen display, audio, micro-SD card connector, an expansion port along with a series of GPIO, I2C, SPI, and UART serial comms.
The uLCD-43D/DT/DCT serves as the perfect solution to be deployed at the forefront of any product design, requiring a brilliance of color, animation or images on a 4.3" widescreen display.
- uLCD-43D (Non Touch version)
- uLCD-43DT (Resistive Touch version)
- uLCD-43DCT (Capacitive Touch version)
The uLCD-43D (DIABLO16) range was designed to be a drop in replacement for the uLCD-43P (PICASO) range, and features the same mechanical dimensions for ease of upgrading. There are however some electrical differences. Please refer to the Datasheet of the uLCD-43D for more information. This is relevant for all models, non touch, resistive touch and capacitive touch.
- 4.3", 480x272 pixels, Intelligent Display Module with Resistive Touch.
- Ready to become the GUI for your target application and capable of being an interface controller for a number of applications.
- Starter Kits available for first time users.
- Bundles with hardware interface boards for Arduino and Raspberry Pi also available.
- See product description below for more details.
Information about the display module
- Powerful 4.3" Intelligent LCD-TFT display module powered by DIABLO16.
- 480 x 272 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel
- Easy 5 pin interface to any TTL Serial Host:
- 6 banks of 32750 bytes of Flash memory for User Application Code and Data
- 32Kb of SRAM purely for the User.
- 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs.
- The GPIO is variously configurable for alternative functions such as:
- 3x I2C channels available
- 1x SPI dedicated for SD Card and 3x configurable SPI channels available
- 1x dedicated and 3x configurable TTL Serial comm ports available
- Up to 6 GPIO can be used as Pin Counters
- Up to 6 GPIO for PWM (simple and Servo)
- Up to 10 GPIO for Pulse Output
- Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels)
- On-board micro-SD memory card connector for multimedia storage and data logging purposes.
- Full sided SD memory card connector is available for volume purchases.
- DOS compatible file access (FAT16 format) as well as low level access to card memory.
- Dedicated raw PWM Audio pin driven by WAV files from micro-SD card.
- On-board audio amplifier with a tiny 8Ω speaker for sound generation and WAV file playback.
- Display full color images, animations, icons and video clips on chosen 4D Systems display.
- Supports all available Windows fonts.
- 4.0V to 5.5V range operation (single supply).
- Module dimensions: 105 x 67.3 (including tabs) – See drawing, Weighing ~89 g.
- Display Viewing Area: 95.04 x 53.85mm
- 4x mounting tabs with 3.0mm holes for mechanical mounting.
- RoHS and CE Compliant.