4D Systems Pty. Ltd. 3.5" Intelligent TFT-LCD Module with Picaso Graphics Controller uLCD-35DT

Description
The uLCD-35DT is a 3.5", 480x320 high resolution Intelligent Display Module powered by the 4D Systems DIABLO16 Graphics Processor, and featuring a Resistive Touch display, on-board Audio Amplifier and a microSD card socket. Driving the display and peripherals is the DIABLO16 processor, a very capable and powerful chip which enables stand-alone functionality, programmed using the 4D Systems Workshop 4 IDE Software. The Workshop IDE enables graphic solutions to be constructed rapidly and with ease due to its design being solely for 4D graphics processors. The display module has an array of features including Touch Detection, micro-SD memory storage, general purpose I/O including Analog Inputs, PWM, multiple TTL Serial, I2C and SPI channels and multiple millisecond resolution timers, amongst many more features. Anything that has been designed in the past to run on a PICASO Processor can theoretically run on this DIABLO16 Module with minor changes. Please ensure you contact the 4D Systems support team if unsure if upgrading from a PICASO product and wanting to design with or change over to this uLCD-35DT Module. Customizations to the module are possible by way of Wire-Loom connectors (shown at the bottom of the PCB) and alternate micro-SD connector, both subject to MOQ. Please refer to the Datasheet and contact the 4D Systems Sales Department. 3.5", 320x480 pixels, Intelligent Display Module with Resistive Touch. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 3.5" Intelligent LCD-TFT display module powered by DIABLO16 480x320 HVGA Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel Easy 5 pin interface to any TTL Serial Host: VCC, TX, RX, GND, RESET 6 banks of 32750 bytes of Flash memory for User Application Code and Data 32Kb of SRAM purely for the User 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs The GPIO is variously configurable for alternative functions such as: 3x I2C channels available 1x dedicated for SD Card and 3x configurable SPI channels available 1x dedicated and 3x configurable TTL Serial comm ports available Up to 6 GPIO can be used as Pin Counters Up to 6 GPIO for PWM (simple and Servo) Up to 10 GPIO for Pulse Output Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels) On-board micro-SD memory card connector for multimedia storage and data logging purposes. HC memory card support is also available for cards larger than 4GB. An SPI Compatible micro-SD card is required Alternative micro-SD memory card connector is available on special orders DOS compatible file access (FAT16 format) as well as low level access to card memory Dedicated raw PWM Audio pin driven by WAV files from micro-SD card Display full color images, animations, icons and video clips on chosen 4D Systems display Supports all available Windows fonts 4.0V to 5.5V range operation (single supply) Module dimensions: 57 x 85.2 x 15.8mm (including corner plates) Weight ~50 g. Display Viewing Area: 49.7 x 77.0mm 4x corner plates with 2.6mm holes for mechanical mounting RoHS Compliant CE Compliant
Datasheet
Description
The uLCD-35DT is a 3.5", 480x320 high resolution Intelligent Display Module powered by the 4D Systems DIABLO16 Graphics Processor, and featuring a Resistive Touch display, on-board Audio Amplifier and a microSD card socket. Driving the display and peripherals is the DIABLO16 processor, a very capable and powerful chip which enables stand-alone functionality, programmed using the 4D Systems Workshop 4 IDE Software. The Workshop IDE enables graphic solutions to be constructed rapidly and with ease due to its design being solely for 4D graphics processors. The display module has an array of features including Touch Detection, micro-SD memory storage, general purpose I/O including Analog Inputs, PWM, multiple TTL Serial, I2C and SPI channels and multiple millisecond resolution timers, amongst many more features. Anything that has been designed in the past to run on a PICASO Processor can theoretically run on this DIABLO16 Module with minor changes. Please ensure you contact the 4D Systems support team if unsure if upgrading from a PICASO product and wanting to design with or change over to this uLCD-35DT Module. Customizations to the module are possible by way of Wire-Loom connectors (shown at the bottom of the PCB) and alternate micro-SD connector, both subject to MOQ. Please refer to the Datasheet and contact the 4D Systems Sales Department. 3.5", 320x480 pixels, Intelligent Display Module with Resistive Touch. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 3.5" Intelligent LCD-TFT display module powered by DIABLO16 480x320 HVGA Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel Easy 5 pin interface to any TTL Serial Host: VCC, TX, RX, GND, RESET 6 banks of 32750 bytes of Flash memory for User Application Code and Data 32Kb of SRAM purely for the User 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs The GPIO is variously configurable for alternative functions such as: 3x I2C channels available 1x dedicated for SD Card and 3x configurable SPI channels available 1x dedicated and 3x configurable TTL Serial comm ports available Up to 6 GPIO can be used as Pin Counters Up to 6 GPIO for PWM (simple and Servo) Up to 10 GPIO for Pulse Output Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels) On-board micro-SD memory card connector for multimedia storage and data logging purposes. HC memory card support is also available for cards larger than 4GB. An SPI Compatible micro-SD card is required Alternative micro-SD memory card connector is available on special orders DOS compatible file access (FAT16 format) as well as low level access to card memory Dedicated raw PWM Audio pin driven by WAV files from micro-SD card Display full color images, animations, icons and video clips on chosen 4D Systems display Supports all available Windows fonts 4.0V to 5.5V range operation (single supply) Module dimensions: 57 x 85.2 x 15.8mm (including corner plates) Weight ~50 g. Display Viewing Area: 49.7 x 77.0mm 4x corner plates with 2.6mm holes for mechanical mounting RoHS Compliant CE Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
Minchinbury, Australia
3.5" Intelligent TFT-LCD Module with Picaso Graphics Controller
uLCD-35DT
3.5" Intelligent TFT-LCD Module with Picaso Graphics Controller uLCD-35DT
The uLCD-35DT is a 3.5", 480x320 high resolution Intelligent Display Module powered by the 4D Systems DIABLO16 Graphics Processor, and featuring a Resistive Touch display, on-board Audio Amplifier and a microSD card socket. Driving the display and peripherals is the DIABLO16 processor, a very capable and powerful chip which enables stand-alone functionality, programmed using the 4D Systems Workshop 4 IDE Software. The Workshop IDE enables graphic solutions to be constructed rapidly and with ease due to its design being solely for 4D graphics processors. The display module has an array of features including Touch Detection, micro-SD memory storage, general purpose I/O including Analog Inputs, PWM, multiple TTL Serial, I2C and SPI channels and multiple millisecond resolution timers, amongst many more features. Anything that has been designed in the past to run on a PICASO Processor can theoretically run on this DIABLO16 Module with minor changes. Please ensure you contact the 4D Systems support team if unsure if upgrading from a PICASO product and wanting to design with or change over to this uLCD-35DT Module. Customizations to the module are possible by way of Wire-Loom connectors (shown at the bottom of the PCB) and alternate micro-SD connector, both subject to MOQ. Please refer to the Datasheet and contact the 4D Systems Sales Department. 3.5", 320x480 pixels, Intelligent Display Module with Resistive Touch. Ready to become the GUI for your target application and capable of being an interface controller for a number of applications. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Powerful 3.5" Intelligent LCD-TFT display module powered by DIABLO16 480x320 HVGA Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel Easy 5 pin interface to any TTL Serial Host: VCC, TX, RX, GND, RESET 6 banks of 32750 bytes of Flash memory for User Application Code and Data 32Kb of SRAM purely for the User 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs The GPIO is variously configurable for alternative functions such as: 3x I2C channels available 1x dedicated for SD Card and 3x configurable SPI channels available 1x dedicated and 3x configurable TTL Serial comm ports available Up to 6 GPIO can be used as Pin Counters Up to 6 GPIO for PWM (simple and Servo) Up to 10 GPIO for Pulse Output Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels) On-board micro-SD memory card connector for multimedia storage and data logging purposes. HC memory card support is also available for cards larger than 4GB. An SPI Compatible micro-SD card is required Alternative micro-SD memory card connector is available on special orders DOS compatible file access (FAT16 format) as well as low level access to card memory Dedicated raw PWM Audio pin driven by WAV files from micro-SD card Display full color images, animations, icons and video clips on chosen 4D Systems display Supports all available Windows fonts 4.0V to 5.5V range operation (single supply) Module dimensions: 57 x 85.2 x 15.8mm (including corner plates) Weight ~50 g. Display Viewing Area: 49.7 x 77.0mm 4x corner plates with 2.6mm holes for mechanical mounting RoHS Compliant CE Compliant

The uLCD-35DT is a 3.5", 480x320 high resolution Intelligent Display Module powered by the 4D Systems DIABLO16 Graphics Processor, and featuring a Resistive Touch display, on-board Audio Amplifier and a microSD card socket.

Driving the display and peripherals is the DIABLO16 processor, a very capable and powerful chip which enables stand-alone functionality, programmed using the 4D Systems Workshop 4 IDE Software. The Workshop IDE enables graphic solutions to be constructed rapidly and with ease due to its design being solely for 4D graphics processors.

The display module has an array of features including Touch Detection, micro-SD memory storage, general purpose I/O including Analog Inputs, PWM, multiple TTL Serial, I2C and SPI channels and multiple millisecond resolution timers, amongst many more features.

Anything that has been designed in the past to run on a PICASO Processor can theoretically run on this DIABLO16 Module with minor changes. Please ensure you contact the 4D Systems support team if unsure if upgrading from a PICASO product and wanting to design with or change over to this uLCD-35DT Module.

Customizations to the module are possible by way of Wire-Loom connectors (shown at the bottom of the PCB) and alternate micro-SD connector, both subject to MOQ. Please refer to the Datasheet and contact the 4D Systems Sales Department.


  • 3.5", 320x480 pixels, Intelligent Display Module with Resistive Touch.
  • Ready to become the GUI for your target application and capable of being an interface controller for a number of applications.
  • Starter Kits available for first time users.
  • Bundles with hardware interface boards for Arduino and Raspberry Pi also available.
  • See product description below for more details.

Information about the display module

  • Powerful 3.5" Intelligent LCD-TFT display module powered by DIABLO16
  • 480x320 HVGA Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel
  • Easy 5 pin interface to any TTL Serial Host: VCC, TX, RX, GND, RESET
  • 6 banks of 32750 bytes of Flash memory for User Application Code and Data
  • 32Kb of SRAM purely for the User
  • 16 General Purpose I/O pins for user interfacing, which include 4 configurable Analog Inputs
  • The GPIO is variously configurable for alternative functions such as:
    • 3x I2C channels available
    • 1x dedicated for SD Card and 3x configurable SPI channels available
    • 1x dedicated and 3x configurable TTL Serial comm ports available
    • Up to 6 GPIO can be used as Pin Counters
    • Up to 6 GPIO for PWM (simple and Servo)
    • Up to 10 GPIO for Pulse Output
    • Up to 14 GPIO can be configured for Quadrature Encoder Inputs (2 channels)
  • On-board micro-SD memory card connector for multimedia storage and data logging purposes. HC memory card support is also available for cards larger than 4GB. An SPI Compatible micro-SD card is required
  • Alternative micro-SD memory card connector is available on special orders
  • DOS compatible file access (FAT16 format) as well as low level access to card memory
  • Dedicated raw PWM Audio pin driven by WAV files from micro-SD card
  • Display full color images, animations, icons and video clips on chosen 4D Systems display
  • Supports all available Windows fonts
  • 4.0V to 5.5V range operation (single supply)
  • Module dimensions: 57 x 85.2 x 15.8mm (including corner plates)
  • Weight ~50 g.
  • Display Viewing Area: 49.7 x 77.0mm
  • 4x corner plates with 2.6mm holes for mechanical mounting
  • RoHS Compliant
  • CE Compliant
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
uLCD-35DT
Display Modules uLCD-35DT
Display Modules 3.5"Intelligent LCD w/ resistive touch

Display Modules 3.5"Intelligent LCD w/ resistive touch

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number uLCD-35DT uLCD-35DT
Product Name 3.5" Intelligent TFT-LCD Module with Picaso Graphics Controller Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1359753 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 20
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Display Modules - LCD, OLED, Graphic - 73-13914-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-350ZA10RMN/AY - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 48.96 mm (1.93 inch)
View Details