Lee Controls, LLC Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| Composite Linear Twin Bearing Pillow Blocks from LEE LINEAR are for applications that are double the dynamic load carried by a regular composite pillow block. Composite construction is ideal for... | |
| LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler,... | |
| LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler,... | |
| Precision Linear Ball Bearings are superior to standard linear ball bearings due to their accuracy, travel life, and high load handling. With a lower coefficient of friction, LEE LINEAR's Precision... | |
| Precision Plus Linear Ball Bearing Pillow Blocks from LEE LINEAR have all the advantages of Precision Plus Linear Ball Bearings, with the added bonus of mountability. They are available in... | |
| Precision Plus Linear Ball Bearings from LEE LINEAR provide superior life with superb accuracy, while maintaining high load capabilities. Precision Plus Linear Ball Bearings are self-aligning with integral seals. They... | |
| The superiority of LEE LINEAR® Roller Bearing Pillow Blocks is inherent in the design. Available in single, double, and twin options. Features Easy Clearance Adjustment Self-Aligning Corrosion Resistant Operate at... | |
| The unique design of the patented Roller Bearing Pillow Block incorporates a larger "rolling" diameter than conventional linear ball bearing pillow blocks. The larger rolling diameter enables the bearing to... | |
| With a relatively low coefficient of friction, LEE LINEAR® Composite Pillow Blocks are available in Ceramic and Self Lubricating models with or without the self aligning feature. |