LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic
composites, in sleeve bearings and pillow block models. The Self Lubricating
bearing is manufactured with Teflon® and polyimide filler, while the Ceramic
bearing is a ceramic coating over an aluminum shell. These bearings offer high
load capabilities with low friction. Self Lubricated Bearings require no lubrication
while the Ceramic bearing requires a lubricant (no silicone). These composite
bearings have a 5000 PSI rating.
With a relatively low coefficient of friction, LEE LINEAR® Composite Pillow Blocks are available in Ceramic and Self Lubricating models with or without the self aligning feature.
| Lee Controls, LLC | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | LXPB 1018-12 |
| Product Name | Composite Pillow Block Inch Series Open |
| Bearing Type | Plain / Journal |
| Special Bearing Materials | Ceramic (optional feature); Rotary Motion; Self Lubricating (optional feature) |
| Bearing Housing | Pillow Block |
| Open Closed - Bushing | Open (optional feature); Closed (optional feature) |
| Bearing Features | Wipe / Seal (optional feature) |