Lee Controls, LLC Composite Bearings Inch Series Closed L610-7SU

Description
LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating over an aluminum shell. These bearings offer high load capabilities with low friction. Self Lubricated Bearings require no lubrication while the Ceramic bearing requires a lubricant (no silicone). These composite bearings have a 5000 PSI rating.
Datasheet
Description
LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating over an aluminum shell. These bearings offer high load capabilities with low friction. Self Lubricated Bearings require no lubrication while the Ceramic bearing requires a lubricant (no silicone). These composite bearings have a 5000 PSI rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Bearings Inch Series Closed - L610-7SU - Lee Controls, LLC
Southport, NC, USA
Composite Bearings Inch Series Closed
L610-7SU
Composite Bearings Inch Series Closed L610-7SU
LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating over an aluminum shell. These bearings offer high load capabilities with low friction. Self Lubricated Bearings require no lubrication while the Ceramic bearing requires a lubricant (no silicone). These composite bearings have a 5000 PSI rating.

LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic
composites, in sleeve bearings and pillow block models. The Self Lubricating
bearing is manufactured with Teflon® and polyimide filler, while the Ceramic
bearing is a ceramic coating over an aluminum shell. These bearings offer high
load capabilities with low friction. Self Lubricated Bearings require no lubrication
while the Ceramic bearing requires a lubricant (no silicone). These composite
bearings have a 5000 PSI rating.

Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC
Product Category Linear Bearings
Product Number L610-7SU
Product Name Composite Bearings Inch Series Closed
Bearing Type Plain / Journal
Special Bearing Materials Ceramic (optional feature); Rotary Motion; Self Lubricating (optional feature)
Bearing Housing None
Open Closed - Bushing Open (optional feature); Closed (optional feature)
Bearing Features Self Aligning (optional feature); Wipe / Seal (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearing Blocks - RPG25SV-AH1 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 1.89 inch (48 mm)
Bearing Length 2.46 inch (62.5 mm)
View Details
Slide Screws - Slide-Screws - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Slide Rotary Bushing - SRE Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged; None; Rectangular; Pillow Block
Open Closed - Bushing Closed
View Details