Lee Controls, LLC Precision Linear Ball Bearing Open OPN203242

Description
Precision Linear Ball Bearings are superior to standard linear ball bearings due to their accuracy, travel life, and high load handling. With a lower coefficient of friction, LEE LINEAR's Precision Linear Ball Bearings can be used in a wide variety of applications and are offered in Open and Closed styles, with and without seals. Although LEE LINEAR's Precision Linear Ball Bearings have a simple mechanism, they have increased travel life and load capacity over other linear ball bearings.
Datasheet
Description
Precision Linear Ball Bearings are superior to standard linear ball bearings due to their accuracy, travel life, and high load handling. With a lower coefficient of friction, LEE LINEAR's Precision Linear Ball Bearings can be used in a wide variety of applications and are offered in Open and Closed styles, with and without seals. Although LEE LINEAR's Precision Linear Ball Bearings have a simple mechanism, they have increased travel life and load capacity over other linear ball bearings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Linear Ball Bearing Open - OPN203242 - Lee Controls, LLC
Southport, NC, USA
Precision Linear Ball Bearing Open
OPN203242
Precision Linear Ball Bearing Open OPN203242
Precision Linear Ball Bearings are superior to standard linear ball bearings due to their accuracy, travel life, and high load handling. With a lower coefficient of friction, LEE LINEAR's Precision Linear Ball Bearings can be used in a wide variety of applications and are offered in Open and Closed styles, with and without seals. Although LEE LINEAR's Precision Linear Ball Bearings have a simple mechanism, they have increased travel life and load capacity over other linear ball bearings.

Precision Linear Ball Bearings are superior to standard linear ball bearings due to their accuracy, travel life, and high load handling. With a lower coefficient of friction, LEE LINEAR's Precision Linear Ball Bearings can be used in a wide variety of applications and are offered in Open and Closed styles, with and without seals.

Although LEE LINEAR's Precision Linear Ball Bearings have a simple mechanism, they have increased travel life and load capacity over other linear ball bearings.

Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC
Product Category Linear Bearings
Product Number OPN203242
Product Name Precision Linear Ball Bearing Open
Bearing Type Bushing (Ball)
Bearing Housing None
Open Closed - Bushing Open
Bearing Features Wipe / Seal; Seals suffix DD
Unlock Full Specs
to access all available technical data

Similar Products

1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 2.25 inch (57.15 mm)
View Details
Linear Guide Rollers - VW-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.6250 inch (15.87 mm)
View Details
Linear Bearing - LME_UU Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Width 0.2756 to 3.54 inch (7 to 90 mm)
Bearing Diameter 1.18 to 2.36 inch (30 to 60 mm)
Bearing Length 0.7480 to 8.31 inch (19 to 211 mm)
View Details
Linear Bearing Blocks - RPG35SV-CN0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 2.94 inch (74.7 mm)
View Details