Lee Controls, LLC Composite Bearings Inch Series Open LX1220-13SU

Description
LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating over an aluminum shell. These bearings offer high load capabilities with low friction. Self Lubricated Bearings require no lubrication while the Ceramic bearing requires a lubricant (no silicone). These composite bearings have a 5000 PSI rating.
Datasheet
Description
LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating over an aluminum shell. These bearings offer high load capabilities with low friction. Self Lubricated Bearings require no lubrication while the Ceramic bearing requires a lubricant (no silicone). These composite bearings have a 5000 PSI rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Bearings Inch Series Open - LX1220-13SU - Lee Controls, LLC
Southport, NC, USA
Composite Bearings Inch Series Open
LX1220-13SU
Composite Bearings Inch Series Open LX1220-13SU
LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic composites, in sleeve bearings and pillow block models. The Self Lubricating bearing is manufactured with Teflon® and polyimide filler, while the Ceramic bearing is a ceramic coating over an aluminum shell. These bearings offer high load capabilities with low friction. Self Lubricated Bearings require no lubrication while the Ceramic bearing requires a lubricant (no silicone). These composite bearings have a 5000 PSI rating.

LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic
composites, in sleeve bearings and pillow block models. The Self Lubricating
bearing is manufactured with Teflon® and polyimide filler, while the Ceramic
bearing is a ceramic coating over an aluminum shell. These bearings offer high
load capabilities with low friction. Self Lubricated Bearings require no lubrication
while the Ceramic bearing requires a lubricant (no silicone). These composite
bearings have a 5000 PSI rating.

Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC
Product Category Linear Bearings
Product Number LX1220-13SU
Product Name Composite Bearings Inch Series Open
Bearing Type Plain / Journal
Special Bearing Materials Ceramic (optional feature); Rotary Motion; Self Lubricating (optional feature)
Bearing Housing None
Open Closed - Bushing Open (optional feature); Closed (optional feature)
Bearing Features Self Aligning (optional feature); Wipe / Seal (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Precision Steel Ball Bushing OPN324864 - TOPN-324864 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 4 inch (102 mm)
View Details
Linear Guide Rollers - VW-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.7500 inch (19.05 mm)
View Details
Cross Roller Guideway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Crossed Roller
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 0.1575 to 1.57 inch (4 to 40 mm)
View Details
Linear Bearing Blocks - RPG45HALCH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 4.72 inch (120 mm)
View Details