LEE LINEAR® composite bearings are offered in Self Lubricated and Ceramic
composites, in sleeve bearings and pillow block models. The Self Lubricating
bearing is manufactured with Teflon® and polyimide filler, while the Ceramic
bearing is a ceramic coating over an aluminum shell. These bearings offer high
load capabilities with low friction. Self Lubricated Bearings require no lubrication
while the Ceramic bearing requires a lubricant (no silicone). These composite
bearings have a 5000 PSI rating.
| Lee Controls, LLC | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | LX610-7SU |
| Product Name | Composite Bearings Inch Series Open |
| Bearing Type | Plain / Journal |
| Special Bearing Materials | Ceramic (optional feature); Rotary Motion; Self Lubricating (optional feature) |
| Bearing Housing | None |
| Open Closed - Bushing | Open (optional feature); Closed (optional feature) |
| Bearing Features | Self Aligning (optional feature); Wipe / Seal (optional feature) |