Lee Controls, LLC Datasheets for Linear Shafts
Linear shafts are elongated, rod-shaped devices that provide linear or rotary motion for power transmission applications.
Linear Shafts: Learn more
| Product Name | Notes |
|---|---|
| 60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes... | |
| LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft... | |
| Pre-Drilled shafting from LEE LINEAR is comprised of both 60 Plus and 440C shafting pre-drilled with a standard industrial hole pattern meeting most application requirements. Holes are drilled and tapped... |