The unique design of the patented Roller Bearing Pillow Block incorporates a larger "rolling" diameter than conventional linear ball bearing pillow blocks. The larger rolling diameter enables the bearing to operate at significantly higher speeds and acceleration. Constructed with an aluminum body and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow Blocks are the smoothest roundway bearing in the world! LEE LINEAR is the leader in linear roller bearing technology!
When longer travel life, or an increase in load capacity is required, LEE LINEAR's Double Pillow Blocks are ideal. They offer double the capacity of the single pillow block.
| Lee Controls, LLC | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | DPB-20-OPN |
| Product Name | Roller Bearing Pillow Block Double |
| Bearing Type | Linear Roller |
| Special Bearing Materials | Corrosion Resistant. |
| Bearing Housing | Pillow Block |
| Open Closed - Bushing | Open |
| Bearing Features | Adjustable Preload; Lubrication Port (optional feature); Recirculating Bearings; Self Aligning; Wipe / Seal; Top Grease |