Lee Controls, LLC Datasheets for Linear Bearing Rails

Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more

Product Name Notes
LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in...
Low Shaft Support Rails “LSR” are designed with a 40% lower profile for compact linear motion systems. Made with AISI C1018 steel and available in standard lengths of 48 inch...
The LEE LINEAR "LSG" Low Support Guide consists of a 60 Plus® or 440C shaft with a (LSR) low support rail which provides a low profile. This guide is...