Ewellix Linear guides

Description
Benefits: Designed for maximum flexibility and ease of use Units (single, tandem and quadruple) are available for practically every application Worldwide availability through Ewellix's distribution network Features: Self-aligning +/- 30 arc minutes and standard designs Factory pre-lubricated, with or without double lip seals Raceway technology with polymeric cage Linear ball bearings from Ewellix are available in compact series LBB (ISO series 1) and standard series LBC (ISO series 3). The bearings consist of a polymer cage with steel track segments to guide the rotating ball sets within the entire cage. The range is available with or without sealing, as a standard version, as an open version and in a corrosion-resistant version.
Datasheet
Description
Benefits: Designed for maximum flexibility and ease of use Units (single, tandem and quadruple) are available for practically every application Worldwide availability through Ewellix's distribution network Features: Self-aligning +/- 30 arc minutes and standard designs Factory pre-lubricated, with or without double lip seals Raceway technology with polymeric cage Linear ball bearings from Ewellix are available in compact series LBB (ISO series 1) and standard series LBC (ISO series 3). The bearings consist of a polymer cage with steel track segments to guide the rotating ball sets within the entire cage. The range is available with or without sealing, as a standard version, as an open version and in a corrosion-resistant version.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear guides -  - Ewellix
Center Valley, PA, United States
Linear guides
Linear guides
Benefits: Designed for maximum flexibility and ease of use Units (single, tandem and quadruple) are available for practically every application Worldwide availability through Ewellix's distribution network Features: Self-aligning +/- 30 arc minutes and standard designs Factory pre-lubricated, with or without double lip seals Raceway technology with polymeric cage Linear ball bearings from Ewellix are available in compact series LBB (ISO series 1) and standard series LBC (ISO series 3). The bearings consist of a polymer cage with steel track segments to guide the rotating ball sets within the entire cage. The range is available with or without sealing, as a standard version, as an open version and in a corrosion-resistant version.

Benefits:

  • Designed for maximum flexibility and ease of use
  • Units (single, tandem and quadruple) are available for practically every application
  • Worldwide availability through Ewellix's distribution network

Features:

  • Self-aligning +/- 30 arc minutes and standard designs
  • Factory pre-lubricated, with or without double lip seals
  • Raceway technology with polymeric cage

Linear ball bearings from Ewellix are available in compact series LBB (ISO series 1) and standard series LBC (ISO series 3). The bearings consist of a polymer cage with steel track segments to guide the rotating ball sets within the entire cage. The range is available with or without sealing, as a standard version, as an open version and in a corrosion-resistant version.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Linear Bearings
Product Name Linear guides
Bearing Type Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2175223 - RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.3937 inch (10 mm)
View Details
Slide Units - Slide-Units - Isotech, Inc.
Specs
Bearing Type Bushing (Ball)
View Details
Slide Rotary Bushing - SRE Type - NB Corporation of America
NB Corporation of America
Specs
Bearing Type Bushing (Ball)
Bearing Housing Flanged; None; Rectangular; Pillow Block
Open Closed - Bushing Closed
View Details
Linear Bearing Blocks - RPG35HRLAH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Width 2.76 inch (70 mm)
Bearing Length 5.31 inch (135 mm)
View Details