Advanced Technology Products Datasheets for Pipe and Tube Cutters
Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts.
Pipe and Tube Cutters: Learn more
Product Name | Notes |
---|---|
TechniCut™ Premium Hose and Tubing Cutter The TechniCut™ Premium Hose and Tubing Cutter features a patented design that provides straight, repeatable cuts up to 1″ O.D. The shape and design... | |
A high quality cutter for cutting plastic tubing, PVC, CPVC, polyethylene pipe and rubber hose through 1" (2.54 cm). Replaceable blade is made of high carbon, PTFE coated steel. Produces... | |
Tube Cutter for Mini Hose, Range of hose cutting: 1/8 in OD - 1/2 in OD (3mm-12mm) |