Advanced Technology Products Mini Tube Cutter TC-14

Description
Tube Cutter for Mini Hose, Range of hose cutting: 1/8 in OD - 1/2 in OD (3mm-12mm)

Suppliers

Company
Product
Description
Supplier Links
Mini Tube Cutter - TC-14 - Advanced Technology Products
Milford Center, OH, USA
Mini Tube Cutter
TC-14
Mini Tube Cutter TC-14
Tube Cutter for Mini Hose, Range of hose cutting: 1/8 in OD - 1/2 in OD (3mm-12mm)

Tube Cutter for Mini Hose, Range of hose cutting: 1/8 in OD - 1/2 in OD (3mm-12mm)

Supplier's Site

Technical Specifications

  Advanced Technology Products
Product Category Pipe and Tube Cutters
Product Number TC-14
Product Name Mini Tube Cutter
Pipe and Tube Cutters Scissor Cutter
Unlock Full Specs
to access all available technical data

Similar Products

One Handed Ratchet Hose Cutter|Master File - HCRCT - Kuriyama of America, Inc.
Specs
Pipe and Tube Cutters Ratchet Cutter
Tubing / Pipe Diameter 2.5 inch (63.5 mm)
Tool Weight 1.4 lbs (0.6349 kg)
View Details
RIDGID® 8-Jaw Set -  - RLS LLC
Specs
Pipe and Tube Cutters Enclosed Feed Cutter
Tubing / Pipe Material Copper
Tubing / Pipe Diameter 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Easycut Cutter with one blade - 9800000 - NewAge Industries
Specs
Pipe and Tube Cutters Scissor Cutter
Tubing / Pipe Diameter 1.5 inch (38.1 mm)
Power Manual Tools
View Details
 - 3595573 - RS Components, Ltd.
RS Components, Ltd.
View Details