TPI Corporation Datasheets for Dampers and Louvers

Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Dampers and Louvers: Learn more

Product Name Notes
28 INCH X 28 INCH OVERALL SIZE SHUTTER 26 INCH X 26 INCH OPENING SIZE USED ON 24 INCH ATTIC FAN CS MODEL
ADJUSTABLE TYPE DAMPER USED ON GABLE MOUNT VENTILATOR FAN SIZE 15 INCH DIA X 6 INCH DEPTH
ALUMINUM (BLADE/FRAME) MATERIAL 51 INCH L X 51 INCH W X 3 INCH THICK OVERALL SIZE SHUTTER 48 INCH X 48 INCH OPENING SIZE USED ON 48 INCH EXHAUST FAN...
CEILING TYPE 34 INCH X 36 INCH OVERALL SIZE SHUTTER 32 INCH X 34 INCH OPENING SIZE FAN SIZE 30 INCH CS MODEL
CEILING TYPE 34 INCH X 45 INCH OVERALL SIZE SHUTTER 32 INCH X 43 INCH OPENING SIZE FAN SIZE 36 INCH CS MODEL
CEILING TYPE 36 INCH X 36 INCH OVERALL SIZE SHUTTER 34 INCH X 34 INCH OPENING SIZE FAN SIZE 30 INCH CS MODEL
CEILING TYPE 36 INCH X 45 INCH OVERALL SIZE SHUTTER 34 INCH X 43 INCH OPENING SIZE FAN SIZE 36 INCH CS MODEL
GALVANIZED FINISH 27 INCH L X 27 INCH W OVERALL SIZE SHUTTER 24 INCH X 24 INCH OPENING SIZE USED ON 24 INCH EXHAUST FAN ELECTRICAL RATING 115/230 V 1-PHASE...
GALVANIZED FINISH 33 INCH L X 33 INCH W OVERALL SIZE SHUTTER 30 INCH X 30 INCH OPENING SIZE USED ON 30 INCH EXHAUST FAN ELECTRICAL RATING 115/230 V 1-PHASE...
GALVANIZED FINISH 39 INCH L X 39 INCH W OVERALL SIZE SHUTTER 36 INCH X 36 INCH OPENING SIZE USED ON 36 INCH EXHAUST FAN ELECTRICAL RATING 115/230 V 1-PHASE...
GALVANIZED FINISH 51 INCH L X 51 INCH W OVERALL SIZE SHUTTER 48 INCH X 48 INCH OPENING SIZE USED ON 48 INCH EXHAUST FAN ELECTRICAL RATING 115/230 V 1-PHASE...
GALVANIZED FINISH 63 INCH L X 63 INCH W OVERALL SIZE SHUTTER 60 INCH X 60 INCH OPENING SIZE USED ON 60 INCH EXHAUST FAN ELECTRICAL RATING 115/230 V 1-PHASE...
HEAVY DUTY TYPE ALUMINUM MATERIAL 14 INCH L X 15 INCH W OVERALL SIZE SHUTTER 12 INCH X 12 INCH OPENING SIZE USED ON 12 INCH EXHAUST FAN CES MODEL...
HEAVY DUTY TYPE ALUMINUM MATERIAL 19 INCH L X 19 INCH W OVERALL SIZE SHUTTER 16 INCH X 16 INCH OPENING SIZE USED ON 16 INCH EXHAUST FAN CES MODEL...
HEAVY DUTY TYPE ALUMINUM MATERIAL 23 INCH L X 23 INCH W OVERALL SIZE SHUTTER 20 INCH X 20 INCH OPENING SIZE USED ON 20 INCH EXHAUST FAN CES MODEL...
HEAVY DUTY TYPE ALUMINUM MATERIAL 27 INCH L X 27 INCH W OVERALL SIZE SHUTTER 24 INCH X 24 INCH OPENING SIZE USED ON 24 INCH EXHAUST FAN CES MODEL...
HEAVY DUTY TYPE ALUMINUM MATERIAL 33 INCH L X 33 INCH W OVERALL SIZE SHUTTER 30 INCH X 30 INCH OPENING SIZE USED ON 30 INCH EXHAUST FAN CES MODEL...
HEAVY DUTY TYPE ALUMINUM MATERIAL 39 INCH L X 39 INCH W OVERALL SIZE SHUTTER 36 INCH X 36 INCH OPENING SIZE USED ON 36 INCH EXHAUST FAN CES MODEL...
HEAVY DUTY TYPE ALUMINUM MATERIAL 45 INCH L X 45 INCH W OVERALL SIZE SHUTTER 42 INCH X 42 INCH OPENING SIZE USED ON 42 INCH EXHAUST FAN CES MODEL...
HEAVY DUTY TYPE ALUMINUM MATERIAL 63 INCH L X 63 INCH W OVERALL SIZE SHUTTER 60 INCH X 60 INCH OPENING SIZE USED ON 60 INCH EXHAUST FAN CES MODEL...
WALL TYPE 13.13 INCH L X 13.13 INCH W OVERALL SIZE SHUTTER USED ON 10 INCH EXHAUST FAN CES MODEL
WALL TYPE 15.13 INCH L X 15.13 INCH W OVERALL SIZE SHUTTER USED ON 12 INCH EXHAUST FAN CES MODEL
WALL TYPE 17.13 INCH L X 17.13 INCH W OVERALL SIZE SHUTTER USED ON 14 INCH EXHAUST FAN CES MODEL
WALL TYPE 19 INCH L X 19 INCH W OVERALL SIZE SHUTTER USED ON 16 INCH EXHAUST FAN CES MODEL
WALL TYPE 21.13 INCH L X 21.13 INCH W OVERALL SIZE SHUTTER USED ON 18 INCH EXHAUST FAN CES MODEL
WALL TYPE 23.13 INCH L X 23.13 INCH W OVERALL SIZE SHUTTER USED ON 20 INCH EXHAUST FAN CES MODEL
WALL TYPE 27.13 INCH L X 27.13 INCH W OVERALL SIZE SHUTTER USED ON 24 INCH EXHAUST FAN CES MODEL
WALL TYPE 33.13 INCH L X 33.13 INCH W OVERALL SIZE SHUTTER USED ON 30 INCH EXHAUST FAN CES MODEL