DEPRAG, Inc. Datasheets for Pneumatic Tools

Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability.
Pneumatic Tools: Learn more

Product Name Notes
Air straight tapper for the vertical tapping / cleaning of threads. Use: Air Straight Tappers - for the tapping of threads - as well as the cleaning of threads in...
Application: For de-rusting - to de-scale burrs on forgings and to remove scale-formations - rust or paint.
Application: The rammers are used in many applications - such as the scaling of forgings when used with tampered- or rubber butts - the cleaning of Open-Hearth- or Electric Ovens...
Application: to stir molding - as an external vibrator for container housing - receptacles - slides - drainage fixtures and tilting wagons and condense sand - dirt - concrete -...
Fast - efficient filling - sanding and deburring tool - weight reduced by half for comfortable operation over long periods of time. Use: An air file is suitable for deburring...
ATEX-compliant - for the use in potentially explosive environments Safety (safety chain brake - integra- ted hand-safety) Automatic chain lubrication possible motor speed regulation by lever Simple to operate and...
ATEX High power output Safe Operation Easy Control Simple to operate and maintain
Drill Hammers Chipping Hammers Riveting Hammers Pick and Spade Hammers Impact Hammers Scaler Advantages: For industrial applications Highly durable Simple operation Robust Our large program of hammers include the small-sized...
Effective High power output - low weight Ergonomic Long lifespan Polishers Tools for Polishing and Grinding Our polishers are designed to perform best on heavy duty - industrial applications. The...
High cutting speed Optimum curve adaptability Lateral material discharge due to the ideal deflector geometry High machine uptime Metal shears are used in the entire sheet-metal industry - for the...
High separating power - high machine uptime The speed regulator assures perfect and constant cutting conditions Highly durable Simple operation Hand-guided cutting of different parts - especially metals and plastics.
high separing power the speed regulator assures perfect and constant cutting conditions highly durable simple operation
Maximum power - maximum efficiency - ideal for repetitive production Revolutionary motor design Torque adjustment feature Maximum life-time and reliability Ergonomic execution Low vibration- and emission level Low air consumption...
Maximum power - maximum efficiency Robust Long lifespan Easy handling Our impact wrenches allow the effective tigh - tening and loosening of fasteners or screws - size M14 to M36...
Oilfree and maintenance-free operation - turbine motor does not require airline lubrication Optimal power to weight ratio - low air consumption Maximum material removal Perfect handling by means of an...