Embedded Data Systems Datasheets for Sensor Chips

Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more

Product Name Notes
*The DS1923-F5#W units do not meet the product specifications for the DS1923-F5# because they have up to 63K of device samples taken which could reduce the battery life (thus the...
64-Bit unique ID with 24-bit Digital Counter Switch for installation and service mode indication Up to 600-foot range Transmits immediately on status change Up to 100 transmitters can coexist Battery...
Senses Temperature, Humidity, Barometric pressure, and/or Light. Compatible with all EDS and Dallas Semiconductor 1-Wire bus masters. Relay may be controlled independently or change due to alarm status. LED may...
• Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Optional Latching Relay may be controlled independently or change due to alarm status. • LED may...
• High accuracy ±2.5hPa. • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates hPa/millibars and inches of mercury data...
• High accuracy ±3% Relative Humidity. • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates relative humidity, dew point,...
• Highly accurate Temperature, Humidity and Barometric Pressure Sensors. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates relative humidity, dew point, humidex, and...
• Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates light readings every 250 milliseconds. • Compatible with all EDS...
All Frequencies Measures Temperature and Relative Humidity Broad operating temperature range CRC-16 checked Status, ID, Temperature and %RH Conformal coated Complies with part 15 of the FCC rules 418 MHz...
Features - All Frequencies Digital temperature measurement 64-Bit unique ID Battery lasts from 2 to 5 years Complies with part 15 of the FCC rules Water resistant conformal coating on...
Key Features • Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or...
Key Features • Automatically Wakes Up, Measures Temperature, and Stores Values in 8KB of Data-Log Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or...
Key Features • Digital Hygrometer Measures Humidity with 8-Bit (0.6%RH) or 12-Bit (0.04%RH) Resolution • Operating Range: -20 to +85°C; 0 to 100%RH (see Safe Operating Range) • Automatically Wakes...
Key Features • Digital thermometer measures temperature 1/8°C increments with ±1°C accuracy • Built-in real-time clock (RTC) and timer has accuracy of ±2 minutes per month from 0° to 45°C...
Key Features • Digital Thermometer Measures Temperature in 0.5°C Increments. • Built-In Real-Time Clock (RTC) and Timer has Accuracy of ±2 Minutes per Month from 0°C to 45°C. • Automatically...
Key Features • Real-time clock/calendar in binary format • Uses the same binary time/date representation as the DS1994 but with 1 second resolution • Clock accuracy is better than ±
Previously part # STF. 8-18 Stainless Steel adhesive backed foil tape 2" X 2". Stranded cable, from 1-12 feet in length (12’ standard). Available with a Maxim DS18B20 or DS18S20...
Previously part # T2001. Ambient temperature range wall mount. High impact ABS plastic enclosure. Surface or wall mount. Stranded cable, from 1 to 100 feet in length (12’ standard). Available...
Previously part # T2001S-R. Ambient temperature range wall mount. High impact ABS plastic enclosure. Surface or wall mountable. Stranded cable, 12 foot in length. Terminated with RJ12 plug. Embedded Maxim...