- Trained on our vast library of engineering resources.

Embedded Data Systems DS1923-F5#W - Hygrochron Temperature & Humidity iButton DS1923-F5#W

Suppliers

Company
Product
Description
Supplier Links
DS1923-F5#W - Hygrochron Temperature & Humidity iButton - DS1923-F5#W - Embedded Data Systems
Lawrenceburg, KY, USA
DS1923-F5#W - Hygrochron Temperature & Humidity iButton
DS1923-F5#W
DS1923-F5#W - Hygrochron Temperature & Humidity iButton DS1923-F5#W
*The DS1923-F5#W units do not meet the product specifications for the DS1923-F5# because they have up to 63K of device samples taken which could reduce the battery life (thus the price reduction). The waiver for the DS1923-F5#W units is available in the "Downloads" tab.* Key Features • Digital Hygrometer Measures Humidity with 8-Bit (0.6%RH) or 12-Bit (0.04%RH) Resolution • Operating Range: -20 to +85°C; 0 to 100%RH (see Safe Operating Range) • Automatically Wakes Up, Measures Temperature and/or Humidity and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer Humidity-Sensing Element • Hydrophobic Filter Protects Sensor Against Dust, Dirt, Moisture, and Contaminants • Sampling Rate from 1s up to 273hrs • Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point • Programmable High and Low Trip Points for Temperature and Humidity Alarms • Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function • 512 Bytes of General-Purpose Memory Plus 64 Bytes of Calibration Memory • Two-Level Password Protection of All Memory and Configuration Registers • Communicates to Host with a Single Digital Signal at Up to 15.4kbps at Standard Speed or Up to 125kbps in Overdrive Mode Using 1-Wire Protocol • Individually Calibrated in a NIST-Traceable Chamber • Calibration Coefficients for Temperature and Humidity Factory Programmed into Nonvolatile (NV) Memory Key Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use …

*The DS1923-F5#W units do not meet the product specifications for the DS1923-F5# because they have up to 63K of device samples taken which could reduce the battery life (thus the price reduction). The waiver for the DS1923-F5#W units is available in the "Downloads" tab.*

Key Features

• Digital Hygrometer Measures Humidity with 8-Bit (0.6%RH) or 12-Bit (0.04%RH) Resolution
• Operating Range: -20 to +85°C; 0 to 100%RH (see Safe Operating Range)
• Automatically Wakes Up, Measures Temperature and/or Humidity and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format
• Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution
• Temperature Accuracy Better than ±0.5°C from -10°C to +65°C
• Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging
• Capacitive Polymer Humidity-Sensing Element
• Hydrophobic Filter Protects Sensor Against Dust, Dirt, Moisture, and Contaminants
• Sampling Rate from 1s up to 273hrs
• Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point
• Programmable High and Low Trip Points for Temperature and Humidity Alarms
• Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function
• 512 Bytes of General-Purpose Memory Plus 64 Bytes of Calibration Memory
• Two-Level Password Protection of All Memory and Configuration Registers
• Communicates to Host with a Single Digital Signal at Up to 15.4kbps at Standard Speed or Up to 125kbps in Overdrive Mode Using 1-Wire Protocol
• Individually Calibrated in a NIST-Traceable Chamber
• Calibration Coefficients for Temperature and Humidity Factory Programmed into Nonvolatile (NV) Memory

Key Features

• Digital Identification and Information by Momentary Contact.
• Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike.
• Multidrop Controller for 1-Wire Net.
• Chip-Based Data Carrier Compactly Stores Information.
• Data Can be Accessed While Affixed to Object.
• Button Shape is Self-Aligning with Cup-Shaped Probes.
• Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments.
• Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim.
• Presence Detector Acknowledges When Reader First Applies Voltage.
• Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use …

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number DS1923-F5#W
Product Name DS1923-F5#W - Hygrochron Temperature & Humidity iButton
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Progammable Linear W/Analog Output - A1377LUCTN-TC3-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 3- Pin SIP
View Details
3 suppliers
Magnetic position sensors, Linear sensors - TLE4999C8-S0001 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
 - 1223344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Type Proximity Sensors
Input Voltage 3 to 6.5 volts
Operating Temperature -40 C (-40 F)
View Details