All Frequencies Measures Temperature and Relative Humidity Broad operating temperature range CRC-16 checked Status, ID, Temperature and %RH Conformal coated Complies with part 15 of the FCC rules 418 MHz & 433 MHz Up to 600 foot transmission range Transmission rates from 10 to 17 seconds random Up to 100 sensors can coexist Battery lasts from 2 to 5 years Very small (1.3" X 2.1" X .6") ABS Enclosure Internal Loop antenna 900 MHz Sensirion SHT71 single chip temperature/humidity sensor Calibration/lineariz
ation data stored in sensor Integrated 100mw, 900 MHz SSFH radio for long range performance 30-Bit unique ID Range Indoor: Up to 1300 feet Range Outdoor: Up to 1 mile with standard antenna Battery lasts up to 2 years at 5 minute transmit intervals (6 years with optional battery pack) Very small (3.25” X 3.25” X 1.375”) ABS Enclosure External ¼ wave antenna with RPSMA connector (Optional antennas available)
Part #s
3005-17 - Point Sensor Temp/Humidity, 418 MHz 3005-115-2 - Point Sensor Temp/Humidity, 900 MHz (3005-115 replacement)
5002-09-TH - Point Sensor Temp/Humidity, 433 MHz
The Point Sensor Wireless Temperature and Relative Humidity sensor is a battery operated digital temperature and relative humidity sensor with a microprocessor controlled 418, 433, or 900MHz. FCC certified radio transmitter. The Point Sensor Temp/Humidity sensor has an on board time of day clock which allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information, linearized temperature, linearized and temperature compensated humidity data are combined with a CRC-16 error check and transmitted in a very short data packet which results in a very short transmitter on-time. This architecture allows the Point Sensor Temp/Humidity sensors to consume very low energy resulting in a battery life of up to 2 years (900 MHz) or up to 5 years (418 MHz & 433 MHz). The electronics are coated with a conformal material which provides a moisture barrier against condensation; however, submersion in water is not recommended. The service switch is activated by either inserting a special tool through a hole in the top ABS co…
All Frequencies
- Measures Temperature and Relative Humidity
- Broad operating temperature range
- CRC-16 checked Status, ID, Temperature and %RH
- Conformal coated
- Complies with part 15 of the FCC rules
| 418 MHz & 433 MHz
- Up to 600 foot transmission range
- Transmission rates from 10 to 17 seconds random
- Up to 100 sensors can coexist
- Battery lasts from 2 to 5 years
- Very small (1.3" X 2.1" X .6") ABS Enclosure
- Internal Loop antenna
| 900 MHz
- Sensirion SHT71 single chip temperature/humidity sensor
- Calibration/linearization data stored in sensor
- Integrated 100mw, 900 MHz SSFH radio for long range performance
- 30-Bit unique ID
- Range Indoor: Up to 1300 feet
- Range Outdoor: Up to 1 mile with standard antenna
- Battery lasts up to 2 years at 5 minute transmit intervals (6 years with optional battery pack)
- Very small (3.25” X 3.25” X 1.375”) ABS Enclosure
- External ¼ wave antenna with RPSMA connector (Optional antennas available)
|
Part #s
3005-17 - Point Sensor Temp/Humidity, 418 MHz
3005-115-2 - Point Sensor Temp/Humidity, 900 MHz (3005-115 replacement)
5002-09-TH - Point Sensor Temp/Humidity, 433 MHz
The Point Sensor Wireless Temperature and Relative Humidity sensor is a battery operated digital temperature and relative humidity sensor with a microprocessor controlled 418, 433, or 900MHz. FCC certified radio transmitter. The Point Sensor Temp/Humidity sensor has an on board time of day clock which allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information, linearized temperature, linearized and temperature compensated humidity data are combined with a CRC-16 error check and transmitted in a very short data packet which results in a very short transmitter on-time. This architecture allows the Point Sensor Temp/Humidity sensors to consume very low energy resulting in a battery life of up to 2 years (900 MHz) or up to 5 years (418 MHz & 433 MHz).
The electronics are coated with a conformal material which provides a moisture barrier against condensation; however, submersion in water is not recommended. The service switch is activated by either inserting a special tool through a hole in the top ABS co…