- Trained on our vast library of engineering resources.

Embedded Data Systems DS1922E-F5# - Thermochron iButton 15°C thru +140°C DS1922E-F5#

Suppliers

Company
Product
Description
Supplier Links
DS1922E-F5# - Thermochron iButton 15°C thru +140°C - DS1922E-F5# - Embedded Data Systems
Lawrenceburg, KY, USA
DS1922E-F5# - Thermochron iButton 15°C thru +140°C
DS1922E-F5#
DS1922E-F5# - Thermochron iButton 15°C thru +140°C DS1922E-F5#
Key Features • Automatically Wakes Up, Measures Temperature, and Stores Values in 8KB of Data-Log Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy: ±1.5°C from +110°C to +140°C, ±7°C typical from +15°C to +110°C • Water Resistant or Waterproof if Placed Inside DS9107 iButton Capsule (Exceeds Water Resistant 3 ATM Requirements) • Sampling Rate from 1s Up to 273hr • Programmable High and Low Trip Points for Temperature Alarms • Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point • Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function • 576 Bytes of General-Purpose Memory • Two-Level Password Protection of All Memory and Configuration Registers • Operating Temperature Range: +15°C to +140°C • Communicates to Host with a Single Digital Signal Up to 15.4kbps at Standard Speed or Up to 125kbps in Overdrive Mode Using 1-Wire Protocol • NIST Traceable Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1922E temperature logger iButton is a rugged, self-sufficient system that measures temperature and records the result in a protected memory section. The recording is done at a user-defined rate. A total of 8192 8-bit readings or 4096 16-bit readings, taken at equidistant intervals ranging from 1s to 273hr, can be stored. Additionally, 576 bytes of SRAM store application-specific information. A mission to collect data can be programmed to begin immediately, after a user-defined delay, or after a temperature alarm. Access to the memory and control functions can be password protec…
Key Features

• Automatically Wakes Up, Measures Temperature, and Stores Values in 8KB of Data-Log Memory in 8- or 16-Bit Format
• Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution
• Temperature Accuracy: ±1.5°C from +110°C to +140°C, ±7°C typical from +15°C to +110°C
• Water Resistant or Waterproof if Placed Inside DS9107 iButton Capsule (Exceeds Water Resistant 3 ATM Requirements)
• Sampling Rate from 1s Up to 273hr
• Programmable High and Low Trip Points for Temperature Alarms
• Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point
• Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function
• 576 Bytes of General-Purpose Memory
• Two-Level Password Protection of All Memory and Configuration Registers
• Operating Temperature Range: +15°C to +140°C
• Communicates to Host with a Single Digital Signal Up to 15.4kbps at Standard Speed or Up to 125kbps in Overdrive Mode Using 1-Wire Protocol

• NIST Traceable

Common iButton Features

• Digital Identification and Information by Momentary Contact.
• Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike.
• Multidrop Controller for 1-Wire Net.
• Chip-Based Data Carrier Compactly Stores Information.
• Data Can be Accessed While Affixed to Object.
• Button Shape is Self-Aligning with Cup-Shaped Probes.
• Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments.
• Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim.
• Presence Detector Acknowledges When Reader First Applies Voltage.
• Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending).

The DS1922E temperature logger iButton is a rugged, self-sufficient system that measures temperature and records the result in a protected memory section. The recording is done at a user-defined rate. A total of 8192 8-bit readings or 4096 16-bit readings, taken at equidistant intervals ranging from 1s to 273hr, can be stored. Additionally, 576 bytes of SRAM store application-specific information. A mission to collect data can be programmed to begin immediately, after a user-defined delay, or after a temperature alarm. Access to the memory and control functions can be password protec…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number DS1922E-F5#
Product Name DS1922E-F5# - Thermochron iButton 15°C thru +140°C
Operating Temperature 15 to 140 C (59 to 284 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1324LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting 3-Pin SOT23W
Standards and Certifications RoHS
View Details
3 suppliers
Magnetic position sensors, Magnetic switches - TLE4966-3K - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
3 suppliers
 - 7122841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Type Proximity Sensors
Input Voltage 3.5 to 20 volts
View Details