Parker Hannifin / Automation / Electromechanical Division - Europe Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
Product Name | Notes |
---|---|
LCB: Compact and robust linear actuator External sliding guidance system and integrated timing belt drive Low-cost alternative to conventional timing belt driven linear actuators demanding robustness combined with simple construction... | |
Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin’s new PROmech™ Series linear actuators are... | |
137~276 N continuous force 744~1860 N peak force 233~318 mm stroke Speeds up to 5.3 m/s Acceleration up to 381 m/s2 | |
51~102 N continuous force 312~780 N peak force 27~309 mm stroke Speeds up to 5.9 m/s Acceleration up to 586 m/s2 | |
Can be combined with HLE and HPLA linear actuators in a modular system resistant aluminium telescope profile. Backlash-free guidance by means of adjustable, plastic rollers mounted on roller bearings. Maintenance-free,... | |
Can be combined with HLE and HPLA linear actuators in a modular system Resistant aluminium telescope profile Backlash-free guidance by means of adjustable, plastic rollers mounted on roller bearings Maintenance-free,... | |
Up to 20 m for timing belt drive High speeds in practical applications of up to 5 m/s High load-bearing capacity up to 1000 kg Nominal drive torque up to... | |
Up to 50 m for rack-and-piniondrive (HPLA180) Up to 20 m for timing belt drive High speeds in practical applications of up to 5 m/s High load-bearing capacity up to... |