Morgan Advanced Materials Datasheets for Silica, Quartz, and Silicate Materials
Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based on silicon dioxide and various chemical variations.
Silica, Quartz, and Silicate Materials: Learn more
Product Name | Notes |
---|---|
A sintered fused silica refractory material with an SiO2 content of 99.9% | |
A steatite ceramic of typical composition 27.7% MgO and 64% SiO2. This silicate-based material offers economy and good high temperature electrical resistance for components that do not need... | |
Aluminum silicate ceramic based on natural lava. It is typically a composite of 41.9% Al2O3 and 54.8% SiO2 with 2.3% TiO2, 0.75% Fe2... | |
Cerasil is an alumino silicate ceramic with distinct advantages over steatite and high alumina. Low C.T.E. allows excellent thermal shock resistance. | |
Combing versatility, value and thermal efficiency, structural insulation products from Morgan Thermal Ceramics are a high performance solution for challenging environments and demanding applications. Morgan Thermal Ceramics structural insulation products... |