A steatite ceramic of typical composition
27.7% MgO and 64% SiO2. This silicate-based material offers economy and good high temperature electrical resistance for components that do not need the higher rated mechanical properties of alumina ceramics.
Morgan Advanced Materials | |
---|---|
Product Category | Industrial Ceramic Materials |
Product Number | Frequentite 1000 |
Product Name | Silicate Ceramic |
Material Type | Silicate / Clay; Al Silicate or Mica Based |
Thermal Conductivity | 209 W/m-K (121 BTU-ft/hr-ft²-F) |
Density | 2.80E-9 g/cc (2.34E-8 lbs/gal) |
MOR / Flexural Strength | 18130 psi (125000 KPa) |