Carlisle Interconnect Technologies Datasheets for Serial Cables
Serial cables are used for the serial transmission of data. They support communication standards such as RS232, RS422, and RS485, as well as Fibre Channel, IEEE 1394 or FireWire® (Apple Computer, Inc.), and universal serial bus (USB).
Serial Cables: Learn more
Product Name | Notes |
---|---|
Carlisle Interconnect Technologies introduces theFlightGear™ series of Power Cables that provide charging capabilities of Portable Electronic Devices (PEDs) including the iPad® and iPad® 2. Carlisle Interconnect Technologies introduces theFlightGear™ series... | |
CarlisleIT USB 2.0 cables are double shielded, designed to operate at 150°C, and meet the stringent requirements of aerospace applications. High speed transmission Flight-proven design Low smoke and flame generation... | |
Our cabling solutions for the IEEE 1394 standard are comprised of individually shielded pairs or Quad configurations that utilize our expanded PTFE technology to produce a cable that provides excellent... |