Ecologix Environmental Systems Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
Product Name | Notes |
---|---|
Activated Carbon Filter Vessels are effective in removing chlorine, organic chemicals, tastes and odors, phenols, pesticides, detergents, micro-contaminants, halogenated organic compounds, hydrocarbons and other dispersed contaminants by a carbon "adsorption"... | |
AHP-55 Series Liquid Phase Vessels will not bulge, leak or rust apart. The top is made of heavy gauge domed steel and powder coated for durability. The interior has dual... | |
Bilge Oil Removal Systems are an industrial marine grade oil water separator that has a variety of applications. Fully US Coast Guard certified with vessels and piping in the standard... | |
Cone Filters are used to catch and filter any type of debris from the waste stream. A variety of mesh screens are available to remove small micron sized particulate as... | |
Ecologix Filament Wound or Hand Lay-Up tanks offer the ultimate in corrosion protection. Our Filament Winding technique, based on the utilization of continuous strands of glass, produce a fully laminated... | |
Ecologix offers a variety of sludge dewatering filter press units that range in processing capability from 4,500- 90,000 gallons per day. Customize your configuration with elevated legs, plate shifters, platform... | |
Ecologix steel bolted tanks are suitable for a variety of applications such as, industrial wastewater, potable water, liquid chemical, petroleum and fuel, and fats, oils, and grease storage. Tanks are... | |
EFM Series of Internally-fed Rotary Screens are designed for the high flow rate/low solids content of municipal sewage. They are compact units and fully enclosed to contain vapours. The housing... | |
EFO Series Internally-fed Rotary Screens have cylindrical drums mounted horizontally on four shaft-mounted wheels. The drum rotates at 4-5 rpm and is driven by a top-mounted, TEFC motor, geardrive, stainless... | |
EFS Series of Internally-fed Rotary Screens is the most versatile unit, applied on high flows with heavy solids loading for industrial wastewaters. The EFS features a modular design, with components... | |
EFU Series of Internally-fed Rotary Screens are specifically for moderate flow and low to medium solids loading. The fully enclosed compact unit includes all the essentials for trouble free screening... | |
Miniline vessels are designed for self-supported installation. Stainless steel construction means years of reliable, precision filtration with no concern about corrosion problems and at a price that compares favorably to... | |
OdorZorb 427 contains simple sugar molecules which resemble a honeycomb or a zeolite molecule. Due to its unoccupied space, it can absorb many times its own weight in odorous molecules. | |
Oil water separators are systems used as an efficient method to separate oils and some solids from a variety of wastewater discharges. They are typically installed in industrial and maintenance... | |
Our plastic tanks are available in seamless, molded, one piece units from either virgin high density crosslink or FDA-compliant linear polyethylene. In our conical tanks, a funnel shaped conical bottom... | |
Ozone generators elimate odors from pump stations and lift stations. The ultra-violet light bulbs produce sweet smelling ozone which will elimate on contact any odor problem associated with raw sewage,... | |
Perfect for the needs of smaller populations, communities, camps, resorts & similar sized applications, the Zeo-Clear is a one-of-a-kind biological treatment system built inside your everyday ISO shipping container. The... | |
The AF-Series filters are media filter vessels designed to treat liquid streams. While the typical design application is a activated carbon adsorbtion unit, the filter can easily accommodate many medias. | |
The Bio-Clear packaged wastewater treatment system utilizes an extended aeration principal of operation which is a variation of the activated sludge process. This system functions by creating an environment with... | |
The Galaxy 4" Filter provides efficient and reliable disc filtration technology and is especially suited for pre-filtration for high flow water filtration applications. Modules are groups of filters that backwash... | |
The Galaxy 6" Filter provides efficient and reliable disc filtration technology and is especially suited for pre-filtration for high flow water filtration applications. Modules are groups of filters that backwash... | |
The H2Ozone 20 Ozone Injection System is designed to quickly integrate into an existing water line. The system produces and introduces 20 g/hr of ozone into a water flow of... | |
The H2Ozone 60 Ozone Injection System is designed to quickly integrate into an existing water line. The system produces and introduces 60 g/hr of ozone into a water flow of... | |
The H2Ozone 60 Ozone Injection System is designed to quickly integrate into an existing water line. This system produces 60 g/hr of ozone and is able to inject this ozone... | |
The H2Ozone 80 Ozone Injection System is designed to quickly integrate into an existing water line. This system produces 80 g/hr of ozone and is able to inject this ozone... | |
The H2Ozone Injection Skid designed to quickly integrate into an existing pressurized water line. Ozone from another source can be very effiently introduced into the water. Very good mass transfer... | |
The H2Ozone-40 is similar to the smaller H2Ozone-30. The TS-40 Ozone Generator is used on this ozone injection system to produce an additional 10 g/hr of ozone. The H2Ozone 40... | |
The HPAF-500 filter is a media filter vessel designed to treat liquid streams. While the typical design application is a activated carbon adsorbtion unit, the filter can easily accommodate many... | |
The HPP series filters are media filter vessels designed to treat liquid streams. While the typical design application is an activated carbon adsorbtion unit, the filter can easily accommodate many... | |
The Integrated Bio-Reactor (IBR) is designed to treat wastewater with highly concentrated organic loads, such as industrial biodegradable effluents and municipal wastewater. The operation of the IBR is simplified by... | |
The ITS platform is centered on two main components: the MCT-900 and the MD-900. The Mobile Chemical Treatment unit doses and mixes precision levels of chemistry to prepare flowback or... | |
The VF-Series filter vessels are designed to treat vapor streams where pressure drop is a strong concern. While the typical design application is a activated carbon adsorbtion unit, the filter... | |
The VFD-Series filters are media filter vessels designed to treat vapor streams. While the typical design application is a activated carbon adsorbtion unit, the filter can easily accommodate many medias. | |
The VFV-Series filter vessels are designed to treat vapor streams. While the typical design application is a activated carbon adsorbtion unit, the filter can easily accommodate many medias. The sturdy... | |
The VR-Series filter vessels are designed to treat vapor streams where pressure drop is a strong concern. With the radial design in certain applications the user can obtain higher flow... | |
When used with domestic wastewater, MBR processes produce effluent of high enough quality to be discharged to coastal, brackish, or surface waterways, or to be reclaimed for urban irrigation. Ecologix... |