Harrington Hoists, Inc. Datasheets for Hoists
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more
Page:
1
2
Product Name | Notes |
---|---|
Harrington''s LX lever pullers are ultra lightweight and compact yet extremely durable. Known as the perfect "toolbox hoists", these little hoists have all the power you need to get the... | |
Harrington's (N)ER enhanced features large capacity electric chain hoists offer high performance while handling heavier loads. Features include a fan cooled motor, count hour meter for preventive maintenanceand a unique... | |
Harrington's (N)ER enhanced features three phase electric chain hoists are equipped with latest technology in the market today. All models include a low headroom, lightweight body with a fan-cooled motor,... | |
Harrington's (N)ERCC enhanced features cylinder control electric chain hoists are ergonomically designed and include all of the features of our revolutionary NER/ER models. Available in single or dual speeds these... | |
Harrington's CB and CF hand chain hoists can easily be coupled with our PT push trolleys and our GT geared trolleys for added mobility. These trolley/hoist combinations offer all of... | |
Harrington's CB hand chain hoists combine heavy duty construction with top-of-the-line internal components for the most demanding industrial applications. These hoists are built to withstand rugged, day-in, day-out use and... | |
Harrington's CF hand chain hoists were designed for portability and durability. These hoists are the economical and practical choice for efficient, trouble-free service. The CF model is a long-lasting construction... | |
Harrington's CX hoist is notably the world's smallest hand chain hoist. Its light weight and extremely compact design make it the ideal tool for high or difficult to reach places. | |
Harrington's ED electric chain hoists are a truly unique hoist offering engineered for maximum operator comfort & control. Available in single, dual and ergonomic dual adjustable speeds these single phase... | |
Harrington's LB lever hoists combine easy operation with a compact, low headroom design that easily handles real-world demands. Rated the number 1 selling lever hoist in the U.S., these hoists... | |
Harrington's MR three-phase motorized, PT manual push and GT manual geared trolleys easily couple with our (N)ER enhanced features electric chain hoists and provide excellent traversing motion and control. MR... | |
Harrington's NTH trolley hoists are designed for those applications where headroom is limited. These hoists combine the economical CF hand chain hoist with a unique permanently attached trolley resulting in... | |
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists,... | |
Harrington's RH-Advantage Program offers the most popular wire rope hoist models, free shipping within 48 hours and a competitive price. These top-quality trolley hoists have an ultra-low headroom configuration that... |
Next >> |