Harrington's (N)ER enhanced features three phase electric chain hoists are equipped with latest technology in the market today. All models include a low headroom, lightweight body with a fan-cooled motor, standard thermal motor protection and a count hour meter for preventive maintenance. A secondary mechanical load brake is an additional features on ER models only. Simply the best hoists on the market!
Harrington Hoists, Inc. | |
---|---|
Product Category | Hoists |
Product Number | (N)ER010S |
Product Name | NER/ER Electric Chain Hoist |
Features | Brake |
Mounting | Hook |
Load Hook | Single |
Unit Weight | 119.0 lbs (54.0 kg) |
Type | Spur |