Harrington's LB lever hoists combine easy operation with a compact, low headroom design that easily handles real-world demands. Rated the number 1 selling lever hoist in the U.S., these hoists can be used horizontally, vertically, inverted or at any other load angle and have the strength to get the job done.
Harrington Hoists, Inc. | |
---|---|
Product Category | Hoists |
Product Number | LB020 |
Product Name | LB Lever Hoist |
Features | Brake |
Mounting | Hook |
Load Hook | Single |
Unit Weight | 25.0 lbs (11.3 kg) |