Harrington's (N)ERCC enhanced features cylinder control electric chain hoists are ergonomically designed and include all of the features of our revolutionary NER/ER models. Available in single or dual speeds these user-friendly hoists have a 60 minute duty rating, H4 classification, thermal motor protection, extreme duty motor and "The Guardian" Smart Brake Technology. These are the perfect hoists for high repetitive assembly operations.
Harrington Hoists, Inc. | |
---|---|
Product Category | Hoists |
Product Number | (N)ER003SCC |
Product Name | NER/ER Cylinder Control Chain Hoist |
Features | Brake |
Mounting | Hook |
Load Hook | Single |
Unit Weight | 66.0 lbs (29.9 kg) |
Type | Electric |