Harrington's MR three-phase motorized, PT manual push and GT manual geared trolleys easily couple with our (N)ER enhanced features electric chain hoists and provide excellent traversing motion and control. MR electric trolleys are built for the most demanding applications while our PT and GT manual trolleys are used for traversing a load when electric power is not necessary or available.
Harrington Hoists, Inc. | |
---|---|
Product Category | Hoists |
Product Number | (N)ERM010LD-SD |
Product Name | Dual Speed Hoist with Dual Speed Trolley |
Features | Brake |
Mounting | Trolley |
Load Hook | Single |
Unit Weight | 170.0 lbs (77.1 kg) |
Type | Spur |