Harrington Hoists, Inc. CB Hand Chain Hoist CB020

Description
Harrington's CB hand chain hoists combine heavy duty construction with top-of-the-line internal components for the most demanding industrial applications. These hoists are built to withstand rugged, day-in, day-out use and they are easily maintained and repairable making them the perfect hoist for a long-lasting fleet of industrial products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB Hand Chain Hoist - CB020 - Harrington Hoists, Inc.
Manheim, PA, USA
CB Hand Chain Hoist
CB020
CB Hand Chain Hoist CB020
Harrington's CB hand chain hoists combine heavy duty construction with top-of-the-line internal components for the most demanding industrial applications. These hoists are built to withstand rugged, day-in, day-out use and they are easily maintained and repairable making them the perfect hoist for a long-lasting fleet of industrial products.

Harrington's CB hand chain hoists combine heavy duty construction with top-of-the-line internal components for the most demanding industrial applications. These hoists are built to withstand rugged, day-in, day-out use and they are easily maintained and repairable making them the perfect hoist for a long-lasting fleet of industrial products.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number CB020
Product Name CB Hand Chain Hoist
Features Brake
Mounting Hook
Load Hook Single
Unit Weight 41.0 lbs (18.6 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Big Bag Handling Air Hoist - BBH-1000-2 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Double / Twin
Unit Weight 302.0 lbs (137.0 kg)
View Details
Lever Hoist - 653A - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details
 - 1239964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 33.05 lbs (14.99 kg)
Lift 8.2 ft (25 dm)
View Details
Bulk Bag Unloader with Hoist - T6 - Spiroflow Systems, Inc.
Spiroflow Systems, Inc.
Specs
Mounting Trolley
Type Electric
View Details