Harrington's RH-Advantage Program offers the most popular wire rope hoist models, free shipping within 48 hours and a competitive price. These top-quality trolley hoists have an ultra-low headroom configuration that provides the lowest headroom possible by positioning the trolley parallel with the beam.
Harrington Hoists, Inc. | |
---|---|
Product Category | Hoists |
Product Number | RH08U33D3G-?-WA |
Product Name | RH-Advantage Wire Rope Trolley Hoist |
Features | Brake |
Mounting | Trolley |
Load Hook | Single |
Unit Weight | 1101.0 lbs (499.3 kg) |
Type | Spur |