Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.
Harrington Hoists, Inc. | |
---|---|
Product Category | Hoists |
Product Number | RH02D-20D4C-4 |
Product Name | RH Electric Wire Rope Hoist |
Features | Brake |
Mounting | Base/Lug; Deck/Base |
Load Hook | Single |
Unit Weight | 331.0 lbs (150.1 kg) |
Type | Spur |