Harrington's (N)ER enhanced features large capacity electric chain hoists offer high performance while handling heavier loads. Features include a fan cooled motor, count hour meter for preventive maintenanceand a unique chain guide and pocket wheel that provides quiet and smooth guiding of chain. Couple (N)ER large capacity hoists with MR motorized trolleys for the most demanding lifting and traversing requirements or with PT and GT manual trolleys for more infrequent moves.
Harrington Hoists, Inc. | |
---|---|
Product Category | Hoists |
Product Number | (N)ER100LD-LG |
Product Name | Large Capacity Electric Chain Hoist |
Features | Brake |
Mounting | Hook |
Load Hook | Single |
Unit Weight | 569.0 lbs (258.0 kg) |
Type | Spur |