Aitech Defense Systems, Inc. Datasheets for VME, VPX, and VXI Products
VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards.
VME, VPX, and VXI Products: Learn more
Product Name | Notes |
---|---|
A versatile and reliable 6U VME power supply providing VME systems with an exceptionally wide input voltage range and all standard VME outputs and assures excellent load and line regulation. | |
Delivers reliable and sustainable 300W outputs for larger, more complex 6U VMEbus and CompactPCI-based subsystems. The P226 provides an exceptionally wide DC input voltage range, standard +5, +3.3 and +/-12V... | |
Provides multiple I/O including ARINC-429, analog to digital, digital to analog, and discretes, as well as an MP3 player with stereo audio output, on a single slot rugged/mil VME board. | |
Two (2) DC to DC converter modules are used to provide four (4) isolated outputs with a power rating of up to 140W. 140 Watt Output with Greater Than 75%... | |
VMEbus slave card providing analog to digital, digital to analog and digital I/O capabilities and designed for harsh environment applications. 16 Differential/32 Single Ended 16-bit A/D Input Channels Two (2)... |