Provides multiple I/O including ARINC-429, analog to digital, digital to analog, and discretes, as well as an MP3 player with stereo audio output, on a single slot rugged/mil VME board.
Rugged/Mil 6U VME Single Slot Board
VME Slave Interface
Four (4) Opto-isolated Diffrential 16-bit A/D Input Channels
Four (4) Opto-isolated Diffrential 16-bit D/A Output Channels
Two (2) +10 VDC and Two (2) -10 VDC Voltage Reference Source Sets
Opto-isolated Discrete I/O Channels
45 GND/OPEN Inputs
Ten (10) 28V/OPEN Inputs
Five (5) 28V/GND Inputs
41 GND/OPEN Discrete Outputs
ARINC-429 I/O
16 ARINC-429 Inputs
Eight (8) ARINC-429 Outputs
High or Low Speed Configuration
Audio Announcment System
All I/O Signals Routed to the VME P2 & P0 Connectors
Low Power Consumption
VxWorks Drivers including BIT
VME64x Compliant
Conduction and Air-Cooled Versions
Vibration and Shock Resistant
Provides multiple I/O including ARINC-429, analog to digital, digital to analog, and discretes, as well as an MP3 player with stereo audio output, on a single slot rugged/mil VME board.
- Rugged/Mil 6U VME Single Slot Board
- VME Slave Interface
- Four (4) Opto-isolated Diffrential 16-bit A/D Input Channels
- Four (4) Opto-isolated Diffrential 16-bit D/A Output Channels
- Two (2) +10 VDC and Two (2) -10 VDC Voltage Reference Source Sets
- Opto-isolated Discrete I/O Channels
- 45 GND/OPEN Inputs
- Ten (10) 28V/OPEN Inputs
- Five (5) 28V/GND Inputs
- 41 GND/OPEN Discrete Outputs
- ARINC-429 I/O
- 16 ARINC-429 Inputs
- Eight (8) ARINC-429 Outputs
- High or Low Speed Configuration
- Audio Announcment System
- All I/O Signals Routed to the VME P2 & P0 Connectors
- Low Power Consumption
- VxWorks Drivers including BIT
- VME64x Compliant
- Conduction and Air-Cooled Versions
- Vibration and Shock Resistant