VMEbus slave card providing analog to digital, digital to analog and digital I/O capabilities and designed for harsh environment applications.
16 Differential/32 Single Ended 16-bit A/D Input Channels
Two (2) Differential, 12 bit, isolated A/D Input Channels
Eight (8) 16-Bit D/A Channels
Thirty-Two (32) 14-Bit D/A Channels
48 Opto-Isolated Digital I/O Cells - Each Digital I/O Cell can be Factory Configured as Input or Output - Output Drive up to 1A - Factory Configurable Input Threshold Levels
16 Opto-Isolated Digital Input Channels Designed for Switch Activation
VME Slave Interface Implemented in a High Performance FPGA
All Digital & Analog I/O Signals are Available at the VME P2 & P0 Connectors
Low Power Consumption < 8 W
VxWorks Drivers including BIT
On-Board A/D, D/A Loopbacks and High Precision Reference Voltage Sources for High Reliability Operation
Conduction and Air-Cooled Versions
Vibration and Shock Resistant
VMEbus slave card providing analog to digital, digital to analog and digital I/O capabilities and designed for harsh environment applications.
- 16 Differential/32 Single Ended 16-bit A/D Input Channels
- Two (2) Differential, 12 bit, isolated A/D Input Channels
- Eight (8) 16-Bit D/A Channels
- Thirty-Two (32) 14-Bit D/A Channels
- 48 Opto-Isolated Digital I/O Cells - Each Digital I/O Cell can be Factory Configured as Input or Output - Output Drive up to 1A - Factory Configurable Input Threshold Levels
- 16 Opto-Isolated Digital Input Channels Designed for Switch Activation
- VME Slave Interface Implemented in a High Performance FPGA
- All Digital & Analog I/O Signals are Available at the VME P2 & P0 Connectors
- Low Power Consumption < 8 W
- VxWorks Drivers including BIT
- On-Board A/D, D/A Loopbacks and High Precision Reference Voltage Sources for High Reliability Operation
- Conduction and Air-Cooled Versions
- Vibration and Shock Resistant