Honeywell Sensing & IoT Datasheets for Linear Position Sensors

Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more

Page: 1 2
Product Name Notes
Honeywell SensorCube products offer sealed construction with the accuracy and the reliability of our Military and Aerospace products at a cost effective price.
Honeywell SMART Position Sensors are some of the most durable, adaptable, and lightweight absolute position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and...
The Honeywell SMART Arc Position Sensor is one of the most durable, adaptable, lightweight, and non-contact position sensors available, enabling absolute position sensing with enhanced accuracy. This simple, robust, arc...
The SMART Position Sensor is one of the most durable, adaptable, and lightweight linear position sensors available in the industry, enabling highly accurate motion control and improving operation efficiency and...
The SR13/15 Series package enhancements permit quick and easy sensor installation, increasing the usability of the SS400 Series. These devices can be installed without additional mounting hardware. The snap-in and...
The SR16 Series Hall effect vane sensors are designed for position and speed sensing and are available in three termination variations. The cost effective SR16 Series sensors are tailored for...
The SR17 Series Hall effect vane sensor is designed for position and speed sensing and is offered in a side mount package. The cost effective SR17 Series sensor is tailored...
The SS39ET, SS49E, SS59ET Linear Hall-effect Sensor ICs are small, versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. The linear sourcing output...
The SS39ET/SS49E/SS59ET Series Low-cost Linear Hall-effect Sensor ICs are small, versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. The linear sourcing output...
The SS490 Series are small, versatile, linear Hall-effect devices which are operated by the magnetic field from a permanent magnet or an electromagnet. The ratiometric output voltage is set by...
Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 0,5 mm2 gauge, 609,6 mm [24 in] jacketed cable, color...
Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 0,5 mm2 gauge, 615,7 mm [24.24 in] jacketed cable, color...
Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 22 AWG, 1 m [39.4 in] jacketed cable, color coded,...
Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 22 AWG, 2 m [78.7 in] jacketed cable, color coded...
Current sinking ouput Rugged, Epoxy filled 14mm threaded plastic housing NEMA 3, 3R, 3S, 4, 4X, 12 and 13 requirements 24 AWG, 152,4 mm [6 in] stranded leadwires, color coded...

<< Prev