Beswick Engineering Co., Inc. Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
Product Name | Notes |
---|---|
0.170" ID, 1/4" OD, 90 durometer Polyurethane tubing. Available in clear, black, red, yellow, and blue. Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and... | |
1/16" ID, 1/8" OD high pressure Copper tubing for use with compression fittings. | |
1/16" ID, 1/8" OD, 85 durometer Polyurethane tubing. Available in clear, black, gray, red, translucent red, yellow, translucent yellow, blue, translucent blue, green, and translucent green. Polyurethane tubing provides excellent... | |
1/16" ID, 1/8" OD, 85 durometer Polyurethane tubing. Available in clear, black, white, red, orange, yellow, translucent yellow, blue, translucent blue, and green. Polyurethane tubing provides excellent flexibility, resistance to... | |
1/16" ID, 1/8" OD, high pressure Teflon tubing for use with compression fittings. | |
1/4" ID, 3/8" OD, 90 durometer Polyurethane tubing. Available in clear, black, red, translucent red, yellow, and blue. Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory,... | |
3/32" ID, 5/32" OD, 85 durometer clear Polyurethane tubing. Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and resists attack by water, ozone, oil, and... | |
5/64" ID, 1/8" OD, high pressure Nylon tubing for use with compression fittings. | |
5/64" ID, 5/32" OD, 85 durometer Polyurethane tubing. Available in clear, black, red, yellow, and blue. Polyurethane tubing provides excellent flexibility, resistance to kinking and abrasion, superior memory, elasticity, and... | |
Description: Coiled polyurethane tubing, available with one 16″ straight tail and one 8″ tail on ends. The maximum extended length is 10′, with 8′ of working length. Minimum Order Quantity:... |