e-con Systems™ Inc Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| e-con Systems offers the Robotic Computing Platform (RCP) based on Ambarella's CV72S AI vision system-on-chip (SoC). e-con's RCP comprises the CV72S Vision Processor Module (VPM) and a carrier board equipped... | |
| e-con Systems™ with its strong expertise in embedded domain for over a decade now, has helped customers bring Qt based products to the market. Qt Camera Features Image Quality Settings... | |
| Module Features: Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed Resolution:3.4 MP Pixel size:2.2 µm x 2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39... | |
| OpenCView is the open-source camera software developed by e-con Systems for Windows and Linux platforms. This OpenCV-based camera application offers a more user-friendly interface for capturing images and streaming from... | |
| e-CAMView Camera Features Image Quality Settings - Users can adjust brightness, contrast and camera supported UVC controls. Still Capture Settings - Users can select image type (JPG, PNG, RAW, BMP)... |