e-CAMView Camera Features
Image Quality Settings - Users can adjust brightness, contrast and camera supported UVC controls.
Still Capture Settings - Users can select image type (JPG, PNG, RAW, BMP) and the location to save the image.
Video Capture Settings - Users can change the preview based on the selected format and resolution. Allow users to view number of frames played and get FPS information.
Supported Image types: JPG, PNG, RAW, BMP.
Supported encoder formats: YUV, MJPEG
Extension settings available for selected e-con cameras.
The key differentiators of this Windows camera application are - it has 10+ image control settings(Brightness, Exposure, White Balance, etc), frame rate (FPS) display and extension settings for select cameras.
Supported Cameras
e-con's USB 2.0 and USB 3.0 cameras are compatible with the e-CAMView direct show application which helps them to perform various operating modes. Also, e-CAMView provides support to access UVC controls.
e-CAMView supported USB 3.0 cameras
e-CAMView supported USB 2.0 cameras
e-CAMView Camera Features
- Image Quality Settings - Users can adjust brightness, contrast and camera supported UVC controls.
- Still Capture Settings - Users can select image type (JPG, PNG, RAW, BMP) and the location to save the image.
- Video Capture Settings - Users can change the preview based on the selected format and resolution. Allow users to view number of frames played and get FPS information.
- Supported Image types: JPG, PNG, RAW, BMP.
- Supported encoder formats: YUV, MJPEG
- Extension settings available for selected e-con cameras.
- The key differentiators of this Windows camera application are - it has 10+ image control settings(Brightness, Exposure, White Balance, etc), frame rate (FPS) display and extension settings for select cameras.
Supported Cameras
e-con's USB 2.0 and USB 3.0 cameras are compatible with the e-CAMView direct show application which helps them to perform various operating modes. Also, e-CAMView provides support to access UVC controls.
- e-CAMView supported USB 3.0 cameras
- e-CAMView supported USB 2.0 cameras