Sonel Test Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
1,8 m shielded Sonel test lead in black color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile...
1.2 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide...
1.2 m Sonel test lead in black color with banana plugs ends, marked N. Universal test leads, which are safe and resistant to damage. They can be used with a...
1.2 m Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
1.2 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
1.2 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
1.2 m Sonel test lead in red color. There are no measurements without test leads. Their selection depends on the test method, but also on the tested object. If probes...
1.2 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
1.8 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide...
1.8 m Sonel test lead in blue color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip.
1.8 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
1.8 m Sonel test lead in orange color. There are no measurements without test leads. Their selection depends on the test method, but also on the tested object. If probes...
1.8 m Sonel test lead in red color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip.
1.8 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
10 m shielded Sonel test lead in black color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile...
10 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide...
10 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide...
10 m Sonel test lead in blue color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip.
10 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
10 m Sonel test lead in red color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip.
10 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
10 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
100 m Sonel test lead in blue color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed...
100 m Sonel test lead in red color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed...
100 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed...
15 m Sonel test lead in blue color with banana plugs ends. The test lead is dedicated to earth resistance measurements. Test leads on reels are designed specifically for outdoor...
15 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
16 GB microSD memory card.
16 GB SD memory card.
2-core test lead 15 m blue (10 / 25 A) U1/I1
2-core test lead 15 m blue (10 / 25 A) U2/I2
2.2 m Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
2.2 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
2.2 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
2.2 m Sonel test lead in yellow/green color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
20 m shielded Sonel test lead in black color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile...
20 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide...
20 m Sonel test lead in blue color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip.
20 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
20 m Sonel test lead in red color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip.
20 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
20 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
200 m Sonel test lead in blue color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed...
200 m Sonel test lead in red color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed...
200 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed...
230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with a tip of IEC C19 type.
230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with an orange tip of IEC C13 type.
25 m Sonel test lead in blue color with banana plugs ends. The test lead is dedicated to earth resistance measurements. Test leads on reels are designed specifically for outdoor...
25 m Sonel test lead in red color with banana plugs ends. The test lead is dedicated to earth resistance measurements. Test leads on reels are designed specifically for outdoor...
3 m shielded Sonel test lead in black color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile...
3 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide...
3 m Sonel test lead in blue color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip.
3 m Sonel test lead in red color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip.
3.0 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
3.0 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
30 m Sonel test lead in red color with banana plugs ends. The test lead is dedicated to earth resistance measurements. Test leads on reels are designed specifically for outdoor...
30 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
4 m Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
4 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
5 m shielded Sonel test lead in black color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile...
5 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide...
5 m shielded Sonel test lead in black color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide...
5 m Sonel test lead in blue color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip.
5 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
5 m Sonel test lead in red color terminated with crocodile clip. Universal test leads, which are safe and resistant to damage. The lead is terminated with a crocodile clip.
5 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
5 m Sonel test lead in yellow color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
5.0 m Sonel test lead in blue color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
5.0 m Sonel test lead in red color with banana plugs ends. Universal test leads, which are safe and resistant to damage. They can be used with a wide range...
50 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. Test leads on reels are designed specifically for outdoor...
75 m Sonel test lead in blue color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed...
75 m Sonel test lead in red color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed...
75 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The test lead on a drum reel is designed...
8 GB SD memory card.
Adapters for control terminals Sonel. Adapters enabling the connection of the analyzer to terminal strips and test points in electrical switchgear units. Measuring category CAT II / 1000 V. The...
AGT-16C industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63...
AGT-16P industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63...
AGT-16T industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63...
AGT-32C industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63...
AGT-32P industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63...
AGT-32T industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63...
AGT-63P industrial socket adapter enabling the connection of instruments to single-phase or three-phase sockets in industry environments. Offered in three current load versions – 16 A, 32 A and 63...
Flexibility in measurements The SONEL ERP-1 adapter, in combination with meters that can generate measurement current of 200 mA, serves for measuring of resistance of multiple groundings without disconnecting control...
Measurements of multi-core cables Depending on the measurement facility and the established standards (each conductor to each or conductor to other shorted and grounded conductors), the measurement of the insulation...
Product withdrawn from the offer. The product has been replaced by the M-13 Carrying Case.
Quick and full diagnostics of charging stations EVSE-01 adapter allows to perform comprehensive measurements of electric vehicle charging stations - quickly and in accordance with applicable regulations. Simulating the charging...
A container for the set of batteries for Sonel meters. It enables user to replace the battery pack with four LR14 alkaline batteries. It is suitable as a backup energy...
A frame for the Sonel LKZ-1500 locator. The A frame enables the user to locate damage to the outer insulation of the cable with a very high accuracy.
A frame for the Sonel LKZ-2000 locator. The A frame enables the user to locate damage to the outer insulation of the cable with a very high accuracy.
A large case intended for carrying Sonel LKZ-2000 locating set - consisting of a transmitter and a receiver.
A light meter probe holder in the form of a trolley. Its task is to facilitate the measurements of the emergency lighting intensity by reducing the influence of the measurement...
A mini keyboard enabling more comfortable data entry during measurement performance. Communication with the test instrument is wireless via Bluetooth. Protective case is equipped with hand fastening.
A mini keyboard enabling more comfortable data entry during measurement performance. Communication with the test instrument is wireless via Bluetooth.
A set of 4 pcs. of Ø4 mm tips screwed onto the indicator probes of Sonel P-6, P-5, P-4 series and the Sonel MIC-5 insulation resistance meter.
A set of wires for LKZ-1000
A test instrument is not sufficient to perform photovoltaic system measurements - accessories dedicated for this type of systems are also needed. PVM-1 adapter - necessary to conduct selected measurements...
A test instrument is not sufficient to perform photovoltaic system measurements - accessories dedicated for this type of systems are also needed. Voltage adapter with M4/M6 thread - connects banana...
A transport case designed for Sonel cameras of KT-160, KT-160A and KT-150 series.
A transport case designed for Sonel cameras of KT-670, KT-650 and KT-560 series.
A transport case designed for Sonel MPU-1 alarm signaller.
AC adapter for charging batteries in Sonel MIC-2500, MIC-1000 and LKZ-700 meters.
AC adapter for charging batteries of Sonel KT thermal imaging cameras.
AC adapter for charging batteries of Sonel MPU-1 alarm signaller.
AC adapter for charging the battery of the receiver included in Sonel LKZ-1500 locating set.
AC adapter for charging the battery of the Sonel high-current short circuit loop impedance meters of MZC-330S and MZC-320S series
AC adapter for charging the battery of the transmitter included in Sonel LKZ-1500 locating set.
AC-16 has been designed to simplify current and voltage measurements: it eliminates the need to remove the electrical sockets. It is dedicated for use in earthed networks. The unit is...
Adapter BSA-1
Adapter for measuring the primary leakage current of welding devices and the PE leakage current of three-phase devices. To be used with meters of the PAT series.
Adapter for single phase industrial sockets. With its help, you can perform safety tests of devices that are powered from single-phase 32 A industrial sockets. They ensure the availability of...
Adapter for testing residual current devices not installed and not operating in the electrical system. The device cooperates with any Sonel test instrument with implemented measurements of RCD parameters.
Adapter podróżny (wersja UK, 2-pin), EU (CEE 7/16) -->Type G (BS 1363)
Adapter separujący AS-1 do nadajnika LKZ-1000
Adapter separujący do nadajnika LKZ-1000
Adapter
Adapters enabling the connection of the analyzer directly to DIN rail terminal blocks in electrical switchgear units. Each adapter offers M4 / M6 thread. Versatility of this solution is unique...
Adapters enabling the connection of the instrument directly to protective devices in the electrical switchgear. Fast and easy installation means electricians and maintenance personnel save time. Special design to prevent...
Additional battery pack with a power supply adapter for the transmitter of Sonel LKN-2000 locating set.
Additional power supply adapter for charging the external battery of Sonel MMR-630, MMR-620 meters.
Akumulator Ni-Cd 9.6 V 1.8 Ah
Aluminium suitcase.
An important aspect of the process of determining insulation resistance is the reference temperature at which manufacturer of the tested facility conducted tests. The measurement result shall be corrected with...
Battery charger for external and simultaneous charging of two Li-Ion batteries for Sonel cameras of KT-670, KT-650 and KT-560 series.
Brush probe dedicated to Sonel PAT meters used for testing safety of electrical devices.
Cable with the quadruple plug 2,5 kV
Cassette containing 24 mm wide adhesive paper and toner.
Colour tape for SATO printer. The tape has a length of 100 meters and is made in the form of a sticker (the printed image or text may applied in...
Contact probe dedicated to Sonel LKZ-720 locating set.
Container for R6 (AA) batteries, dedicated to Sonel LKZ-1500 locator.
Container for R6 (AA) batteries, dedicated to Sonel MRU-20 earth resistance meter.
Crocodile clip mini, set, 1 kV 10 A
Current carrying test lead 10m I1 (200 A, 25 mm2) black
Current carrying test lead 10m I2 (200 A, 25 mm2) black
Current carrying test lead 15m I1 (200 A, 25 mm2) black
Current carrying test lead 15m I2 (200 A, 25 mm2) black
Current carrying test lead 3m I1 (200 A, 25 mm2) black
Current carrying test lead 3m I2 (200 A, 25 mm2) black
Current test lead 6m I1 (200 A, 25 mm2) black
Current test lead 6m I2 (200 A, 25 mm2) black
Dedicated to Sonel power quality meters PQM-701, PQM-701Z and PQM-701Zr.
Designed for charging the analyzer battery directly from the electrical switchgear. It is particularly useful during long-term monitoring on facilities, where using the grid socket is not possible. Safety stackable...
Designed for insulation resistance simulation of power cables. Equipped with highly accurate resistors. Intended for training, presentation and auxiliary purposes – for instance in a situation, where general estimation of...
Designed for storage and transport of the meter and its accessories. The case has two main compartments closed with a zipper and one pocket on the flap. The compartments are...
Designed to check: leakage current of a welding machine's primary circuit in a situation when it is supplied from a single-phase or threephase mains (16 A or 32 A), PE...
Doble-wire test lead 1.2 m CAT III/1000 V CAT IV/600 V (10 A/25 A) U2/I2
Doble-wire test lead 3 m CAT III/1000V CAT IV/600V (10 A / 25 A) U1/I1
Doble-wire test lead 3 m CAT III/1000V CAT IV/600V (10 A / 25 A) U2/I2
Doble-wire test lead 6 m (10 /25 A) U1/ I1
Doble-wire test lead 6 m (10 /25 A) U2/ I2
Double core test lead 1.2 m (10 / 25 A) U1/I1
Double pin Kelvin probe with banana connector (thick pins)
Double pin Kelvin probe with banana connectors.
Double-wire test lead 0.6 m for TDR
Double-wire test lead 1.5 m (banana plugs)
Double-wire test lead 10 m blue U1/I1 with banana plugs
Double-wire test lead 10 m blue U2/I2 with banana plugs
During the tests, it is good to know which device you are dealing with. This information is carried by the QR code on the label. The QR code scanner allows...
Earth contact test probe (rod), 15 cm
Elements of this accessory kit enable the solid and permanent suspension of PQM devices on DIN rails, which are popular in switchgear cabinets. Thanks to the special design, the risk...
External battery charger for KT-195/200/385/400
External battery charger for KT-80/145
External battery charger for UV-260
External memory card reader with USB cable.
Filtr wysokotemperaturowy 1500°C
Flexible coils, also referred to as Rogowski coils, are used for measurements of alternating currents in hard-to-access points, where it is not possible to clamp fixed jaws. They enable the...
Flexible current coil, also known as a Rogowski coil, is useful for testing objects, on which hard clamps cannot be attached. In the measurements of alternating current, flexible coils are...
Floating transmitting probe (8kHz, 33kHz). Dedicated to Sonel locators of cables and underground infrastructures of LKZ-200 and LKZ-1000 series.
Hand strap for cameras of KT-400/200 series.
HDMI / RCA converter
HDMI cable. For connections between the HDMI sockets of audio / video receivers.
High temperature filter (1500°C)
Holder for mounting cameras of KT-160A/160, KT-150, KT-140, KT-130 series on a tripod.
If the site insulation is used as a means of protection against electric shock, the insulation resistance of floors and walls should be checked with an appropriate measuring instrument using...
Includes LP-10A measurement probe and WS-06 adapter.
Intended for transporting and hanging Sonel test instruments. The suspenders feature length adjustment. They enable hanging the device both on the neck and on the shoulder.
It ensures the safe transport and storage of measuring clamps.
It ensures the safe transport and storage of the analyzer together with its accessories.
It ensures the safe transport and storage of the instrument together with its accessories. A large number of compartments allows for effective protection of a large amount of equipment.
It is a radio receiver with a USB interface, enabling communication of the Sonel CMM-60 multimeter with a computer in order to connect to the Sonel CMM-60 Multimeter Software.
It is connected directly to the meter. It allows user to charge the battery when the only power source is the car cigarette lighter socket. Discharged battery? No outlet? With...
It is designed for fixing the analyzer to metal surfaces. It holds the power supply adapter. It allows measuring leads and power cables to be arranged. The kit includes a...
It is designed for quick and safe connection of test leads with hexagon socket head cap screws. Turning the button on the back of the housing opens the probe tip.
It is designed to power a number of Sonel measuring devices. One of its ends is terminated with C13 plug, while the other with the mains plug of CEE 7/16...
It is designed to power a number of Sonel measuring devices. One of its ends is terminated with C7 plug, while the other with the mains plug of CEE 7/16...
It is used for connecting voltage cables in hard to reach places. Exemplary application objects are elements of switchboard equipment: busbars, bolts or nuts. The set includes 5 probes.
It is used for winding leads. The reel is made of a material resistant to cracking, even at low temperatures. It is provided with an opening with a switching spring,...
Label/report/code printer, compatible with selected PAT meters used for testing safety of electrical devices. It allows user to label tested devices. It has an automatic guillotine. Connectivity: USB port.
Lens 7 mm
Lens cover for cameras of KT-160/160A/150/140/ 130 series.
Lens with 2000°C high-temperature filter. It is an optional equipment for Sonel KT-670, KT-650, KT-560 thermal imaging cameras. The high-temperature filter improves the dynamic range of the infrared image. With...
Li-ion battery 7.2 V 2.2 Ah
Li-ion battery 7.2 V 3.2 Ah
Li-ion rechargeable battery (10.8 V 3.35 Ah) for Sonel thermal imaging cameras of KT-670, KT-650, KT-560 and KT-560M series.
Li-ion rechargeable battery (3.7 V, 4.2 Ah) for Sonel thermal imaging cameras of KT-80 and KT-145 series.
Li-ion rechargeable battery (4.6 V, 6.9 Ah) for Sonel power quality meters of PQM-711, PQM-710, PQM-703, PQM-702 and PQM-700 series. Recommended replacement at after-sale department of SONEL S.A.
Li-ion rechargeable battery (7.2 V) for Sonel MMR-650 low resistance meter.
Li-ion rechargeable battery (7.4 V, 2.3 Ah) for Sonel thermal imaging cameras of KT-320, KT-250 and KT-165 series.
Li-Ion rechargeable battery 7.2 V, 1.85 Ah.
Li-Poly rechargeable battery (7.4 V, 2.4 Ah) for Sonel CMM-60 multimeter.
LP probes cooperate with test instruments via a multi-plug connector. They enable measurements of illuminance with different resolution and in a different class, depending on the probe used. Presented LP-10A...
LP probes cooperate with test instruments via a multi-plug connector. They enable measurements of illuminance with different resolution and in a different class, depending on the probe used. Presented LP-10B...
Magnetic voltage adapter (black color) enabling the connection of the instrument directly to protective devices in the electrical switchgear. Fast and easy installation means electricians and maintenance personnel save time.
Magnetic voltage adapter (blue color) enabling the connection of the instrument directly to protective devices in the electrical switchgear. Fast and easy installation means electricians and maintenance personnel save time.
Mains plug with banana sockets (L and N). It enabling the charging of the analyzer batteries from the power supply socket, while eliminating the need to connect the instrument to...
MicroSD card 8 GB
Neck strap for cameras of KT-670/650/560 series.
Ni-MH rechargeable battery (48 V, 3 Ah) for Sonel low resistance meters of MMR-630, MMR-620 series.
Ni-MH rechargeable battery (6 V, 2 Ah) for Sonel LKZ-1500 locator.
Ni-MH rechargeable battery (7.2 V, 3 Ah) for older Sonel meters of MPI-508, MPI-511, MRU-101 and MIC-5000 series.
Non-contact probe dedicated to Sonel LKZ-720 locating set.
Non-contact probe for identifying cables, dedicated to Sonel LKZ-2000 locating set.
OPTO-RS serial transmission cable. Dedicated to Sonel meters of MZC-301, MZC-303, MZC-303E, MRP-120, MRP-200, MIC-2500, MIC-1000 and MIE-500 series.
Power supply adapter for charging Sonel CMM-60 multimeter.
Power supply adapter
Power supply adaptor Z30
Power supply and charging set for batteries in selected MPI series test instruments.
Probe dedicated to Sonel LKZ-1500 locating set. It allows users to detect the place of damaged insulation underground.
Professional cramp designed for use in situations when strong and durable metal connection is required. Spread range is 50 mm. The cramp is provided with a thumbscrew for secure tightening...
Professional Kelvin clamp. Maximum spacing (jaw opening): 140 mm, nominal current 10 A and the length of the two-core cable (from the last attachment in the clamp): 2600 mm.
Protective case is equipped with hand fastening.
Protective gloves dedicated for operators of Sonel thermal imaging cameras of KT series. They are suitable for operating of touchscreen displays.
Przeznaczony do przechowywania i transportu miernika wraz z akcesoriami. Posiada dwie zasuwane zamkiem klapy w miejscu wejść pomiarowych i komunikacyjnych. Spód futerału jest zabezpieczony przed kontaktem z podłożem za pomocą
Przeznaczony do przechowywania i transportu miernika wraz z akcesoriami. Posiada odpinaną sakwę przeznaczoną na akcesoria. Sakwę można przytroczyć np. do paska spodni. Komora główna została wyposażona w paski z rzepami,...
Rigid material screen cover. Dedicated to the receiver included in the Sonel LKZ-1500 locating set.
Screwed to the rear panel of the analyzer, they form slots for attaching the straps. This way, the instrument can be mounted on the pole.
Secure, insulated crocodile clips with Ø 4 mm socket, intended for connecting test leads with plugs and a guard. Their jaws have a wide range of opening that enables them...
Self-adhesive barcode stickers for labelling devices. The roll contains 100 white stickers.
Self-adhesive print paper designed for Brother D-1 report/code printer.
Self-adhesive print paper, 50 mm wide, for SATO report/code printers.
Self-adhesive stickers with "Operational" message. The roll contains 50 white-lemon stickers.
Self-adhesive stickers with "Out of order" message. The roll contains 50 red and white stickers.
Separative adapter for LKZ-1000 transmitter (US version)
Serial transmission cable – RJ45 interface.
Serial transmission cable – RS-232 interface.
Set of 15 A fuses for PAT-805, PAT-806 meters, protecting them against damage. The set includes 2 fuses. Fuse rated for a voltage of 250 V AC and a current...
Set of 16 A fuses for PAT-2/2E/10 PAT-80/85/86 meters, protecting them against damage.
Set of C-3 and N-1 clamps
Shielded 100 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The shielded test leads are dedicated for testing...
Shielded 200 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The shielded test leads are dedicated for testing...
Shielded 75 m Sonel test lead in yellow color with banana plugs ends. The test lead is dedicated to earth resistance measurements. The shielded test leads are dedicated for testing...
Sonda DKI-P1 do kontroli izolacji
Sonel 2-core test lead, length: 10 m. The cable is terminated on one side with an easy-to-install Kelvin crocodile and on the other with a banana plug.
Sonel 2-core test lead, length: 2.1 m. The cable is terminated on one side with an easy-to-install Kelvin crocodile plug and on the other with banana plugs.
Sonel 2-core test lead, length: 25 m. The cable is terminated on one side with an easy-to-install Kelvin crocodile and on the other with a banana plug.
Sonel 30-metre transmitting cable on a reel, yellow.
Sonel 50-metre transmitting cable on a reel, yellow.
Sonel 80-metre transmitting cable on a reel, yellow.
Sonel adapter - GPS module. GPS device with wireless transmission for cooperation with Sonel LKZ-1500. Option of connecting with a personal digital assistant, smartphone and laptop. Built-in rechargeable batteries provide...
Sonel adapter for measuring loop impedance Z (L-N).
Sonel cable for charging the battery from 12 V car socket (UV-260).
Sonel cable for charging the battery from 12 V car socket.
Sonel measuring clamps - receiving clamps for LKO-720. The maximum diameter of the tested conductor is 52 mm.
Sonel measuring probe (23 cm long) for driving into the ground. Designed to introduce a signal into the ground that facilitates the work of LKO locators.
Sonel measuring probe (26 cm long) for driving into the ground.
Sonel miniDIN-multi-plug lead. Dedicated for the connection of a light meter probe with the test instrument.
Sonel Reports Plus supports creation of documentation after testing of electrical installation. The software communicates with Sonel test instruments, downloads data from memory of the devices and creates necessary documentation.
Sonel separation adapter. The product is equipped with a practical test lead. The above AS-1 separating adapter may be used to connect the transmitter to a mains socket with a...
Sonel test lead, length: 2 m, black, CAT IV 1000. The cable is terminated with easily connected banana plugs provided with a built-in fuse socket.
Sonel test lead, length: 2 m, blue, CAT IV 1000. The cable is terminated with easily connected banana plugs provided with a built-in fuse socket.
Sonel test lead, length: 2 m, green, CAT IV 1000. The cable is terminated with easily connected banana plugs provided with a built-in fuse socket.
Sonel test lead, length: 2 m, red, CAT IV 1000. The cable is terminated with easily connected banana plugs provided with a built-in fuse socket.
Sonel voltage adapter - black. It enables the analyser to be connected directly to the terminal block in the electrical switchboard. The adapter is provided with M4/M6 thread.
Sonel voltage adapter - blue. It enables the analyser to be connected directly to the terminal block in the electrical switchboard. The adapter is provided with M4/M6 thread.
Split-Core current clamps are used for measuring alternating and direct currents. They are available in four variants of different diameters of the clamped conductor and the type of current to...
Strap length is 120 cm. They can be used for mounting items on poles with different diameters or structures: both pre-stressed concrete and lattice steel types.
Straps for a meter with a housing of Sonel MRU-105, MPI-508, MIC-5000 type.
Sun visor for cameras of KT-160/160A/384 series.
t is used for connecting voltage test leads in hard-to-access points. Examples of use: elements of switchgear cabinets: bolts, nuts or busbars. The kit includes 5 test probes.
Tele IR lens 19 mm for KT-200 (14.4°×10.8°)
Tele IR lens 40 mm for KT-400 (13.7°×10.3°)
Telephoto lens (10.0°x7.5°/55 mm) for KT-560 cameras.
Telephoto lens (11.3°x8.5°/55 mm) for KT-650 cameras.
Temperature probe of K type, bayonet design
Temperature probe of K type, made of metal. Designed for Sonel CMM-60 multimeter.
Temperature probe with magnet. Dedicated to the Sonel meters of MMR-6700, MMR-650 and MMR-650 series.
Test lead 10 m 1 kV (banana plugs) U1 blue
Test lead 10 m 1 kV (banana plugs) U2 blue
Test lead 15 m 1 kV (banana plugs) U1 blue
Test lead 15 m 1 kV (banana plugs) U2 blue
Test lead 15 m black, shielded 10 kV with banana plugs
Test lead 15 m blue 10 kV with banana plugs
Test lead 15 m red 10 kV with banana plugs
Test lead 2 m CAT IV 1000V (banana plugs, fused 10 A) yellow
Test lead 3 m 1 kV (banana plugs) U1 blue
Test lead 3 m 1 kV (banana plugs) U2 blue
Test lead 6 m 1 kV (banana plugs) U1 blue
Test lead 6 m 1 kV (banana plugs) U2 blue
Test leads for clamp- and multimeters (set)
Test leads set for CMM (CAT IV, M)
Test leads set for CMM (CAT IV, S)
The adapter allows testing wires with IEC C5 plug (so-called "cloverleaf " or "Mickey Mouse"). The available test kit is the same as for standard IEC cables.
The adapter allows the meter to be connected to the SKA-type test and control strip. The adapter plug is adjusted to the dimensions of the test sockets in the strips,...
The adapter enables safety tests of devices (or extension cords) supplied from 16 A three-phase sockets. The switchable versions are equipped with a rotary switch shorting L of the measuring...
The adapter enables safety tests of devices (or extension cords) supplied from 16 A three-phase sockets. The unswitchable versions have permanently shorted lines L1, L2, L3 of a three-phase socket,...
The adapter enables safety tests of devices (or extension cords) supplied from 32 A three-phase sockets. The switchable versions are equipped with a rotary switch shorting L of the measuring...
The adapter enables safety tests of devices (or extension cords) supplied from 32 A three-phase sockets. The unswitchable versions have permanently shorted lines L1, L2, L3 of a three-phase socket,...
The adapter enables the use of Sonel C-3 clamps for the Sonel LKO-720 receiver.
The adapter is designed for connecting the C-PV clamps with the test socket of the meter.
The adapter is designed for mounting on insulated lines with aluminum or copper core and a cross section of 16-150 mm² / 1.5-16 mm². ASX-1 consists of a piercing probe...
The adapter is designed for wireless data transmission between a PC and meters equipped with a corresponding transceiver module. It provides two-way communications between the measuring device and computer. To...
The adapter is terminated with IEC and Schuko plugs. It allows measurements of single-phase extension cords
The antenna allows time synchronization via GPS when the analyzer is used indoors. The length of the lead is 10 m. Thanks to a magnetic holder, the antenna can be...
The backpack designed especially for comfortable carrying the meter with accessories. It is particularly useful when you want to have your hands free when moving with the equipment, e.g. when...
The cable with connectors of A and B type, compatible with USB 1.1 and 2.0. It is intended to connect the computer to Sonel devices equipped with USB sockets of...
The calibration box has been designed to verify indications of insulation resistance meters. The use of high-quality resistors with a very high degree of accuracy makes the CS-5kV an ideal...
The case allows to perform the measurements while hanging around the user's neck. The lower pocket can hold the report printer, so the examined object can be marked as "working"...
The case can fit the meter and the accessories. It protects the contents from dirt and damage. It's durable and easy to spot, thanks to brightt orange colour. When there...
The case is designed for storage and transport of the meter and its accessories. It protect the contents against dirt and damage. When there is a lot of gear to...
The case is designed for storage and transport. It protect the contents against dirt and damage. The case is made of a specially selected fabric, which is extremely durable and...
The case is designed for storage and transportation of ERP-1 adapter with the measuring clamps. It is made of a break-resistant plastic. It has a carrying handle and a strap...
The case specially designed for the safe storage and transport of long (80 cm) probes driven into the ground. It is provided with a strap for hanging it on the...
The clamp is used to measure alternating currents. The maximum diameter of the tested conductor is 52 mm. It is terminated with a 5-pin plug, compatible with Sonel devices. Using...
The cover is suitable for storing the A frame - used for Sonel LKZ-1500 locator. It protect the contents against dirt and damage.
The crocodile clip is an important element of the measuring system. It acts as an accessory, enabling a safe and reliable connection of the meter to the tested object or...
The crocodile clip is an important element of the measuring system. It is as an accessory enabling a safe and reliable connection of the meter to the tested object or...
The earth contact test probe 25 cm long is designed for measuring earth resistance with 3- and 4-wire method. The probe is made of impact-resistant alloy and have an opening...
The earth contact test probe 30 cm long is designed for measuring earth resistance with 3- and 4-wire method. The probe is made of impact-resistant alloy and have an opening...
The earth contact test probe 80 cm long is designed for measuring earth resistance with 3- and 4-wire method. The probe is made of impact-resistant alloy and have an opening...
The hanging straps are designed for carrying and hanging Sonel meters. Their length is adjustable. The straps may be used to hang the meter around the neck or on the...
The label with the measurement result allows you to quickly and clearly assess whether the device is working correctly. Such a marker can be obtained without moving from the measuring...
The N-2 transmission clamps are used to excite the measuring signal in the tested conductor by electromagnetic induction, e.g. in high voltage cables and telecommunications cables. They are connected to...
The N-3 transmission clamps are used to excite the measuring signal in the tested conductor by electromagnetic induction, e.g. in high voltage cables and telecommunications cables. They are connected to...
The N-4 transmission clamps are used to excite the measuring signal in the tested conductor by electromagnetic induction, e.g. in high voltage cables and telecommunications cables. They are connected to...
The N-5 transmission clamps are used to excite the measuring signal in the tested conductor by electromagnetic induction, e.g. in high voltage cables and telecommunications cables. They are connected to...
The new version of Sonel PAT Analysis software is a completely new software designed for users conducting security tests of electrical devices. It is an ideal solution both for individual...
The pin probe 11 kV in red color. The probe is often a necessary of a test - it provides a galvanic connection between the meter and the tested object.
The pin probe 5kV in black color. The probe is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure...
The pin probe 5kV in red color. The probe is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure...
The pin probe in black is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure pin probe with Ø
The power supply adapter is intended for charging the battery of Sonel CMM-60 multimeter.
The probe in blue is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure pin probe with Ø 4...
The probe in red is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure pin probe with Ø 4...
The probe in yellow is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. Secure pin probe with Ø 4...
The probe is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. In standard cases, a 1 kV probe is...
The probe is used to measure the short-circuit loop impedance of the luminaires lighting or other objects that are out of range hand. It can also be used to measure...
The reader will work in places where easy and quick scanning of the barcode is required. During tests, it is worth knowing what device is to be analysed. The carrier...
The rechargeable NiMH (nickel metal hydride) battery for Sonel measuring devices. Its advantages include full leak-tightness, high capacity, low memory effect and high energy density. The battery may be charged...
The recheargeable NiMH (nickel metal hydride) battery for Sonel measuring devices. Its advantages include full leak-tightness, high capacity, low memory effect and high energy density. The battery may be charged...
The recheargeable NiMH (nickel metal hydride) battery for Sonel measuring devices. Its advantages include full leak-tightness, high capacity, low memory effect and high energy density. The battery may be charged...
The set includes a strap for carrying the meter in the hand, and a strap for hanging the device on the shoulder and around the neck. The longer strap is...
The set includes LP-1 light meter probe and WS-06 adapter.
The set includes LP-10B light meter probe and WS-06 adapter.
The set includes two holders that are screwed to the rear panel of the analyzer. They are used to mount the instrument on metal surfaces. Magnets with a high attraction...
The Sonel GT 750 adapter is a GPS module. GPS device with Bluetooth® transmission for cooperation with Sonel LKZ-1500. Option of connecting with a personal digital assistant, smartphone and laptop.
The straps are designed for hanging the meters in safe locations to free the operator’s hands. Their one end is provided with a hook, while the other with a Velcro...
The telescopic handle of the light meter probe is designed to reduce the influence of the person performing the measurement on the obtained results. The base has been specially designed...
The transmitting clamp is used to measuring current for earth resistance measurements. Together with C-3 current clamp (hard) they are used in the two-clamp method, and in many cases they...
The WS-09 adapter is an automatic three-wire pin probe. It provides much faster measurements by its start button located on the adapter housing. The adapter also has a button that...
This adapter is used to connect temperature probes to multimeters and clamp meters that support temperature measurement.
This case is designed for storage and transport of the meter and its accessories. It has one main compartments closed with a zipper and one pocket on the flap. The...
This case is designed for storage and transport of the meter and its accessories. It has three main compartments closed with a zipper and one pocket on the flap. The...
This case is designed for storage and transport of the meter and its accessories. It is made of a break-resistant plastic. It has a carrying handle and a strap for...
This case is designed for storage and transport of the meter and its accessories. It protect the contents against dirt and damage. The case is made of a specially selected...
This case is designed for storage and transport of the meter and its accessories. It protect the contents against dirt and damage. When there is a lot of gear to...
This case is designed for storage and transport of the meter and its accessories. Protects the contents against soil and damage. Equipped with a shoulder strap.
This case is designed for storage and transport of the meter and its accessories. The case has two main compartments, two pockets closed with the zipper and two Velcro pockets.
This case is designed for storage and transport of the meter. It protect the contents against dirt and damage. The case is made of a specially selected fabric, which is...
Travel adapter (AU version, 2-pin), EU (CEE 7/16) --> Type I (AS 3112)
Travel adapter type A
Two-wire test lead with a length of 2 meters. It connects N-1 transmitting clamp with measuring terminals of the meter used for earth resistance measurements. The test lead is factory-fitted...
Type K temperature probe
Type WS adapters are highly valued and practical accessories. They enable user a quick and easy measurement in a UNI-Schuko socket without the use of probes or measuring cords. Interaction...
Universal AC adapter 110/230V. Dedicated to selected Sonel KT thermal imaging cameras.
Universal magnetic holder for mounting the meter to metal surfaces, e.g. switchgear doors, etc.
USB cable type C
USB data cable with plugs of A–Micro-B type.
USB data cable with plugs of A–Mini-B type.
USB power adapter for charging batteries of Sonel thermal imaging cameras.
When the analyzer is required to receive a GSM signal, but there is a poor reception at the place of installation - use a signal repeater. The kit includes two...
Wi-Fi SD card 4 GB
Wi-Fi SD card 8 GB
Wide angle lens (42.1°x32.2°/13 mm) for KT-560 cameras.
Wide angle lens (45.4°x34.9°/13 mm) for KT-650 cameras.
Wide-angle IR lens 8.8 mm for KT-400 (57.0°×45.0°)
Wristband
Wyświetlacz dla KT640