30 m Sonel test lead in yellow color with banana plugs ends.
Universal test leads, which are safe and resistant to damage. They can be used with a wide range of measuring accessories, such as crocodile clips, probes or cramps. They are designed specifically for outdoor work - they have increased resistance to mechanical damage. One end of the test leads is terminated with a secure banana plug (4 mm), while the other end has a 4 mm lamella for connecting it to the reel and directly to the probe driven into the ground.
| Sonel Test | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | WAPRZ030YEBBN |
| Product Name | Test lead 30 m for earth resistance measurements (on a H-frame, banana plugs) yellow |