Sonel Test Flexible coil (Φ=235 mm) WACEGF2AOKR

Description
Flexible current coil, also known as a Rogowski coil, is useful for testing objects, on which hard clamps cannot be attached. In the measurements of alternating current, flexible coils are connected directly to the meter, whereas for earth resistance testing - the operators additionally use ERP-1 adapter. They enable the measurements of current levels up to 6000 A. With the 5-pin termination, they are connected directly to the power quality analyzers. It is available with different levels of the output signal and different lengths. The rated current of this product is 3000 A and the diameter of the enclosed conductor is maximum 235 mm.
Description
Flexible current coil, also known as a Rogowski coil, is useful for testing objects, on which hard clamps cannot be attached. In the measurements of alternating current, flexible coils are connected directly to the meter, whereas for earth resistance testing - the operators additionally use ERP-1 adapter. They enable the measurements of current levels up to 6000 A. With the 5-pin termination, they are connected directly to the power quality analyzers. It is available with different levels of the output signal and different lengths. The rated current of this product is 3000 A and the diameter of the enclosed conductor is maximum 235 mm.

Suppliers

Company
Product
Description
Supplier Links
Flexible coil (Φ=235 mm) - WACEGF2AOKR - Sonel Test
Santa Clara, CA, United States
Flexible coil (Φ=235 mm)
WACEGF2AOKR
Flexible coil (Φ=235 mm) WACEGF2AOKR
Flexible current coil, also known as a Rogowski coil, is useful for testing objects, on which hard clamps cannot be attached. In the measurements of alternating current, flexible coils are connected directly to the meter, whereas for earth resistance testing - the operators additionally use ERP-1 adapter. They enable the measurements of current levels up to 6000 A. With the 5-pin termination, they are connected directly to the power quality analyzers. It is available with different levels of the output signal and different lengths. The rated current of this product is 3000 A and the diameter of the enclosed conductor is maximum 235 mm.

Flexible current coil, also known as a Rogowski coil, is useful for testing objects, on which hard clamps cannot be attached. In the measurements of alternating current, flexible coils are connected directly to the meter, whereas for earth resistance testing - the operators additionally use ERP-1 adapter.

They enable the measurements of current levels up to 6000 A. With the 5-pin termination, they are connected directly to the power quality analyzers. It is available with different levels of the output signal and different lengths. The rated current of this product is 3000 A and the diameter of the enclosed conductor is maximum 235 mm.

Supplier's Site

Technical Specifications

  Sonel Test
Product Category Uncategorized Products
Product Number WACEGF2AOKR
Product Name Flexible coil (Φ=235 mm)
Unlock Full Specs
to access all available technical data

Similar Products