Federal Signal Corporation - Industrial Signaling and Systems Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
CC
Commander® P25 Compliant Warning System
Explosion-Proof Fire Alarm Pull Station Contacts on the unit are rated 120VAC, 60Hz at 6 amps continuous Highly visible red enclosure Lift cover and pull down ring to activate 2...
30 Watt radio transceiver installed (VHF or UHF) Federal Signal Modem-MSK universal transceiver USB port and backup RS232 port for connecting toyour laptop USB and RS232 serial cables Bulkhead mounted...
Ability to add external I/O interfaces to a Federal Signal Intelligent system or alerting and notification system 16 inputs to allow activation of messages or pre-programmed alerts or notifications Four...
Allows user to place lightning points and desired radius Snooze Interval defines time to pause notifications to avoid over alerting Do Not Disturb offer the ability for users to choose...
Cloud-based Access from Any Computer or Mobile Device Mobile App for iOS and Android Platforms Map-based Activation AccuWeather Patented Map-based Weather Alerting and Polygon Activation Technology Auto-Sync HotKey, Manual and...
Control of municipal, county and state siren systems Control of Giant Voice systems Control of Intelligent Systems PC or Server based system Controls up to 511 sirens Support for analog,...
Dual Public Address Interface Power over Ethernet (PoE) or AC powered Multi-functional communication capabilities featuring live voice, text to speech, and prerecorded voice or tone files Integrated with Federal Signal’s...
Fully configured, factory assembled customized units Non-metallic corrosion-resistant GRP housing Mounting options include surface or 316 stainless steel ratchet adjustable trunnion-bracket 316 stainless steel dome guard included on visual signals...
Modulator 121 dB Omni-Directional Electronic Siren UltraVoice® Electronic Controller and Amplifier System Local stored messages for pre-recorded announcements, attention tones and music files such as National Anthem Live Voice (PA)...
Multi-voltage design accepts 24VDC or 120VAC Produces four prioritized tones and public address using UTM and/or TM33-SD Remote microphone input 19" rack mount Type 1 enclosure CSA Certified UL Listed...
Multi-voltage design accepts 24VDC or 120VAC Produces four prioritized tones and public address using UTM and/or TM33-SD Remote microphone input Desktop design Type 1 enclosure CSA Certified UL Listed When...
Multi-voltage design accepts 24VDC, 120VAC or 240VAC High-quality, non-volatile playback Stores up to six voice messages, melodies, tones and signals Messages can be up to 30 seconds in length (180...
Multi-voltage design operates on 24VDC, 120VAC and 240VAC Produces four prioritized tone signals and public address using UTM or TM33-SD tone modules Remote microphone input Wall mount Type 1 enclosure...
On-site, on-demand digital file transferring WAV and MP3 file format compatible Zero loss digital audio transfer Download and playback Self-contained playback speaker Software and cables included Compatible with Series D...
Operates on 24VDC or 120-240VAC Routes audio input to eight zones and eight presets Activation of output via buttons or dry contacts Access to paging via local microphone or telephone...
Reliable solid-state circuitry Indoor or outdoor use No separate power supply required Mountable up to 100 feet away Produces three tones with the same speaker or amplifier Type 3R enclosure...