Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 400 450 500 550 600 650 690 700 710 720 730 740 745 746 747 748 749 750 751 752 753 754 755 756 757 760 770 780 790 800 810 850 900 950 1000 1050 1100 1500 1620
Product Name Notes
12 Per Cent Chromium Heat Resisting Steel Suitable for Bolts, Studs, Set Screws and Nuts (Limiting Ruling Section 50 mm; 110 Hbar) (12.68);
35-45 Ton Chromium-Nickel Corrosion-Resisting Steel Solid Drawn Circular Tubes (Suitable for Pipe Lines and High Pressure Hydraulic Systems Especially Where Flaring is Required
45 Per Cent Nickel Alloy Sheets and Strips of 40-50 Tons, 0.1 Per Cent Proof Stress (10.34)
Acoustics - Hearing protectors - Part 5: Method for estimation of noise reduction using fitting by inexperienced test subjects
Acoustics \x96 Acoustic classification of dwellings
Acoustics \x96 Objective method for assessing the audibility of tones in noise \x96 Engineering method
AIRCRAFT MATERIALS SPECIFICATION SILICON-NICKEL-COPPE R ALLOYS BAR AND FORGINGS
Aluminium - Zinc - Magnesium - Copper - Manganese Alloy Bars and Extruded Sections (Not Exceeding 10 Inches or Minor Sectional Dimension) (Solution Treated and Precipitation Treated) (03.58)
Aluminium - Zinc - Magnesium - Copper - Manganese Alloy Forgings (Not Exceeding 10 Inches Diameter or Minor Sectional Dimension) (Solution Treated and Precipitation Treated) (03.58)
Aluminium-Alloy-Coat ed Sheet and Strip of Aluminium-Copper- Magnesium-Nickel-Iro n Alloy (Solution Treated and Precipitation Treated) (Suitable for Use at Elevated Temperatures) (Cu 2.5, Mg 1.5, Ni 1.2, Fe 1.0) (06.71)...
Aluminium-Nickel-Iro n Bronze Bars and Forgings (12.44)
Aluminium-Nickel-Sil icon Brass Tubes (Suitable for Pipe Lines and High Pressure Hydraulic Systems Especially Where Flaring is Required) (07.64)
Analysis of natural gas \x96 Biomethane \x96 Determination of amines content
Animal and vegetable fats and oils \x96 Separation of lipid classes by capillary gas chromatography (fingerprint method)
Animal welfare management \x96 General requirements and guidance for organizations in the food supply chain
Artificial Intelligence - Part 2: Decision-Supporting Use in Public Case Management
Artificial Intelligence \x96 Part 3: Bias
Assessment of conformity of plastics piping systems for the rehabilitation of existing pipelines \x96 Part 1: Polyethylene (PE) material
Assessment of conformity of plastics piping systems for the rehabilitation of existing pipelines \x96 Part 2: Resin-fibre composite (RFC) material
Assessment of conformity of plastics piping systems for the rehabilitation of existing pipelines \x96 Part 3: Unplasticised poly(vinyl chloride) (PVC-U) material
Asset management \x96 Guidance on the alignment of financial and non-financial functions in asset management
Assistive products for tissue integrity when lying down \x96 Part 10: Guidance to cleaning, disinfecting and care of polyurethane APTI covers
Automation systems and integration \x96 Core vocabulary for industrial data
Automation systems and integration \x96 Oil and gas interoperability \x96 Part 1: Overview and fundamental principles
Bars and Extruded Sections of Aluminium - Copper - Magnesium - Nickel - Iron Alloy (Solution Treated and Precipitation Treated) (Suitable for Use at Elevated Temperatures) (Cu 2.5, Mg 1.5,...
Bars and Extruded Sections of Aluminium- Zinc-Magnesium-Coppe r- Chromium Alloy (Solution Treated and Precipitation Treated) (Zn 5.8, Mg 2.5, Cu 1.6, Cr 0.16) (04.73)
Biological evaluation of absorbable medical devices \x96 Part 1: General requirements
Biological evaluation of medical devices \x96 Application of the threshold of toxicological concern (TTC) for assessing biocompatibility of medical device constituents
Biotechnology \x96 Ancillary materials present during the production of cellular therapeutic products \x96 Part 1: General requirements
Biotechnology \x96 Ancillary materials present during the production of cellular therapeutic products \x96 Part 2: Best practice guidance for ancillary material suppliers
Biotechnology \x96 Ancillary materials present during the production of cellular therapeutic products \x96 Part 3: Best practice guidance for ancillary material users
Biotechnology \x96 Biobanking \x96 Requirements for animal biological material
Biotechnology \x96 Biobanking \x96 Requirements for human mesenchymal stromal cells derived from umbilical cord tissue
Biotechnology \x96 Biobanking \x96 Requirements for the biobanking of plant biological material for research and development
Biotechnology \x96 Bioprocessing \x96 General requirements and considerations for equipment systems used in the manufacturing of cells for therapeutic use
Biotechnology \x96 General requirements and considerations for cell line authentication
Biotechnology \x96 Massively parallel DNA sequencing \x96 General requirements for data processing of shotgun metagenomic sequences
Biotechnology \x96 Predictive computational models in personalized medicine research \x96 Part 1: Constructing, verifying and validating models
Biotechnology \x96 Provenance information model for biological material and data \x96 Part 1: Design concepts and general requirements
Blockchain and distributed ledger technologies \x96 Guidelines for governance
Blockchain and distributed ledger technologies \x96 Taxonomy and Ontology
Calculation of load capacity of spur and helical gears -- Part 20: Calculation of scuffing load capacity (also applicable to bevel and hypoid gears) \x96 Flash temperature method
Calculation of load capacity of spur and helical gears \x96 Part 21: Calculation of scuffing load capacity (also applicable to bevel and hypoid gears) \x96 Integral temperature method
Calculation of load capacity of spur and helical gears \x96 Part 22: Calculation of micropitting load capacity
Calculation of load capacity of spur and helical gears \x96 Part 4: Calculation of tooth flank fracture load capacity
Cardiovascular implants and artificial organs \x96 Checklist for preoperative extracorporeal circulation equipment setup
Cardiovascular implants and extracorporeal systems \x96 Cardiovascular absorbable implants
Cheese \x96 Determination of rheological properties by uniaxial compression at constant displacement rate
Child care articles \x96 General safety \x96 Part 2: Mechanical hazards
Child-friendly multidisciplinary and interagency response services for children who are victims of violence \x96 Requirements and recommendations
Chromium-Nickel Corrosion-Resistant Steel Wire, Rivets and Split Pins (the Wire is Suitable for Locking Wire) (09.59)
Cigarettes - Determination of loss of tobacco from the ends - Part 3: Method using a vibro-bench
Climatic Testing of Airborne Instruments and Equipment (05.61);
Commercially Pure Titanium Tubes (Suitable for Pipe Lines and High Pressure Hydraulic Systems Where Flaring is Required) (11.57)
Controlled equivalence ratio method for the determination of hazardous components of fire effluents \x96 Steady-state tube furnace
Cooperative intelligent transport systems (C-ITS) \x96 Global transport data management (GTDM) framework
Cooperative intelligent transport systems (C-ITS) \x96 Position, velocity and time functionality in the ITS station
Cranes \x96 Safe use of high-performance fibre ropes in crane applications
Cybersikkerhed i produkter (IoT)
Data quality \x96 Part 65: Data quality management: Process measurement questionnaire
De-Icing Fluid AL-5 (09.61)
Definitions and technical criteria for food ingredients to be considered as natural
Determination and use of straight-line calibration functions
Determination of long-term flow of geosynthetic drains
Determination of the triacylglycerol composition of fats and oils - Determination by capillary gas chromatography
Digital fitting \x96 Service process \x96 Part 1: Ready-to-wear clothing online and offline
Digital fitting \x96 Service process \x96 Part 2: Customized clothing online and offline
Dispersibility of solid particles into a liquid
Document management \x96 Portable Document Format \x96 Adding support of AES-GCM in PDF 2.0
Document management \x96 Portable Document Format \x96 Extensions to Digital Signatures in ISO 32000-2 (PDF 2.0)
Document management \x96 Portable Document Format \x96 Extensions to Hash Algorithm Support in ISO 32000-2 (PDF 2.0)
Document management \x96 Portable Document Format \x96 Integrity protection in encrypted documents in PDF 2.0
Document management \x96 Portable Document Format \x96 PDF 1.7 and 2.0 structure namespace inclusion in ISO 32000-2
Document management \x96 Portable Document Format \x96 RichMedia annotations conforming to glTF assets
Document management \x96 Portable document format \x96 RichMedia annotations conforming to the ISO 10303-242 (STEP AP 242) specification
Document management \x96 Trustworthy storage system (TSS) \x96 Functional and technical requirements
Drug Shortages Prevention Model
Electronic fee collection \x96 Charging performance framework
Electronic fee collection \x96 Personalization of on-board equipment (OBE) \x96 Part 2: Using dedicated short-range communication
Electronic fee collection \x96 Personalization of on-board equipment (OBE) \x96 Part 3: Using integrated circuit(s) cards
Electronic fee collection \x96 System architecture for vehicle related tolling \x96 Part 2: Vocabulary
Electronic fee collection \x96 System architecture for vehicle-related tolling \x96 Part 3: Data dictionary
Energy management and energy savings \x96 Building energy data management for energy performance \x96 Guidance for a systemic data exchange approach
Energy management systems ? Assessing energy management using ISO 50001:2018
Energy saving projects (EnSPs) \x96 Guidelines for economic and financial evaluation
Ergonomic procedures for the improvement of local muscular workloads - Part 1: Guidelines for reducing local muscular workloads
Ergonomic procedures for the improvement of local muscular workloads
Ergonomics \x96 Accessible design \x96 Controls of consumer products
Ergonomics of human-system interaction \x96 Electronic paper display \x96 Indoor use
Ergonomics of human-system interaction \x96 Part 126: Guidance on the presentation of auditory information
Ergonomics of human-system interaction \x96 Part 430: Recommendations for the design of non-touch gestural input for the reduction of biomechanical stress
Ergonomics of human-system interaction \x96 Part 620: The role of sound for users of interactive systems
Escalators and moving walks \x96 Part 3: Requirements from other standards (ASME A17.1/CSA B44 and Japanese codes) not included in ISO 8103-1
Ethical claims and supporting information \x96 Principles and requirements
Ethics and integrity in sport \x96 Guidelines
Experimental designs for evaluation of uncertainty \x96 Use of factorial designs for determining uncertainty functions
External Marking of Aeroplane Fuel Tanks
Fire safety engineering \x96 Design of evacuation experiments
Fire safety engineering \x96 Estimating the reduction in movement speed based on visibility and irritant species concentration
Fire safety engineering \x96 Performance of structures in fire
Fire safety engineering \x96 Selection of design occupant behavioural scenarios
Fire tests - Reduced-scale model box test
Fire tests \x96 Use of LED (light-emitting diode) as an alternative to white light for measuring smoke parameters
FLOOR MATERIALS CHARACTERIZATION OF MATERIALS
Food safety management systems - Guidance on the application of ISO 22000:2005
Food safety management systems - Requirements for bodies providing audit and certification of food safety management systems
Forging Stock and Forgings of Aluminium- Zinc-Magnesium-Coppe r- Manganese Alloy (Solution Treated, Boiling Water Quenched and Duplex Precipitation Treated to Improve Stress Corrosion Resistance) (Zn 5.7, Mg 2.5, Cu 0.5,...
Freight containers \x96 Container Tracking and Monitoring Systems (CTMS): Requirements
Freight containers \x96 NFC or/and QR code seals
FTIR analysis of fire effluents in cone calorimeter tests
Functional requirements for disposition of records
Gap analysis for standardization on sustainable and human-centred societies enabled with cyber physical systems
Gas cylinders \x96 Refillable permanently mounted composite tubes for transportation
Genomics informatics \x96 Clinical genomics data sharing specification for next-generation sequencing
Genomics Informatics \x96 Data elements and their metadata for describing structured clinical genomic sequence information in electronic health records
Genomics informatics \x96 Data elements and their metadata for describing the microsatellite instability (MSI) information of clinical massive parallel DNA sequencing
Genomics informatics \x96 Data elements and their metadata for describing the tumor mutation burden (TMB) information of clinical massive parallel DNA sequencing
Genomics informatics \x96 Description rules for genomic data for genetic detection products and services
Genomics informatics \x96 Reliability assessment criteria for high-throughput gene-expression data
Genomics informatics \x96 Requirements for interoperable systems for genomic surveillance
Geographic information - Calibration and validation of remote sensing imagery sensors and data - Part 1: Optical sensors
Geographic information - Conceptual schema language
Geographic information - Content components and encoding rules for imagery and gridded data - Part 1: Content model
Geographic information - Imagery sensor models for geopositioning - Part 2: SAR, InSAR, lidar and sonar
Geographic information - Metadata - XML schema implementation - Part 2: Extensions for imagery and gridded data
Geographic information - Quality assurance of data supply
Geographic information \x96 BIM to GIS conceptual mapping (B2GM)
Geographic information \x96 Calibration and validation of remote sensing data and derived products \x96 Part 1: Fundamentals
Geographic information \x96 Calibration and validation of remote sensing imagery sensors and data \x96 Part 2: Lidar
Geographic information \x96 Calibration and validation of remote sensing imagery sensors and data \x96 Part 3: SAR/InSAR
Geographic information \x96 Calibration and validation of remote sensing imagery sensors and data \x96 Part 4: Space-borne passive microwave radiometers
Geographic information \x96 Classification systems \x96 Part 3: Land Use Meta Language (LUML)
Geographic information \x96 Content components and encoding rules for imagery and gridded data \x96 Part 2: Implementation schema
Geographic information \x96 Data quality \x96 Part 2: XML schema implementation
Geographic information \x96 Imagery sensor models for geopositioning \x96 Part 3: Implementation schema
Geographic information \x96 Imagery sensor models for geopositioning
Geographic information \x96 Metadata \x96 Part 3: XML schema implementation for fundamental concepts
Geographic information \x96 Procedures for item registration \x96 Part 2: XML schema implementation
Geographic information \x96 XML schema implementation \x96 Part 1: Encoding rules
Geometrical product specification (GPS) \x96 Geometrical tolerancing of moveable assemblies
Geometrical product specifications (GPS) - Guidelines for the evaluation of coordinate measuring machine (CMM) test uncertainty
Geometrical product specifications (GPS) \x96 Types of documents with GPS
Geotechnical investigation and testing - Sampling methods and groundwater measurements - Part 3: Conformity assessment of enterprises and personnel by third party
Geotechnical investigation and testing \x96 Qualification criteria and assessment \x96 Part 1: Qualified technician and qualified operator (ISO/TS 24283-1:2022)
Geotechnical investigation and testing \x96 Qualification criteria and assessment \x96 Part 2: Responsible expert (ISO/TS 24283-2:2022)
Geotechnical investigation and testing \x96 Qualification criteria and assessment \x96 Part 3: Qualified enterprise (ISO/TS 24283-3:2022)
Glass in building \x96 General technical requirements of building integrated photovoltaic modules recycling
Glass in building \x96 Laminated solar photovoltaic glass for use in buildings
Glass in building \x96 Retesting requirements for laminated solar photovoltaic glass for use in buildings
Global Media Identifier (GMI) for distribution channels and brands
GMW Document Translations
Graphic technology and photography \x96 Colour characterization of digital still cameras (DSCs) \x96 Part 4: Programmable light emission system
Graphical symbols \x96 Safety colours and safety signs \x96 Guidance for the development and use of a safety signing system
Guidance on aspects of a risk-based approach to assuring sterility of terminally sterilized, single-use health care product that is unable to withstand processing to achieve maximally a sterility assurance level...
Guidance on quality of water for sterilizers, sterilization and washer-disinfectors for health care products
Guidelines for assessing the adverse impact of wildland fires on the environment and to people through environmental exposure
Guidelines for contactless delivery services
Guidelines for contributing to the United Nations Sustainable Development Goals (SDGs)
Guidelines for live streaming marketing service
Guidelines for systems and installations for supply of LNG as fuel to ships
Guidelines for the validation of qualitative screening methods for the detection of residues of veterinary drugs in milk and milk products
Guidelines for virtual kitchen services
Hard-Drawn Phosphor Bronze Bars and Tubes (Suitable for Bushes, Etc.) (Bars Not Exceeding 2 1/2 Inches Diameter) (01.39)
Health informatics - Classification of safety risks from health software
Health informatics - Conceptual framework for patient findings and problems in terminologies
Health informatics - Document registry framework
Health informatics - Privilege management and access control - Part 3: Implementations
Health informatics - Profiling framework and classification for Traditional Medicine informatics standards development - Part 1: Traditional Chinese Medicine
Health informatics - Provider identification
Health informatics - Traditional Chinese medicine literature metadata
Health informatics \x96 Business requirements for a syntax to exchange structured dose information for medicinal products
Health informatics \x96 Categorial structure and data elements for the identification and exchange of immunization data
Health informatics \x96 Categorial structure for Chinese materia medica products manufacturing process
Health informatics \x96 Categorial structure for representation of 3D human body position system \x96 Part 1: Bones
Health informatics \x96 Categorial structure for representation of 3D human body position system \x96 Part 2: Body movement
Health informatics \x96 Categorial structure for representation of herbal medicaments in terminological systems
Health informatics \x96 Categorial structure for representation of traditional Chinese medicine clinical decision support system
Health informatics \x96 Categorial structure of representation for evaluation of clinical practice guidelines of traditional Chinese medicine
Health Informatics \x96 Categorial structures for representation of Ayurvedic medicinal water \x96 Decocting process in Ayurveda
Health Informatics \x96 Categorial structures for the representation of the decocting process in traditional Chinese medicine
Health informatics \x96 Classification of traditional Chinese medicine data sets
Health informatics \x96 Clinical particulars \x96 Core principles for the harmonization of therapeutic indications terms and identifiers
Health informatics \x96 Conceptual data model for Chinese medicinal herbs
Health informatics \x96 Controlled health terminology \x96 Structure and high-level indicators
Health informatics \x96 Cybersecurity framework for telehealth environments \x96 Part 1: Overview and concepts
Health informatics \x96 Cybersecurity framework for telehealth environments \x96 Part 2: Cybersecurity reference model of telehealth
Health informatics \x96 Deployment of a clinical data warehouse
Health informatics \x96 Framework of event data and reporting definitions for the safety of health software
Health informatics \x96 General requirements of multi-centre medical data collaborative analysis
Health informatics \x96 Guidelines for self-assessment questionnaire systems
Health informatics \x96 Hierarchical file structure specification for secondary storage of health-related information
Health informatics \x96 Identification of medicinal products \x96 Implementation guidelines for ISO 11239 data elements and structures for the unique identification and exchange of regulated information on pharmaceutical dose forms,...
Health informatics \x96 Information model for quality control of traditional Chinese medicinal products
Health informatics \x96 Internet healthcare service pattern
Health informatics \x96 Medical waveform format \x96 Part 2: Electrocardiography
Health informatics \x96 Medical waveform format \x96 Part 3: Long term electrocardiography
Health informatics \x96 Medical waveform format \x96 Part 4: Stress test electrocardiography
Health informatics \x96 Medical waveform format \x96 Part 5: Neurophysiological signals
Health informatics \x96 Metadata repository requirements (MetaRep)
Health Informatics \x96 Methodology for analysis of business and information needs of health enterprises to support standards based architectures
Health informatics \x96 Ophthalmic examination device data \x96 Part 1: General examination devices
Health informatics \x96 Ophthalmic examination device data \x96 Part 2: Specular microscope
Health informatics \x96 Principles and data requirements for consent in the Collection, Use or Disclosure of personal health information
Health informatics \x96 Quality metrics for detailed clinical models
Health informatics \x96 Reference architecture for syndromic surveillance systems for infectious diseases
Health Informatics \x96 Requirements for a knowledge base for clinical decision support systems to be used in medication-related processes
Health informatics \x96 Requirements for customer-oriented health cloud service agreements
Health informatics \x96 Requirements for medication safety alerts
Health informatics \x96 Semantic network framework of traditional Chinese medicine language system
Health informatics \x96 Standardized data set for transfer of hemodialysis patients
Health informatics \x96 Terminological resources \x96 Part 2: Implementation Capability (TIC)
Health Informatics \x96 Terminology resource map quality measures (MapQual)
Health informatics \x96 The architecture of internet healthcare service network
Health informatics \x96 Token-based health information sharing
Health informatics \x96 Traditional Chinese medicine \x96 Labelling metadata of human biological sample information
Health informatics \x96 Trusted end-to-end information flows
Health informatics \x96 Workforce roles and capabilities for terminology and terminology services in healthcare (term workforce)
Health software \x96 Part 2: Health and wellness apps \x96 Quality and reliability
Health software and health IT systems safety, effectiveness and security \x96 Part 2-1: Coordination \x96 Guidance and requirements for the use of assurance cases for safety and security
High Expansion Heat Resisting Steel for the Manufacture of Bolts, Studs, Set Screws and Nuts (97 Hbar) (Vacuum Remelted: Limiting Ruling Section 20 mm) (06.69)
Horizontal methods for molecular biomarker analysis \x96 Methods of analysis for the detection of genetically modified organisms and derived products \x96 Part 2: Construct-specific real-time PCR method for detection of...
Horizontal methods for molecular biomarker analysis \x96 Methods of analysis for the detection of genetically modified organisms and derived products \x96 Part 3: Construct-specific real-time PCR method for detection of...
Horizontal methods for molecular biomarker analysis \x96 Methods of analysis for the detection of genetically modified organisms and derived products \x96 Part 4: Real-time PCR based screening methods for the...
Horizontal methods for molecular biomarker analysis \x96 Methods of analysis for the detection of genetically modified organisms and derived products \x96 Part 5: Real-time PCR based screening method for the...
Horizontal methods for molecular biomarker analysis \x96 Methods of analysis for the detection of genetically modified organisms and derived products \x96 Part 6: Real-time PCR based screening methods for the...
Horizontal methods for molecular biomarker analysis \x96 Methods of analysis for the detection of genetically modified organisms and derived products \x96 Part 7: Real-time PCR based methods for the detection...
Horizontal methods for molecular biomarker analysis \x96 Methods of analysis for the detection of genetically modified organisms and derived products \x96 Part 8: DNA extraction from alfalfa seeds and real-time...
Horizontal methods for molecular biomarker analysis \x96 Methods of analysis for the detection of genetically modified organisms and derived products \x96 Part 9: Construct-specific real-time PCR based screening method for...
Human Metal Model (HMM) - Component Level
Human resource management \x96 Cost-Per-Hire
Human resource management \x96 Occupational health and safety metrics
Hydrogen technologies \x96 Methodology for determining the greenhouse gas emissions associated with the production, conditioning and transport of hydrogen to consumption gate
Imaging materials - Lenticular lens sheet - Measurements and specifications of dimensions
Imaging materials \x96 Photographic prints \x96 Effect of light sources on degradation under museum conditions
Implants for surgery \x96 General guidelines and requirements for assessment of absorbable metallic implants
In vitro diagnostic test systems - Qualitative nucleic acid-based in vitro examination procedures for detection and identification of microbial pathogens - Part 1: General requirements, terms and definitions
In vitro diagnostic test systems \x96 Requirements and recommendations for detection of severe acute respiratory syndrome coronavirus 2 (SARS-CoV-2) by nucleic acid amplification methods
Industrial systems, installations and equipment and industrial products \x96 Structuring principles and reference designation \x96 Part 10: Power plants
Industrial systems, installations and equipment and industrial products \x96 Structuring principles and reference designations \x96 Part 101: Modelling concepts, guidelines and requirements for power supply systems
Industrial systems, installations and equipment and industrial products \x96 Structuring principles and reference designations \x96 Part 3: Application rules for a reference designation system
Industrial trucks \x96 Safety requirements and verification \x96 Part 8: Regional requirements for countries outside the European Community
Information and documentation \x96 Principles of identification
Information and documentation \x96 RFID in libraries \x96 Part 4: Encoding of data elements based on rules from ISO/IEC 15962 in an RFID-tag with partitioned memory
Information model of Chinese materia medica processing
Innovation management \x96 Illustrative examples of ISO 56000
Intelligent transport systems \x96 Cooperative ITS \x96 Dictionary of in-vehicle information (IVI) data structures
Intelligent transport systems \x96 Cooperative ITS \x96 Test requirements and Protocol Implementation Conformance Statement (PICS) pro forma for CEN ISO/TS 17426 (ISO/TS 21189:2019)
Intelligent transport systems \x96 Cooperative ITS \x96 Using V2I and I2V communications for applications related to signalized intersections
Intelligent transport systems \x96 Data interfaces between centres for transport information and control systems \x96 Platform independent model specifications for data exchange protocols for transport information and control systems
Intelligent transport systems \x96 Data interfaces between centres for transport information and control systems \x96 Platform-independent model specifications for data exchange protocols for transport information and control systems
Intelligent transport systems \x96 Dynamic data and map database specification for connected and automated driving system applications \x96 Part 2: Logical data model of dynamic data
Intelligent transport systems \x96 ITS station security services for secure session establishment and authentication between trusted devices
Intelligent transport systems \x96 Management of electronic traffic regulations (METR) \x96 Part 1: Vocabulary
Intelligent transport systems \x96 Roadside modules AP-DATEX data interface \x96 Part 10: Variable message signs
Intelligent transport systems \x96 Traffic and travel information via transport protocol experts group, generation 2 (TPEG2) \x96 Part 13: Public transport information service (TPEG2-PTS)
Kunstig intelligens \x96 Del 1: Gennemsigtighed
Label-free impedance technology to assess the toxicity of nanomaterials in vitro
Language resource management - Controlled natural language (CNL) - Part 1: Basic concepts and principles
Language resource management - Semantic annotation framework (SemAF) - Part 5: Discourse structure (SemAF-DS)
Laser diffraction measurements \x96 Good practice
Lifts for the transport of persons and goods \x96 Part 22: Prerequisites for certification of lifts, model lifts, lift components and lift functions
Lifts for the transport of persons and goods \x96 Part 23: Requirements for bodies certifying lifts, model lifts, lift components and lift functions
Lifts for the transport of persons and goods \x96 Part 3: Requirements from other Standards (ASME A17.1/CSA B44 and JIS A 4307-1/JIS A 4307-2) not included in ISO 8100-1 or...
Light and lighting \x96 Commissioning of lighting systems in buildings
Liquid chromatography at critical conditions (LCCC) \x96 Chemical heterogeneity of polyethylene oxides
Low Carbon Chromium-Nickel Corrosion-Resisting Steel Wire, Rivets and Split Pins (Weldable) (05.67);
Lubricants, industrial oils and related products (Class L) \x96 Family D (Compressors) \x96 Part 2: Specifications of categories DAG, DAH and DAJ (Lubricants for flooded rotary air compressors)
Make your Business More Resilient \x96 Tools for Analyzing and Developing Resilience
Management of terminology resources \x96 TBX-compliant representation of concept relations and subject fields
Marking of Aeroplane Tyres and Inner Tubes (07.49)
Measurement and uncertainty for metrological applications - Repeated measurements and nested experiments
Measuring autofocus repeatability of sharpness and latency
Medical devices - Hierarchical coding structure for adverse events - Part 1: Event-type codes - AMENDMENT 1
Medical devices - Hierarchical coding structure for adverse events - Part 1: Event-type codes
Medical devices - Hierarchical coding structure for adverse events - Part 2: Evaluation codes
Medical devices \x96 Transfusion set and blood bag compatibility test method
Medical laboratories - Reagents for staining biological material - Guidance for users
Medical laboratories \x96 Guidance on application of ISO 15189 in anatomic pathology
Medical laboratories \x96 Practical guidance for the estimation of measurement uncertainty
Medical laboratories \x96 Requirements for collection, transport, receipt, and handling of samples
Metallic materials \x96 Tensile testing \x96 Part 5: Specification for testing miniaturised test pieces
Methodology for achieving non-residential zero-energy buildings (ZEBs)
Microbiology of food and animal feeding stuffs \x96 Guidelines for the estimation of measurement uncertainty for quantitative determinations
Microbiology of food and animal feeding stuffs \x96 Horizontal method for the detection of potentially enteropathogenic Vibrio spp. \x96 Part 1: Detection of Vibrio parahaemolyticus and Vibrio cholerae
Microbiology of food and animal feeding stuffs \x96 Horizontal method for the detection of potentially enteropathogenic Vibrio spp. \x96 Part 2: Detection of species other than Vibrio parahaemolyticus and Vibrio...
Microfluidic pumps \x96 Symbols and performance communication
Molecular biomarker analysis \x96 Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR \x96 Part 1: Bovine DNA detection method
Molecular biomarker analysis \x96 Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR \x96 Part 2: Ovine DNA detection method
Molecular biomarker analysis \x96 Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR \x96 Part 3: Porcine DNA detection method
Molecular biomarker analysis \x96 Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR \x96 Part 4: Chicken DNA detection method
Molecular biomarker analysis \x96 Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR \x96 Part 5: Goat DNA detection method
Molecular biomarker analysis \x96 Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR \x96 Part 6: Horse DNA detection method
Molecular biomarker analysis \x96 Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR \x96 Part 7: Donkey DNA detection method
Molecular biomarkers \x96 Detection of DNA in cotton used for textile production \x96 Part 2: Overview of target sequences for use in polymerase chain reaction (PCR)-based detection methods for cotton...
Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for circulating tumour cells (CTCs) in venous whole blood \x96 Part 1: Isolated RNA
Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for circulating tumour cells (CTCs) in venous whole blood \x96 Part 2: Isolated DNA
Molecular in vitro diagnostic examinations \x96 Specifications for pre-examination processes for circulating tumour cells (CTCs) in venous whole blood \x96 Part 3: Preparations for analytical CTC staining
Multilayer piping systems for hot and cold water installations inside buildings \x96 Part 7: Guidance for the assessment of conformity (ISO/TS 21003-7:2019)
Nanotechnologies - Vocabulary - Part 3: Carbon nano-objects
Nanotechnologies - Vocabulary - Part 5: Nano/bio interface
Nanotechnologies - Vocabulary - Part 7: Diagnostics and therapeutics for healthcare
Nanotechnologies \x96 3D image reconstruction of rod-supported nano-objects using transmission electron microscopy
Nanotechnologies \x96 5-(and 6)-Chloromethyl-2,7 Dichloro-dihydrofluo rescein diacetate (CM-H2DCF-DA) assay for evaluating nanoparticle-induced intracellular reactive oxygen species (ROS) production in RAW 264.7 macrophage cell line
Nanotechnologies \x96 Air filter media containing polymeric nanofibres \x96 Specification of characteristics and measurement methods
Nanotechnologies \x96 Analysis of nano-objects using asymmetrical-flow and centrifugal field-flow fractionation
Nanotechnologies \x96 Antibacterial silver nanoparticles \x96 Specification of characteristics and measurement methods
Nanotechnologies \x96 Assessment of nanomaterial toxicity using dechorionated zebrafish embryo
Nanotechnologies \x96 Assessment of peroxidase-like activity of metal and metal oxide nanoparticles
Nanotechnologies \x96 Assessment of protein secondary structure during an interaction with nanomaterials using ultraviolet circular dichroism
Nanotechnologies \x96 Carbon nanotube suspensions \x96 Specification of characteristics and measurement methods
Nanotechnologies \x96 Characteristics of working suspensions of nano-objects for in vitro assays to evaluate inherent nano-object toxicity
Nanotechnologies \x96 Characterization of individualized cellulose nanofibril samples
Nanotechnologies \x96 Characterization of nano-objects using single particle inductively coupled plasma mass spectrometry
Nanotechnologies \x96 Clay nanomaterials \x96 Part 1: Specification of characteristics and measurement methods for layered clay nanomaterials
Nanotechnologies \x96 Clay nanomaterials \x96 Part 2: Specification of characteristics and measurements for clay nanoplates used for gas-barrier film applications
Nanotechnologies \x96 Crystallinity of cellulose nanomaterials by powder X-ray diffraction (Rietveld analysis)
Nanotechnologies \x96 Evaluation of the antimicrobial performance of textiles containing manufactured nanomaterials
Nanotechnologies \x96 Evaluation of the mean size of nano-objects in liquid dispersions by static multiple light scattering (SMLS)
Nanotechnologies \x96 Guidance on the measurement of nanoparticle number concentration
Nanotechnologies \x96 Lung burden mass measurement of nanomaterials for inhalation toxicity tests
Nanotechnologies \x96 Magnetic nanomaterials \x96 Part 1: Specification of characteristics and measurements for magnetic nanosuspensions
Nanotechnologies \x96 Magnetic nanomaterials \x96 Part 2: Specification of characteristics and measurement methods for nanostructured magnetic beads for nucleic acid extraction
Nanotechnologies \x96 Method to estimate cellular uptake of carbon nanomaterials using optical absorption
Nanotechnologies \x96 Method to quantify air concentrations of carbon black and amorphous silica in the nanoparticle size range in a mixed dust manufacturing environment
Nanotechnologies \x96 Nano-object-assemble d layers for electrochemical bio-sensing applications \x96 Specification of characteristics and measurement methods
Nanotechnologies \x96 Nanostructured porous alumina as catalyst support for vehicle exhaust emission control \x96 Specification of characteristics and measurement methods
Nanotechnologies \x96 Performance characteristics of nanosensors for chemical and biomolecule detection \x96 Part 1: Detection performance
Nanotechnologies \x96 Performance evaluation of nanosuspensions containing clay nanoplates for quorum quenching
Nanotechnologies \x96 Performance evaluation requirements for quantifying biomolecules using fluorescent nanoparticles in immunohistochemistry
Nanotechnologies \x96 Polymeric nanocomposite films for food packaging with barrier properties \x96 Specification of characteristics and measurement methods
Nanotechnologies \x96 Positron annihilation lifetime measurement for nanopore evaluation in materials
Nanotechnologies \x96 Requirements and recommendations for the identification of measurands that characterise nano-objects and materials that contain them
Nanotechnologies \x96 Silica nanomaterials \x96 Specification of characteristics and measurement methods for silica with ordered nanopore array (SONA)
Nanotechnologies \x96 Structural characterization of graphene \x96 Part 1: Graphene from powders and dispersions
Nanotechnologies \x96 Toxicity assessment and bioassimilation of manufactured nano-objects in suspension using the unicellular organism Tetrahymena sp.
Nanotechnologies \x96 Vocabulary \x96 Part 11: Nanolayer, nanocoating, nanofilm, and related terms
Nanotechnologies \x96 Vocabulary \x96 Part 13: Graphene and other two-dimensional (2D) materials
Nanotechnologies \x96 Vocabulary \x96 Part 13: Graphene and related two-dimensional (2D) materials (ISO/TS 80004-13:2017)
Nanotechnologies \x96 Vocabulary \x96 Part 2: Nano-objects
Nanotechnologies \x96 Vocabulary \x96 Part 6: Nano-object characterization
Nanotechnologies \x96 Vocabulary \x96 Part 8: Nanomanufacturing processes
Nanotechnologies \x96 Vocabulary for cellulose nanomaterial
Nanotechnologies \x97 Vocabularies for science, technology and innovation indicators
National Bulletin August 2024
National Bulletin December 2020
National Bulletin Oktober 2024
National Bulletin September 2024
Net zero guidelines
Nickel-Copper Alloy Cold Drawn Wire for Rivets (02.81)
Nickel-Copper Alloy Cold Worked and Annealed Bar and Wire (02.81)
Non-Corrodible Steel Strips (Suitable for Magneto Contact Breaker Springs) (11.35)
Non-destructive testing \x96 NDT training syllabuses
Non-invasive sphygmomanometers \x96 Part 5: Requirements for the repeatability and reproducibility of NIBP simulators for testing of automated non-invasive sphygmomanometers
Nuclear sector \x96 Requirements for bodies providing audit and certification of quality management systems for organizations supplying products and services important to nuclear safety (ITNS)
Occupational health and safety management systems - Specification
Occupational health and safety management systems \x96 Guidelines for the implementation of OHSAS 18001:2007
Oil and gas industries including lower carbon energy \x96 Fuel ammonia \x96 Requirements and guidance for boilers for power generation
Oil and gas industries including lower carbon energy \x96 Guidelines for green manufacturing and lower carbon emission of oil and gas-field equipment and materials
Ophthalmic optics - Spectacle frames - Method for the simulation of wear and detection of nickel release from metal and combination spectacle frames
Ophthalmic optics \x96 Contact lenses \x96 Tolerances and methods for measurement of multifocal contact lens addition power
Optical Requirements for Aircrew Helmet Visors and Uncorrected Sunglasses (06.80)
Orthotics \x96 Method for testing the reliability of microprocessor-contr olled ankle moment units of ankle-foot orthoses
Paints and varnishes \x96 Coating systems for wind-turbine rotor blades \x96 Part 1: Minimum requirements and weathering
Paints and varnishes \x96 Coating systems for wind-turbine rotor blades \x96 Part 2: Determination and evaluation of resistance to rain erosion using rotating arm
Paints and varnishes \x96 Coating systems for wind-turbine rotor blades \x96 Part 3: Determination and evaluation of resistance to rain erosion using water jet
Paints and varnishes \x96 Coating systems for wind-turbine rotor blades \x96 Part 5: Measurement of transmittance properties of UV protective coatings
Paints and varnishes \x96 Coating systems for wind-turbine rotor blades \x96 Part 6: Determination and evaluation of ice adhesion using centrifuge
Pallets for materials handling - Flat pallets - Part 4: Procedure for predicting creep responses in stiffness tests for plastic pallets using regression analyses
Permanence and durability of commercial prints \x96 Part 1: Definition of use profiles and guiding principles for specifications
Permanence and durability of commercial prints \x96 Part 21: In-window display \x96 Light and ozone stability
Permanence and durability of commercial prints \x96 Part 22: Backlit display in indoor or shaded outdoor conditions \x96 Light stability
Petroleum and natural gas industries \x96 Arctic operations \x96 Material requirements for arctic operations
Petroleum, petrochemical and natural gas industries \x96 Calculation and reporting production efficiency in the operating phase
Photography - Digital cameras - Texture reproduction measurements - Part 1: Frequency characteristics measurements using cyclic pattern
Photography \x96 Archiving systems \x96 Image quality analysis \x96 Part 1: Reflective originals
Photography \x96 Digital cameras \x96 Part 2: Texture analysis using stochastic pattern
Photography \x96 Lenticular print for changing images \x96 Measurements of image quality
Photography \x96 Photographic reflection prints \x96 Part 2: Evaluation of colour variation in printing
Photography \x96 Photographic reflection prints \x96 Part 3: Evaluation of glossiness
Photography and graphic technology \x96 Extended colour encodings for digital image storage, manipulation and interchange \x96 Part 3: Reference input medium metric RGB colour image encoding (RIMM RGB)
Photography and graphic technology \x96 Extended colour encodings for digital image storage, manipulation and interchange \x96 Part 4: European Colour Initiative RGB colour image encoding [eciRGB (2008)]
Photography and graphic technology \x96 Extended colour encodings for digital image storage, manipulation and interchange \x96 Part 5: High dynamic range and wide colour gamut encoding for still images (HDR/WCG)...
Pigmented Varnish Jointing Compound (06.87);
Plate of Aluminium-Zinc- Magnesium-Copper- Zirconium Alloy (Solution Treated, Controlled Stretched and Artificially Aged) (Zn 6.2, Mg 2.4, Cu 1.7, Zr 0.13) (7010-T7651) (06.81)
Prerequisite programmes on food safety - Part 1: Food manufacturing
Prerequisite programmes on food safety - Part 3: Farming
Prerequisite programmes on food safety \x96 Part 2: Catering
Prerequisite programmes on food safety \x96 Part 4: Food packaging manufacturing
Prerequisite programmes on food safety \x96 Part 5: Transport and storage
Prerequisite programmes on food safety \x96 Part 6: Feed and animal food production
Quality management systems - Particular requirements for the application of ISO 9001:2008 for electoral organizations at all levels of government
Quality management systems \x96 Guidelines for the application of ISO 9001:2015
Quality management systems \x96 Particular requirements for the application of ISO 9001:2015 for electoral organizations at all levels of government
Quantum Technology \x96 Categorisation and Classification of Quantum Enabling Technologies
Radiological protection \x96 Characteristics of reference pulsed radiation \x96 Part 1: Photon radiation
Railway applications \x96 Quality management system \x96 Business management system requirements for rail organizations: ISO 9001:2015 and particular requirements for application in the rail sector
Railway infrastructure \x96 Rail fastening systems \x96 Two directional test method for resistance to repeated loading
Reaction to fire test for sandwich panel building systems \x96 Intermediate-scale box test
Reaction-to-fire tests - Heat release, smoke production and mass loss rate - Part 3: Guidance on measurement
Reaction-to-fire tests \x96 Heat release, smoke production and mass loss rate \x96 Part 4: Measurement of low levels of heat release
Reaction-to-fire tests \x96 Heat release, smoke production and mass loss rate \x96 Part 5: Heat release rate (cone calorimeter method) and smoke production rate (dynamic measurement) under reduced oxygen atmospheres...
Recycling of rare earth elements \x96 Methods for the measurement of rare earth elements in industrial waste and end-of-life products
Reference materials for particle size measurement \x96 Specification of requirements
Refuse collection vehicles \x96 Safety of manual and rear-loaded refuse collection vehicles
Reproducibility of the level of detection (LOD) of binary methods in collaborative and in-house validation studies
Requirements and recommendations for supervisors and operators of point-of-care testing (POCT) equipment
Requirements and recommendations for the construction of emergency medical facilities
Requirements and recommendations for training programmes in community interpreting
Requirements for large-scale test methods to represent fire threats to people in different fire scenarios
Respiratory protective devices - Classification for respiratory protective device (RPD), excluding RPD for underwater application
Respiratory protective devices - Human factors - Part 7: Hearing and speech
Respiratory protective devices - Marking and information supplied by the manufacturer
Respiratory protective devices \x96 Human factors \x96 Part 2: Anthropometrics
Respiratory protective devices \x96 Human factors \x96 Part 3: Physiological responses and limitations of oxygen and limitations of carbon dioxide in the breathing environment
Respiratory protective devices \x96 Human factors \x96 Part 4: Work of breathing and breathing resistance: Physiologically based limits
Respiratory protective devices \x96 Human factors \x96 Part 5: Thermal effects
Respiratory protective devices \x96 Human factors \x96 Part 6: Psycho-physiological effects
Respiratory protective devices \x96 Human factors \x96 Part 8: Ergonomic factors
Respiratory protective devices \x96 Selection, use and maintenance \x96 Part 1: Establishing and implementing a respiratory protective device programme
Risk management \x96 Guidelines on using ISO 31000 in management systems
Road vehicles \x96 (EMC) guidelines for installation of aftermarket radio frequency transmitting equipment
Road vehicles \x96 Connection interface for pyrotechnic devices, two-way and three-way connections \x96 Part 4: Pyrotechnic device and harness connector assembly \x96 type 2
Road vehicles \x96 Connection interface for pyrotechnic devices, two-way and three-way connections \x96 Part 5: Pyrotechnic device and harness connector assembly \x96 type 3 (only two-way)
Road Vehicles \x96 Electrical disturbance by conduction and coupling \x96 Part 4: Electrical transient conduction along shielded high voltage supply lines only
Road vehicles \x96 Extended vehicle (ExVe) methodology \x96 Part 3: Upstream process to develop services
Road vehicles \x96 Safety for automated driving systems \x96 Design, verification and validation
Rolling bearings \x96 Parts library \x96 Reference dictionary for rolling bearings
Rubber Parts for Use with Mineral Base Hydraulic Fluid (02.45)
Safety of pressure swing adsorption systems for hydrogen separation and purification
Safety, security and sustainability of cannabis facilities and operations \x96 Part 1: Requirements for the safety of cannabis buildings, equipment and oil extraction operations
Safety, security and sustainability of cannabis facilities and operations \x96 Part 2: Requirements for the secure handling of cannabis and cannabis products
Safety, security and sustainability of cannabis facilities and operations \x96 Part 3: Good production practices (GPP)
Security and resilience \x96 Authenticity, integrity and trust for products and documents \x96 Guidelines for brand protection and enforcement procedures
Security and resilience \x96 Business continuity management systems \x96 Guidelines for business impact analysis
Security and resilience \x96 Business continuity management systems \x96 Guidelines for developing business continuity plans and procedures
Security and resilience \x96 Business continuity management systems \x96 Guidelines for supply chain continuity management
Security and resilience \x96 Community resilience \x96 Guidelines for planning recovery and renewal
Service activities relating to drinking water supply, wastewater and stormwater systems \x96 Guidelines for the implementation of continuous monitoring systems for drinking water quality and operational parameters in drinking water...
Service activities relating to drinking water supply, wastewater and stormwater systems \x96 Water and wastewater services for temporary settlements for displaced persons
SHEEET AND STRIP OF COMMERCIALLY PURE TITANIUM (TENSILE STRENGTH 460-615 N PER SQU MM) SUITABLE FOR WELDING
Ships and marine technology \x96 Vocabulary related to autonomous ship systems
Short-range wireless sensor to device communication
Small craft \x96 Lithium-ion batteries
Smart community infrastructures \x96 Data exchange and sharing for community infrastructures based on geographic information
Smart community infrastructures \x96 Principles and requirements for performance metrics
Social responsibility and sustainable development \x96 Guidance on using ISO 26000:2010 in the food chain
Soft Iron for Dynamo-Electric Machines (Type A) (10.59);
Soft Iron for Dynamo-Electric Machines (Type B) (10.59);
Soil and water quality \x96 Guidance and requirements for designing an interlaboratory trial for validation of biotests
Soil quality - Determination of soil microbial diversity - Part 1: Method by phospholipid fatty acid analysis (PLFA) and phospholipid ether lipids (PLEL) analysis
Soil quality - Determination of soil microbial diversity - Part 2: Method by phospholipid fatty acid analysis (PLFA) using the simple PLFA extraction method
Soil quality - Determination of some selected phenols and chlorophenols - Gas chromatographic method with mass spectrometric detection
Soil quality \x96 Determination of potential cation exchange capacity (CEC) and exchangeable cations buffered at pH 7, using a molar ammonium acetate solution
Soil quality \x96 Determination of trace elements in aqua regia and nitric acid digests \x96 Graphite furnace atomic absorption spectrometry method (GFAAS)
Soil quality \x96 Determination of trace elements using inductively coupled plasma mass spectrometry (ICP-MS)
Soil quality \x96 Easy laboratory assessments of soil denitrification, a process source of N2O emissions \x96 Part 1: Soil denitrifying enzymes activities
Soil quality \x96 Easy laboratory assessments of soil denitrification, a process source of N2O emissions \x96 Part 2: Assessment of the capacity of soils to reduce N2O
Soil quality \x96 Measurement of enzyme activity patterns in soil samples using fluorogenic substrates in micro-well plates
Solid biofuels \x96 Characterization of wood chip fuels \x96 Essential information for producers, suppliers and users
Solid biofuels \x96 Determination of grindability \x96 Hardgrove type method for thermally treated biomass fuels
Solid biofuels \x96 Determination of off-gassing and oxygen depletion characteristics \x96 Part 1: Laboratory method for the determination of off-gassing and oxygen depletion using closed containers
Solid biofuels \x96 Determination of self-heating of pelletized biofuels \x96 Part 2: Basket heating tests
Solid biofuels \x96 Fuel specifications and classes \x96 Part 9: Graded hog fuel and wood chips for industrial use
Solid recovered fuels \x96 Determination of self-heating \x96 Part 2: Basket heating tests
Space systems \x96 Design, testing and operation of a large constellation of spacecraft
Sports and recreational facilities \x96 Impact surfacing testing device
Standard tests for measuring reaction-to-fire of products and materials - Their development and application
Statistical methods of uncertainty evaluation - Guidance on evaluation of uncertainty using two-factor crossed designs
STEP geometry visualization services
Sterilization of health care products - Moist heat - Part 3: Guidance on the designation of a medical device to a product family and processing category for steam sterilization
Sterilization of health care products \x96 Common requirements for sterilizers for terminal sterilization of medical devices in health care facilities
Sterilization of healthcare products \x96 Microbiological methods \x96 Guidance on conducting bioburden determinations and tests of sterility for biologics and tissue-based products
Sterilization of medical devices \x96 Guidance on the requirements for the validation and routine processing of ethylene oxide sterilization processes using parametric release
Sustainable cities and communities \x96 Maturity model for smart sustainable communities
Sustainable critical mineral supply chains
Test method for determination of gas concentrations in ISO 5659-2 using Fourier transform infrared spectroscopy
Test method to measure the efficiency of air filtration media against spherical nanomaterials \x96 Part 2: Size range from 3 nm to 30 nm
Thermoplastic pipes for the conveyance of fluids \x96 Inspection of polyethylene butt fusion joints using phased array ultrasonic testing
Thermoplastic pipes for the conveyance of fluids \x96 Inspection of polyethylene butt fusion joints using time of flight diffraction testing
Traditional Chinese medicine \x96 Vocabulary for diagnostics \x96 Part 3: Abdomen
Transport packaging \x96 Cleaning and sanitation methods of reusable transport items for distribution purpose
Two-Point Resistance Measurement
Use of UV-Vis absorption spectroscopy in the characterization of cadmium chalcogenide colloidal quantum dots
Water pipe tobacco \x96 Determination of carbon monoxide in the vapour phase of water pipe tobacco smoke \x96 NDIR method
Water pipe tobacco \x96 Determination of total collected matter and nicotine using a water pipe tobacco smoking machine
Water pipe tobacco products \x96 Determination of carbon monoxide emission of glowing water pipe charcoal \x96 NDIR method
Water quality - Determination of selected non-polar substances - Method using gas chromatography with mass spectrometric detection (GC-MS)
Water quality - Determination of selenium - Part 1: Method using hydride generation atomic fluorescence spectrometry (HG-AFS)
Water quality - Determination of selenium - Part 2: Method using hydride generation atomic absorption spectrometry (HG-AAS)
Water quality \x96 Characterization of analytical methods \x96 Guidelines for the selection of a representative matrix
Water quality \x96 Determination of arsenic(III) and arsenic(V) species \x96 Method using high performance liquid chromatography (HPLC) with detection by inductively coupled plasma mass spectrometry (ICP-MS) or hydride generation atomic...
Water quality \x96 Determination of fluoride using flow analysis (FIA and CFA) \x96 Part 1: Method using flow injection analysis (FIA) and spectrometric detection after off-line distillation
Water quality \x96 Determination of fluoride using flow analysis (FIA and CFA) \x96 Part 2: Method using continuous flow analysis (CFA) with automated in-line distillation
Water quality \x96 Guidance and requirements for designing an interlaboratory trial for validation of analytical methods
Water quality \x96 Larval development test with the harpacticoid copepod Nitocra spinipes
Water quality \x96 Sampling \x96 Part 25: Guideline on the validation of the storage time of water samples
Web-service-based application programming interface (WAPI) in financial services
Wrapped electrofoaming joints for polyethylene (PE) piping systems with smooth outer wall for gravity drains and sewers

<< Prev Next >>