Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1190 1200 1210 1220 1230 1240 1241 1242 1243 1244 1245 1246 1247 1248 1249 1250 1251 1252 1253 1260 1270 1280 1290 1300 1310 1350 1400 1450 1500 1550 1600 1620
Product Name Notes
Cable Grip, Rescue Equipment Helicopter
CABLE GRIP, RESCUE EQUIPMENT, HELICOPTER
COVER, CABLE WEIGHT, RESCUE EQUIPMENT HELICOPTER
MICROWAVE RECEIVER ASSEMBLY (STRIPLINE)
RACK, BOMB EJECTOR, AIRCRAFT BRU-32/A
Rack, Bomb Ejector, Aircraft, Aero 27A
Rack, Bomb Ejector, Aircraft, Bru-20, Bru-21, Bru-22, Bru-23, Bru-24 And Bru-25 Series
RACK, BOMB EJECTOR, AIRCRAFT; AERO 27A
RACK, BOMB EJECTOR, AIRCRAFT; BRU-20, BRU-21, BRU-22, BRU-24 AND BRU-25 SERIES
Rack, Bomb, Multiple Ejector, A/A37B-6 Series and Ejector, A/A37B-5 Series
RACK, BOMB, MULTIPLE EJECTOR, A/A37B-6 SERIES AND TRIPLE EJECTOR, A/A37B-5 SERIES
RACK, INTEGRATED AVIONICS, FORCED AIR COOLED, GENERAL SPECIFICATION FOR
RADAR SETS, AN/APS-38 AND AN/APS-38A
RADIO COMMUNICATION SYSTEM/SUBSYSTEM, AIRBORNE
RADIO RECEIVING SET AN/ARN-146
RADIO RECEIVING SET, AN/ARR-78 (V) 1 AND AN/ARR-78 (V) 2
RADIO SET, AN/PRC-125 (NAVY SWIMMER RADIO)
RADIO TRANSMITTER RADIO RT-1250A/ARC
RAINCOAT, MAN'S (COAST GUARD)
RAINCOAT, WOMAN'S, (COAST GUARD)
RECEIVER, ADVANCED SONOBUOY COMMUNICATION LINK, AN/ARR-78 (V) (2) S-3B CONFIGURATION
RECEIVER, ADVANCED SONOBUOY COMMUNICATION LINK, AN/ARR-78(V) (2) S-3B CONFIGURATION
RECEIVER, ADVANCED SONOBUOY COMMUNICATION LINK; THE AN/ARR-78 (V) (1) P-3C CONFIGURATION
RECEIVER, OXYGEN MASK, ASSEMBLY OF
RECEIVER-TRANSMITTER , RADAR ALTIMETER RT-1378/Z
RECEIVER-TRANSMITTER , RADIO RT-1250A/ARC
Receiver-Transmitter , Radio RT-1324A/ARC, RT-1327A/ARC and RT- 1407/ARC
RECEIVER-TRANSMITTER , RADIO RT-1324A/ARC, RT-1327A/ARC AND RT-1407/ARC
RECEIVER-TRANSMITTER , RADIO RT-319 ( )/APX
Recorder Reproducer, Acoustic AN/AQH-4-(V)2
RECORDER-REPRODUCER SET, DIGITAL DATA, AN/ASH-33
RECORDER/REPRODUCER, ACOUSTIC AN/AQH-4(V)2
RECORDING GROUP, VIDEO SIGNAL OA-8962/ASH
RECOVERY ASSIST, SECURING AND TRAVERSING SYSTEM FOR LAMPS MK III HELICOPTER
REDUCERS, PNEUMATIC PRESSURE AIRCRAFT
REGULATOR, AUTOMATIC CONTINUOUS FLOW OXYGEN
REGULATOR, CHEST MOUNTED, POSITIVE PRESSURE, CRU-82/P
RELAY, CURRENT, TYPE D-1 (115 VOLTS, 400 CYCLE - SINGLE POLE)
RELAY, HYBRID, TIME DELAY (ON OPERATE), CLASS B, TYPE I, HERMETICALLY SEALED, 4PDT, 10 AMPERES, FIXED TIME DELAY, 0.1 TO 600 SECONDS
RELAY, HYBRID, TIME DELAY (ON OPERATE), CLASS B, TYPE I, HERMETICALLY SEALED, DPDT, 10 AMPERES, ADJUSTABLE TIME DELAY (EXTERNAL RESISTOR), 0.1 TO 500 SECONDS
RELAY, HYBRID, TIME DELAY (ON RELEASE), CLASS B, TYPE IIA, HERMETICALLY SEALED, 4PDT, 10 AMPERES, FIXED TIME DELAY, 0.1 TO 600 SECONDS
RELAY, HYBRID, TIME DELAY (ON RELEASE), CLASS B, TYPE IIA, HERMETICALLY SEALED, DPDT, 10 AMPERES, ADJUSTABLE TIME DELAY (EXTERNAL RESISTOR), 0.1 TO 500 SECONDS
RELAY, SOLID STATE, TIME DELAY (ON OPERATE), TYPE I, CLASS C, SPST, 250 MILLIAMPERES, FIXED TIME, 0.05 TO 500 SECONDS
RELAY, SOLID STATE, TIME DELAY (ON OPERATE),TYPE I, CLASS C, SPST, 250 MILLIAMPERES, VARIABLE TIME, 0.05 TO 500 SECONDS
RELAY, TIME DELAY, TYPE 1, CLASS C 100 MA, SPST
RELAY, TIME DELAY, TYPE IV, CLASS C, 4 AMPERES (300 TO 500 MILLISECONDS) SPST, ENCAPSULATED
RELAY, VACUUM, SPST, LATCHING, 12 AMPERES DC OR 60 HZ RMS, 3.6 KILOVOLTS DC OR 60 HZ PEAK
RELAY, VACUUM, SPST, LATCHING, 12 AMPERES DC OR 60 HZ RMS, 7 KILOVOLTS PEAK
RELAY, VACUUM, SPST, N/C, 12 AMPERES DC OR 60 HZ RMS, 3.6 KILOVOLTS PEAK
RELAY, VACUUM, SPST, N/O, 12 AMPERES DC OR 60 HZ RMS, 3.6 KILOVOLTS PEAK
RELAYS, ELECTRONIC, TIME DELAY ON PICKUP, TYPE I, CLASS C, SPST, 100 MILLIAMPERES, FIXED TIME, 25 MILLISECONDS TO 180 SECONDS
RELAYS, ELECTRONIC, TIME DELAY ON PICKUP, TYPE I, CLASS C, SPST, 100 MILLIAMPERES, FIXED TIME, 25 MILLISECONDS TO 5 SECONDS
RELAYS, HYBRID AND SOLID STATE, TIME DELAY, GENERAL SPECIFICATION FOR
RELAYS, HYBRID, TIME DELAY (ON OPERATE), CLASS B, TYPE I, HERMETICALLY SEALED, 4PDT, 10 AMPERES, ADJUSTABLE TIME DELAY (EXTERNAL RESISTOR), 0.1 TO 600 SECONDS
RELAYS, HYBRID, TIME DELAY (ON OPERATE), CLASS B, TYPE I, HERMETICALLY SEALED, DPDT, 10 AMPERES, ADJUSTABLE TIME DELAY (EXTERNAL RESISTOR), 0.1 TO 600 SECONDS, 1.718" X .530" X 1.520" ENVELOPE...
RELAYS, HYBRID, TIME DELAY (ON OPERATE), CLASS B, TYPE I, HERMETICALLY SEALED, DPDT, 10 AMPERES, FIXED TIME, 0.1 TO 500 SECONDS
RELAYS, HYBRID, TIME DELAY (ON OPERATE), CLASS B, TYPE I, HERMETICALLY SEALED, DPDT, 10 AMPERES, FIXED TIME, 0.1 TO 600 SECONDS, 1.718" X .530" X 1.520" ENVELOPE DIMENSIONS
RELAYS, HYBRID, TIME DELAY (ON OPERATE), TRACK MOUNTED, TYPE I, CLASS B, 10 AMPERES, 2PDT, HERMETICALLY SEALED, FIXED TIME, 0.1 TO 300 SECONDS
RELAYS, HYBRID, TIME DELAY (ON RELEASE), CLASS B, TYPE IIA, HERMETICALLY SEALED, DPDT, 10 AMPERES, FIXED TIME, 0.1 TO 500 SECONDS
RELAYS, HYBRID, TIME DELAY (ON RELEASE), CLASS B, TYPE IIA, HERMETICALLY SEALED, DPDT, 10 AMPERES, FIXED TIME, 0.1 TO 600 SECONDS, 1.718" X .530" X 1.520" ENVELOPE DIMENSIONS
RELAYS, HYBRID, TIME DELAY (ON RELEASE), TRACK MOUNTED, TYPE IIA, CLASS B, 10 AMPERES, 2PDT, HERMETICALLY SEALED, FIXED TIME, 0.1 TO 300 SECONDS
RELAYS, HYBRID, TIME DELAY (ON RELEASE), TYPE IIA, CLASS B, 10 AMPERES, 4PDT, HERMETICALLY SEALED, FIXED TIME, 0.100 TO 300 SECONDS
RELAYS, HYBRID, TIME DELAY (ON RELEASE), TYPE IIB, CLASS B, 10 AMPERES, 4PDT, HERMETICALLY SEALED
RELAYS, HYBRID, TIME DELAY, (ON OPERATE), TYPE I, CLASS B, 10 AMPERES, 4PDT, HERMETICALLY SEALED, FIXED TIME, 0.100 TO 300 SECONDS
RELAYS, HYBRID, TIME DELAY, (ON RELEASE), TYPE IIA, CLASS A, 2 AMPERES, 2PDT, FIXED TIME, 0.100 TO 300 SECONDS
RELAYS, HYBRID, TIME DELAY, ON PICKUP, TYPE I, CLASS A, 2 AMPERES, 2PDT, FIXED TIME, 0.06 TO 300 SECONDS
RELAYS, HYBRID, TIME DELAY, VOLTAGE SENSITIVE, DELAY ON DROP-OUT, CLASS A, TYPE V, HERMETICALLY SEALED (POTTED), SPDT, 2 AMPERE, TRACK MOUNTED
RELAYS, HYBRID, TIME DELAY,(ON OPERATE), TYPE I, CLASS B, 10 AMPERES, 4PDT, HERMETICALLY SEALED, FIXED TIME, 0.100 TO 300 SECONDS
RELAYS, SOLID STATE, REPEAT CYCLE TIMER, TYPE IV, CLASS C, SPST, 250 MILLIAMPERES
RELAYS, SOLID STATE, TIME DELAY (ON OPERATE), TRACK MOUNTED, TYPE I, CLASS C, SPST, 150 MILLIAMPERES, FIXED TIME, 50 MILLISECONDS TO 500 SECONDS
Relays, Solid State, Time Delay (on Release) Track Mounted, Type IIA, Class C, SPST, 150 Milliamperes, Fixed Time, .050 to 500 Seconds
RELAYS, SOLID STATE, TIME DELAY (ON RELEASE), TRACK MOUNTED, TYPE IIA, CLASS C, SPST, 150 MILLIAMPERES, FIXED TIME, .050 TO 500 SECONDS
RELAYS, SOLID STATE, TIME DELAY, (ON OPERATE), TYPE I CLASS C, SPST-NO, 300 MILLIAMPERES, FIXED TIME, 0.05 TO 600 SECONDS, HERMETICALLY SEALED
RELAYS, SOLID STATE, TIME DELAY, (ON OPERATE), TYPE I CLASS C, SPSTNO, 300 MILLIAMPERES, FIXED TIME, 0.05 TO 600 SECONDS, HERMETICALLY SEALED
RELAYS, TIME DELAY ON OPERATE TYPE I, CLASS B, 10 AMP, 2PDT, HERMETICALLY SEALED
RELAYS, TIME DELAY ON OPERATE, TYPE I, CLASS B 10 AMPERES, ZPDT, FIXED TIME, 0.06 TO 300 SECONDS
RELAYS, TIME DELAY ON OPERATE, TYPE I, CLASS B, 10 AMP, 2 PDT, HERMETICALLY SEALED
RELAYS, TIME DELAY ON PICK UP, TYPE I, CLASS C SPST, HERMETICALLY SEALED, 150 MILLIAMPERES, 20 MILLISECONDS TO 50 SECONDS DELAY, VARIABLE TIME
RELAYS, TIME DELAY ON PICK UP, TYPE I, CLASS C SPST, HERMETICALLY SEALED, 150 MILLIAMPERES, 50 MILLISECONDS TO 200 SECONDS DELAY
RELAYS, TIME DELAY ON RELEASE, SEPARATE POSITIVE CONTROL TYPE IIA, CLASS B, 10 AMP, 2PDT, HERMETICALLY SEALED
RELAYS, TIME DELAY ON RELEASE, SEPARATE POSITIVE CONTROL, TYPE IIA, CLASS B, 10 AMP, 2 PDT, HERMETICALLY SEALED
RELAYS, TIME DELAY ON RELEASE, TYPE IIA, CLASS B 10 AMPERES, ZPDT, FIXED TIME, 0.100 TO 300 SECONDS
RELAYS, VACUUM, GENERAL SPECIFICATION FOR
RELAYS, VACUUM, SPDT, 0.25 AMPERES, DC LOAD SWITCHING 2.5 KILOVOLTS DC
Relays, Vacuum, SPDT, 18 Amperes RMS, 3.5 Kilovolts (Peak) (Carry Only)
RELAYS, VACUUM, SPDT, 18 AMPERES, RMS, 3.5 KILOVOLTS PEAK (CARRY ONLY)
RELAYS, VACUUM, SPDT, 25 AMPERES RMS, 25 KILOVOLTS (PEAK)
Relays, Vacuum, SPDT, DC 8 Amperes
RELAYS, VACUUM, SPDT, DC, 8 AMPERES
RELAYS, VACUUM, SPST, LATCHING, 15 AMPERES DC OR 60 HZ RMS, 5 KILOVOLTS PEAK
Relays, Vacuum, SPST, Latching, 15 Amperes DG or 60 HZ RMS, 5 Kilovolts Peak
REMOVER, PAINT, NONFLAMMABLE, WATER RINSABLE
REMOVER, PAINT, TANK TYPE; FOR AIRCRAFT WHEELS, LANDING GEAR COMPONENTS, AND OTHER AIRCRAFT AND SUPPORT EQUIPMENT
REPAIR KIT, DIVERS (MK-12)
REPEATER SET, RADIO, POD AN/ARQ-49
RESCUE EQUIPMENT, HELICOPTER, CREWMANS SLING
RESCUE EQUIPMENT, HELICOPTER
Reservoir, Air, Nonshatterable Steel
RESERVOIRS, AIR, NONSHATTERABLE STEEL
RESISTOR, FIXED, FILM, HIGH RELIABILITY, GENERAL SPECIFICATION FOR
RESISTOR, FIXED, FILM, HIGH RELIABILITY, STYLE RSC50
RESISTOR, FIXED, FILM, HIGH RELIABILITY, STYLE RSC55
RESISTOR, FIXED, FILM, HIGH RELIABILITY, STYLE RSC60
RESISTOR, FIXED, FILM, HIGH RELIABILITY, STYLE RSC65
RESISTOR, FIXED, FILM, HIGH RELIABILITY, STYLE RSC90
RETARDER, FAST FIX CEMENT
RIBBON, DECORATIVE-TRIMMING, POLYESTER, GROSGRAIN (CG)
RIVETER, POWER, PNEUMATIC-HYDRAULIC BLIND RIVET INSTALLATION
ROCKET LAUNCHER, PACKAGE, AIRCRAFT AERO 6A
Rocket Motor Mark 23 Mods 2 & 3
ROCKET MOTOR, JET ASSISTED TAKE-OFF (JATO) PROPULSION SYSTEM, GENERAL DEVELOPMENT SPECIFICATION FOR
ROCKET MOTOR, MARK 23 MODS 2 AND 3
ROCKET MOTOR, MK 117 MOD 0
ROCKET, GTR-18A
Rocket, Jet Assisted Take Off (JATO) Propulsion System, General Development Specification for
RODS, PULTRUDED, GRAPHITE FIBER REINFORCED, PROCESSING OF
SURVIVORS, SLING, RESCUE EQUIPMENT HELICOPTER

<< Prev Next >>